PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:75mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:M12 Series; Body Material:Nickel-Plat
PHOTOELECTRIC PROXIMITY SENSOR, 75 MM SENSING RANGE, 10-30 VDC, DISCRETE INPUT/OUPTUT, PNP, LIGHT/DARK OPERATE, M12 EURO CONNECTOR, LED INDICATOR, BARREL MOUNT, -20 TO +60 DEGREES C, IP67/68, (78229). FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 51M5773 | 6904691 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 2.95 inch (75 mm) |