Leuze Electronic GmbH + Co. KG Proximity Switch MC388-S1C5-A

Description
(63001001), MAGNETICALLY CODED SENSOR, CONTACT ALLOCATION: 1NC + 1NO, CONNECTION: CABLE WITH WIRE-END SLEEVES, 4 -WIRE, 5, 000 MM, PVC, DIMENSION: 25 MM X 13 MM X 88 MM, HOUSING MATERIAL: PLASTIC, GLASS FIBER REINFORCED (PPS), SELF-EXTINGUISHING, EXTERNAL. FREE 2 YEAR RADWELL WARRANTY
Description
(63001001), MAGNETICALLY CODED SENSOR, CONTACT ALLOCATION: 1NC + 1NO, CONNECTION: CABLE WITH WIRE-END SLEEVES, 4 -WIRE, 5, 000 MM, PVC, DIMENSION: 25 MM X 13 MM X 88 MM, HOUSING MATERIAL: PLASTIC, GLASS FIBER REINFORCED (PPS), SELF-EXTINGUISHING, EXTERNAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 37273683 - Radwell International
Willingboro, NJ, United States
Proximity Switch
37273683
Proximity Switch 37273683
(63001001), MAGNETICALLY CODED SENSOR, CONTACT ALLOCATION: 1NC + 1NO, CONNECTION: CABLE WITH WIRE-END SLEEVES, 4 -WIRE, 5, 000 MM, PVC, DIMENSION: 25 MM X 13 MM X 88 MM, HOUSING MATERIAL: PLASTIC, GLASS FIBER REINFORCED (PPS), SELF-EXTINGUISHING, EXTERNAL. FREE 2 YEAR RADWELL WARRANTY

(63001001), MAGNETICALLY CODED SENSOR, CONTACT ALLOCATION: 1NC + 1NO, CONNECTION: CABLE WITH WIRE-END SLEEVES, 4 -WIRE, 5, 000 MM, PVC, DIMENSION: 25 MM X 13 MM X 88 MM, HOUSING MATERIAL: PLASTIC, GLASS FIBER REINFORCED (PPS), SELF-EXTINGUISHING, EXTERNAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 37273683
Product Name Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1180LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX1096 Photomicrosensor (Transmissive) - EE-SX1096 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Magneto-inductive displacement sensors with M12 design - mainSENSOR MDS-45-M12-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 5 to 50 inch (127 to 1270 mm)
View Details