STMicroelectronics, Inc. Photoelectric M48T37V-10MH1F

Description
(PRICE/TC) RTC, 0 TO 70DEG C, SOIC-44; DATE FORMAT:DAY; DATE; MONTH; YEAR; CENTURY; CLOCK FORMAT:HH:MM:SS; CLOCK IC TYPE:RTC; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CLOCK IC CASE STYLE:SOIC; NO. OF PINS:44PINS; IC INTERFACE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) RTC, 0 TO 70DEG C, SOIC-44; DATE FORMAT:DAY; DATE; MONTH; YEAR; CENTURY; CLOCK FORMAT:HH:MM:SS; CLOCK IC TYPE:RTC; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CLOCK IC CASE STYLE:SOIC; NO. OF PINS:44PINS; IC INTERFACE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 49042626 - Radwell International
Willingboro, NJ, United States
Photoelectric
49042626
Photoelectric 49042626
(PRICE/TC) RTC, 0 TO 70DEG C, SOIC-44; DATE FORMAT:DAY; DATE; MONTH; YEAR; CENTURY; CLOCK FORMAT:HH:MM:SS; CLOCK IC TYPE:RTC; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CLOCK IC CASE STYLE:SOIC; NO. OF PINS:44PINS; IC INTERFACE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) RTC, 0 TO 70DEG C, SOIC-44; DATE FORMAT:DAY; DATE; MONTH; YEAR; CENTURY; CLOCK FORMAT:HH:MM:SS; CLOCK IC TYPE:RTC; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CLOCK IC CASE STYLE:SOIC; NO. OF PINS:44PINS; IC INTERFACE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 49042626
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3283LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Proximity sensor - SIEN-M18NB-PS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Repeatability 6.3 mils (160 µm)
View Details
2 suppliers