Radwell International Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| ( 083556 )INDUCTIVE SENSOR, 2 WIRE AC, SWITCHING FUNCTION: NORMALLY OPEN, OPERATING DISTANCE RATED 8MM, NON-FUH INSTALLATION, 20-253V, 0-25HZ SWITCHING FREQUENCY, OPERATING CURRENT 5-200MA. FREE 2 YEAR RADWELL WARRANTY | |
| ( 106325 )INDUCTIVE NAMUR - INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| ( 454437 )PHOTO AUTOMATIOIN SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| (085297), INDUCTIVE PROXIMITY SENSOR, 12MM DIAMETER, 4MM RANGE, NON-FLUSH MOUNTING, NORMALLY CLOSED OUTPUT, SWITCHING FREQUENCY 25HZ, NI-BRASS MATERIAL, 20-150VAC, 200MA. FREE 2 YEAR RADWELL WARRANTY | |
| (1017450) MAGNETIC CYLINDER, WELD IMMUNE, BRACKET NOT INCLUDED, PNP, 4-PIN M12,MZU2-03VPS-DCM MAGNETIC, MZU2-03VPS-DCM MAGN.C. FREE 2 YEAR RADWELL WARRANTY | |
| (1040066) NPN, NO, 2M CABLE,MM08-60ANS-ZUK , MM08-60ANS-ZUK MAGN.P. FREE 2 YEAR RADWELL WARRANTY | |
| (1042228) I-O LINK MZ2Q FOR T-SLOT CYLINDERS, PNP, NO, CABLE WITH M12,MZ2Q-TSLPSKQ0 MAG. CYL., MZ2Q-TSLPSKQ0 MAGN.C. FREE 2 YEAR RADWELL WARRANTY | |
| (1070821) T-SLOT, PNP, NORMALLY OPEN, 500MM PUR CABLE WITH 3-PIN M8 WITH KNURLED NUT,MZT7-03VPS-KR0, MZT7-03VPS-KR0 MAGN.C. FREE 2 YEAR RADWELL WARRANTY | |
| (1073407) T-SLOT, 9MM OVERRUN, PNP, NORMALLY OPEN, 300MM PVC CABLE WITH 3-PIN M12, ATEX CATEGORY 3 D/G,MZT8-03VPS-KQX, MZT8-03VPS-KQX MAGN.C. FREE 2 YEAR RADWELL WARRANTY | |
| (1215650) MLG PRO 2.5MM SPACING, 445 MM DETECTION HEIGHT, 4 X Q (IO-LINK), 2M SENSING RANGE, STANDARD CONFIGUR,MLG02A-0445 R13201, MLG02A-0445R13201 LIGHTG. FREE 2 YEAR RADWELL WARRANTY | |
| (13075) DIFFUSE R15 FIBER, 2M CUTTABLE, 3MM THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| (1602403), HARSH DUTY SENSOR, 10M, GRADE C, TEMP +250. FREE 2 YEAR RADWELL WARRANTY | |
| (1645353), SENSOR, NONEMBEDDABLE, INDUCTIVE, 12MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREADING, 18MM SIZE, WASHDOWN, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD, CLOSE... | |
| (2580212), SENSOR, NONEMBEDDABLE, CAPACITIVE, 50MM RANGE, COMBIPROX, 80MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS, 1/2-14 NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY | |
| (4015100), FERRITE, BARREL, NAMUR, CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (40153), SENSOR, NONEMBEDDABLE, INDUCTIVE, 10MM RANGE, PARTIAL THREAD, 18MM SIZE, NAMUR OUTPUT (ATEX APPROVED), 8.2 VDC NOMINAL, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL... | |
| (4200203), POWER CLAMP SENSORS, 4200203, 2MM SENSING DISTANCE,RECTANGULAR 6.5MM,NO,2WIRE AC/DC,NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (4200205), INDUCTIVE SENSOR, MONITORING KIT FOR POWER CLAMPS, PLASTIC/ PP GR-20), 1/2 IN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (43586), PROXIMITY SENSOR, 20-250VAC, PLASTIC BARREL. FREE 2 YEAR RADWELL WARRANTY | |
| (46114870), PROXIMITY SENSOR, NI14 SERIES, 14 MM RATED OPERATING DISTANCE, 10-30 VDC OPERATING VOLTAGE, NORMALLY CLOSED OUTPUT, 18 MM BARREL BODY, NON-FLUSH MOUNT, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL... | |
| (7900609) FOR TIE-ROD CYLINDERS, NPN, NO, M12,MZZ1-03VNS-AC0 INDUC PROX, MZZ1-03VNS-AC0 MAGN.C. FREE 2 YEAR RADWELL WARRANTY | |
| 4040192 - PLASTIC BARREL WITH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ACCU-TOUCH SENSOR 20-250VAC 300VDC 200MA. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATION DIRECT Sensors & Switches MS0-00-0E | |
| AUTOMATIONDIRECT PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE, INFRARED LIGHT EMISSION, 100MM SENSING DISTANCE, LIGHT-ON, 25 HZ SWITCHING FREQUENCY, PLASTIC HOUSING, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATIONDIRECT PHOTOELECTRIC SENSOR, TUBULAR, THREADED, PLASTIC HOUSING, THROUGH-BEAM RECEIVER, 16M SENSING DISTANCE, 20-253 VAC OPERATING VOLTAGE, DARK-ON, 3-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| BACKGROUND SUPPRESSION SENSOR ML6-8-H-40-RT/95/102 , PRECISE BACKGROUND SUPPRESSION, VERY SMALL BLACK-WHITE DIFFERENCE SMALL, SHARP LIGHT SPOT, HIGHLY VISIBLE LEDS FOR POWER-ON, SWITCHING STATUS, SHORT-CIRCUIT, AND UNDERVOLTAGE, METAL-REINFORCED FASTENING. FREE 2... | |
| BACKGROUND SUPPRESSION SENSOR ML8-8-H-30-RT/103/14 3/162, DIFFUSE MODE SENSOR WITH MULTIPLE LIGHT SPOTS, SPECIALLY DESIGNED FOR DETECTING CRITICAL OBJECTS SUCH AS PCBS, DETECTS OBJECTS IN FRONT OF A CLOSE BACKGROUND THROUGH... | |
| BACKGROUND SUPPRESSION SENSOR, OPERATING VOLTAGE: 10 -30 VDC, SWITCHING VOLTAGE MAX. 30 V DC, SWITCHING FREQUENCY: 1000 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CHASSIS, PHOTOELECTRIC BASE, WITH TRANSFORMER, EQUIPPED FOR 3 RELAYS, 115VAC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER SENSOR, 1047915 , 1 METER LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DETECTION SENSORS | MAGNETIC SENSORS | MAGNETIC SENSORS | MME. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFUSE MODE SENSOR ML7-8-200/25/103/115 , MINIATURE DESIGN AUTOMATIC ADJUSTMENT OF SENSITIVITY VIA TEACH-IN CLEARLY VISIBLE FUNCTION INDICATORS, FLASHING POWER ON LED IN CASE OF SHORT-CIRCUIT, NOT SENSITIVE TO AMBIENT LIGHT,... | |
| DIFFUSE MODE SENSOR, 10-450 MM DETECION RANGE, IRED LIGHT SOURCE, 10-30 VDC, LIGHT/DARK ON SWITCHING TYPE, 2 PUSH-PULL OUTPUTS, 2 METER CABLE LENGTH, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFUSE MODE SENSOR, MINIATURE, AUTOMATIC ADJUSTMENT OF SENSITIVITY, 20-200 MM RANGE, LED, 10-30 VDC, PNP, 1000 HZ SWITCHING, IP67/69K, (131550). FREE 2 YEAR RADWELL WARRANTY | |
| DIFFUSE MODE SENSOR, MP SERIES, MODULAR, PHOTOELECTRIC, 450 MM RANGE, 1 MS. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFUSE MODE SENSOR, MP SERIES, SCANNING, 3-PIN, 10 FT / 3 METER RANGE, 10 MSEC. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFUSE REFLECTOR, 0.03 TO 7M RANGE, 24 VDC / 240 VAC, 50/60 HZ-RELAY OUTPUT, 1 AMP / 3 AMP, OUTPUT MODE: 250 VAC/30 VDC, LIGHT/DARK ON. FREE 2 YEAR RADWELL... | |
| DIFFUSE REFLECTOR, 0.03 TO 7M RANGE, 24/240VAC/DC, 50/60HZ, RELAY OUTPUT 1A/3A, 250VAC/30VDC, LIGHT/DARK, ON-DELAY, ONE SHOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (7900592) FOR ROUND CYLINDERS, PNP, NO, CABLE,MZR1-03VPS-AU0 INDUC PROX, MZR1-03VPS-AU0 MAGN.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AREA REFLECTIVE FIBER SENSOR 0-2.5CM RNG 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACKGROUND SUPPRESSION SENSOR, ML6-8-H-40-RT/59/95/ 136, PRECISE BACKGROUND SUPPRESSION, VERY SMALL BLACK-WHITE DIFFERENCE SMALL, SHARP LIGHT SPOT, HIGHLY VISIBLE LEDS FOR POWER-ON, SWITCHING STATUS, SHORT-CIRCUIT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, BASE MODULE, SENSOR BASE, PHOTOELECTRIC, DOUBLE POLE, 8 TERMINAL W/ GROUND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIFFUSE MODE SENSOR, MP SERIES, MODULAR, PHOTOELECTRIC, SCANNING HEAD, 35.43 INCH RANGE, NON-METALLIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EMITTER BASE, FOR USE W/ RECEIVER, PLUG-IN TYPE, 4 WIRE, 1/2 INCH FNPT, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EMITTER HEAD, THRU SCAN, GLASS LENS, HEAD ONLY, FOR USE WITH MPV MODULAR BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EMITTER, PHOTOELECTRIC, BASE MODEL, 50/60 HZ, 92-132 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EMITTING HEAD, THRU-SCAN, ADJUSTABLE 12S TIMING, 4 SCREW MOUNTING, 3 PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 80-250 V, 350 MA, THREADED BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 15MM FLUSH, BIDIRECTIONAL/ROTATA BLE SENSOR HEAD, 2 WIRE, 5-60VDC, 2-200MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 8 VDC, 0-150 HZ, 30 MM NON-FLUSH, NC, IP68. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, BIDIRECTIONAL AND ROTATABLE, 20 MM FLUSH, NO/NC PROGRAMMABLE OSCILLATOR, MONITORING ON/OFF DELAY, (DISCONNECTABLE). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, DC, REVERSE POLARITY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, NAMUR, 55X55X128MM, 40MM RANGE NON FLUSH, NAMUR NC, SCREW TERMINALS, (106624). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, NCB SERIES, DC OPERATED, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IPF ELECTRONIC,MZ070175, MAGNETIC SENSOR,10-30V,150MA, PNP,N.O.,M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC MODULE, 12 VDC, 115 V, .250 AMP, (16365). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO PHOTOELECTRIC SENSOR RECEIVER, 8 BEAM, VOLTAGE: 12-24VOLT DC W/3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINI BASE, PNP, 10-30 VDC, 4-PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NBB265M30E2150MMV3, INDUCTIVE DC, (911023). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OCCUPANCY SENSOR WALL SWITCH, 900SQ/FT RANGE, 600 WATT, 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTO SENSOR, 10-30 VDC, 0.25 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTO SENSOR, PLUG IN, 4 PIN, LED LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, 250MA, CLASS 2 WIRING, 10-30V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC BASE MODUL, ACCESSORIES MPV13HD, (PHOTOELECTRIC (AUTOMATION)). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC CHASSIS BASE W/ RELAY BR-2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC FIBER OPTIC UNIT, 10,-,30VDC,.25AMP, NO, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC MEMORY MODULE, 11PIN, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC RECEPTACLE BASE, 4-BLADE, PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 1-25 AMP, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30 VDC SUPPLY, 5-140 MM SENSING DISTANCE, LIGHT-ON/DARK-ON MODES 2 DIGITAL OUTPUTS, 2 METER CABLE LENGTH, WITH OBJECT DETECTED STATUS INDICATOR, IP67/IP69K ENCLOSURE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30 VDC, 3 WIRE, 905674. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 240V, MR3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 6AMP MAX, 120VAC, 50/60HZ, 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, FIBER OPTIC HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, M18 DECOUT, 400 MM DIFFUSE REFLECTION, STANDARD EMITTER - DECOUT OUTPUT, AXIAL CABLE OUTPUT, 10-30VDC, 100MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, PHOTO HEAD, FIBER OPTIC, 3-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, PLUG IN BASE, MP MODULAR, DPDT RELAY, 5 AMP, 92/132 V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, WITH POLARISATION FILTER, 10-30 VDC, 418132. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC TRANSMITTER, BROWN 12-24 VDC, BLUE: 0 V, BLACK: OUT, VIOLENT & ORANGE: SYNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, 4WIRE, 120VAC, 2M CABLE, 5 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, RECEIVING HEAD, 200/FT SCAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC,4METER ,RANGE:10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY DETECTOR, 3 CHANNEL, 50 MS RESPONSE TIME, ON/OFF CONTACTS, FULLY FLOATING, INTERCONNECTED, 5 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY INDUCTIVE SENSOR, OPERATING DISTANCE 1.5MM, OUTPUT POLARITY DC, OPERATING VOLTAGE 10-30 V, SWITCHING FREQUENCY 0-1500 HZ, OPERATING CURRENT 0-100 MA, CABLE PVC .2M, BRASING HOUSING. FREE... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 34MM, RECTANGULAR SENSOR; EMBEDDABLE; WFI; FRONT SENSING; 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE TYPE, PRE-WIRED, CYLINDRICAL, SPST NORMALLY OPEN OUTPUT, IP67 PROTECTION, 2 MM SENSING DISTANCE, 2 METER CABLE LENGTH, 20-250 VAC, BASIC SERIES, SUGGESTED REPLACEMENT IS... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 20-300VDC, 500MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, NORMALLY OPEN, 2-WIRE, 4MM OPERATING DISTANCE, NON-FLUSH, 20-150V, 0-25 HZ SWITCHING, STATUS LEDS, 3-PIN 1/2"-20 UN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, PNP, FLUSH, 2 MM OPERATING DISTANCE, 10/30 V DC, 200 MA, REPLACED BY NBB2-12GM50-A2-V1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, M8 INDUCTIVE, 1.5 MM RANGE, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH FOR C SLOT CYLINDERS 10-30VDC, (1022054), REPLACEMENT PART NUMBER MZC1-2V2PS-KP0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH INDUCTIVE 15MM RANGE 5-60VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH INDUCTIVE, PART NUMBER: 030738 OR 30738, 20-250 VAC, 45-65 HZ, MAKE 1.6A, BREAK .2A, 5MM RANGE, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30VDC, 100MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-150 V AC, 200 MA, 2 MM OPERATING DISTANCE, LED GREEN, LED YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 200MA 20-250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 150 MA, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, M8, PNP, NORMALLY OPEN, 0-1500 HZ SWITCHING, 10-30 VDC, 1.5 MM SENSOR RANGE, 2 M CABLE LENGTH, IP67, SUGGESTED REPLACEMENT IS NBB2-8GM50-E2. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, SENSOR HEAD, BIDIRECTIONAL, 10/30 VDC, 0/5 HZ, ROTATABLE, 20 MM FLUSH, 4-WIRE DC, WELD IMMUNE, QUICK MOUNTING BRACKET, 4-WAY LED INDICATOR. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, TWO WIRE, NORMALLY OPEN, SUPPLY VOLTAGE 20-250 VAC/20-300VDC, 8MM RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, SUPPLY VOLTAGE 20-150VAC, SENSING DISTANCE 4MM, 2 METER CABLE, LED INDICATOR, SPST N.O. CONTACT, M12 X 1, ( 088966 )INDUCTIVE AC. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, SUPPLY VOLTAGE 20-150VAC, SENSING DISTANCE 4MM, 2 METER CABLE, LED INDICATOR, SPST N.O. CONTACT, M12 X 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, W/3PIN MALE CONNECTOR, 20-250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY OUTPUT BASE, FOR PHOTOELECTRIC SWITCH, 70MA, 2-26VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY SWITCH PROXIMITY DETECTOR 3CHANNEL 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY SWITCH, PROXIMITY DETECTOR, 8P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RETROREFLECTIVE SENSOR, 0-6.5 M DETECTION RANGE, 9 M THRESHOLD DETECTION RANGE, H85-2, LED LIGHT SOURCE, 10-30 VDC, 200 MA, OBR15M-R200-2EP-IO-V 15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RETROREFLECTIVE SENSOR, RETRO CLEAR, POLARIZED SENSING MODE, 7.6M RANGE, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR LASER POSITIONING NAV30 PART 1043365,2D LASER SCANNERS,MID RANGE. SCANNING FREQUENCY: 5 HZ … 15 HZ. OPERATING RANGE: 0.5 M … 250 M, 70 M ON REFLECTORS. | |
| DISCONTINUED BY MANUFACTURER, SENSOR MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, DIFFUSE MODE, 200 MM ADJUSTABLE DETECTION RANGE, NPN OUTPUT, FIXED CABLE, 10-30 V DC, CLASS 2, (182732). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 18MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 12MM SIZE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 18MM SIZE, STONEFACE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN,... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREAD, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. | |
| DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREAD, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. | |
| DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREAD, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, PHOTO, 200MM, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, PROXIMITY DETECTOR RELAY, SINGLE CHANNEL, DUAL OUTPUT, 20-35 VDC, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH/PROXIMITY DETECTOR RELAY, 3-CHANNEL, SWITCH, 5 AMP, 24 VDC, 240 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PHOTOEL ECTRIC, MQ-W SERIES, 12-24 VDC, 200 MM, NPN, TRIGONOMETRIC, TRIPLE BEAM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PROXIMI TY SWITCH, INDUCTIVE, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,REFLECT IVE FIBER SENSOR,TRIPLE BEAM ADJUSTABLE RANGE,. FREE 2 YEAR RADWELL WARRANTY | |
| EXTERNAL PARTICLE SENSOR, PS100. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER HEAD, F4.0MM, F1.5MM SLEEVE, STRAIGHT, DIFFUSE REFLECTIVE, 20MM LONG, R15, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER HEAD, M3, F0.82MM SLEEVE, STRAIGHT, DIFFUSE REFLECTIVE, 15MM LONG, R4, 0.5M. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER HEAD, M4 THREAD, SUS, DIFFUSE REFLECTIVE, R2, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER HEAD, M6 THREAD, SUS, DIFFUSE REFLECTIVE, R2, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC SENSOR, 0-120 MM ADJUSTMENT RANGE, 100 X 100 MM REFERENCE TARGET, LED LIGHT SOURCE, 10-30 VDC, LIGHT/DARK ON SWITCHABLE, 1000 HZ SWITCHING FREQUENCY, 4-PIN M12 CONNECTOR, IP67. FREE... | |
| FIBER OPTIC SENSOR, PHOTOELECTRIC, MP SERIES, MODULAR, INFRARED, 1 MS RESPONSE. FREE 2 YEAR RADWELL WARRANTY | |
| FOR TIE ROD CYLINDERS PNP NO M12 FRONT FACE. FREE 2 YEAR RADWELL WARRANTY | |
| GROOVE CYLINDER, DOVETAIL, 10-30 VDC, 10 MA, 5000 HZ, PNP, N/O, M8 3 PIN CONNECTOR, ALUMINUM HOUSING, 3 WIRE, -25 TO +75 DEGREE C, IP67, 7900604. FREE 2 YEAR RADWELL... | |
| HIGH BAY 360 DEGREE SENSOR, FIXTURE MOUNT, LINE VOLTAGE, PASSIVE INFRARED (PIR), PHOTOCELL, LOW TEMP., 120/277VAC 50/60HZ800/1200 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL , MPT214P, PHOTOELECTRIC SENSOR, 5AMP, 2NO, 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| HTM SENSORS Sensors & Switches MP-D0130A-CX9C3U2 | |
| INDUCTIVE DC, (231703). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE NAMUR, INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 4 MM RANGE, 65 MM LENGTH, 30 V DC SUPPLY VOLTAGE, M12 THREADED FLUSH, NICKLE PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, NON-FLUSH, IP67, NBN15 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY, DC, 0-12.15MM RANGE, SCREW TERMINALS, NO PNP, METALLIC, 10-30VDC, 0.2AMPS, (194767). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 1.5 MM DISTANCE, 3 WIRE, 10 - 30 VDC, 3000 HZ, 2 METER CABLE, FLUSH INSTALLATION, NPN OUTPUT, NORMALLY OPEN, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 15 MM FLUSH, CYLINDRICAL, A/B SLAVE WITH EXTENDED ADDRESSING POSSIBILITY FOR UP TO 62 SLAVES NO/NC SELECTABLE ON/OFF DELAY (DISCONNECTABLE). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 2 MM OPERATING DISTANCE, 10-30 VDC SUPPLY, NPN OUTPUT, NORMALLY OPEN, 3 WIRE, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 20 MM OPERATING DISTANCE, 10-30 VDC, 0-2.5 MA, 0-400 HZ, 80 MS TIME DELAY, 3 WIRE, PNP OUTPUT TYPE, NORMALLY OPEN SWITCHING FUNCTION. FREE 2 YEAR RADWELL WARRANTY... | |
| INDUCTIVE SENSOR, 20-250 VAC, 45-65 HZ, NORMARLLY OPEN, 3 PIN CONNECTOR, 10 MM FLUSH, ACTUAL OPERATING DISTANCE 9-11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 5 MM RANGE, PNP OUTPUT, 10-30 VDC OPERATING VOLTAGE, 4 PIN, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 8 MM FLUSH, 2-WIRE AC/DC, NO, 20-250 V AC, 20-300 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 8.2V, 0-80HZ SWITCHING FREQUENCY, 36-44MM OPERATING DISTANCE, NAMUR, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 8MM NON-FLUSH, INCREASED OPERATING DISTANCE, EXTENDED TEMPERATURE RANGE, PNP, NORMALLY OPEN, DC OUTPUT POLARITY, 10-30VDC, 0-1500HZ SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, AC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, BASIC SERIES, 8 MM FLUSH, INCREASED OPERATING DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, COMFORT SERIES, 50 MM, FLUSH, 3-WIRE, DC, 125751. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, DC POLARITY, 5 MM RANGE, NPN OUTPUT/DC POLARITY, FLUSH INSTALL, CONNECTOR M12 X 1, 4-PIN, PBT SENSING FACE, 5-36 VDC, 0-1950 HZ SWITCHING, 0-200 MA. FREE 2 YEAR... | |
| INDUCTIVE SENSOR, DC SWITCH, 3 MM, NON-FLUSH, 3-WIRE, NO, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, DC,NORMALLY OPEN (NO),FLUSH, 2MM PNP, DC POLARITY, CABLE PVC , 2 M, (052018). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 12 MM OPERATING DISTANCE, NON-FLUSH, 5-36 VDC, 0-1300 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, NORMALLY OPEN, NPN OUTPUT, 8 MM FLUSH, 10-30 VDC, INCREASED OPERATING DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, PROXIMITY SENSOR, 10-30 VDC, 0-200 MA, PNP, NORMALLY OPEN, 2 MM OPERATING DISTANCE, 4 PIN M12 X 1 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, RECTANGULAR, 25 MM SWITCHING DISTANCE, 10-30 VDC, 200 MA, PNP, N/O, M12 MALE CONNECTOR, LED INDICATOR, -30 TO +85 DEGREES C, IP68, (1538200). FREE 2 YEAR RADWELL WARRANTY... | |
| INDUCTIVE SENSOR, SENSOR HEAD BIDIRECTIONAL AND ROTATABLE, 20 MM FLUSH, 3-WIRE DC, 4-WAY LED INDICATOR, NO, PNP, 0-16.2 MM OPERATING DISTANCE, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| IPF ELECTRONIC Sensors & Switches MZ07A108 | |
| IPF ELECTRONIC Sensors & Switches MZA70175 | |
| LENS, F1.2MM SPOT ON NF-DK21, F1.4MM SPOT ON NF-DT01. FREE 2 YEAR RADWELL WARRANTY | |
| LIGHT CURTAIN SENSOR, 6-CH 7.874"(200MM), 40MM P-P LIGHT CURTAIN, 12-24VDC NPN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BRASS, 6MM, SPHERICAL HARD METAL TIP PRECISION MECHANICAL SWITCHES FOR OBJECT DETECTION, (10211843). FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CYLINDER SENSOR, (1070825) T-SLOT, PNP, NORMALLY OPEN, 300 MM PUR CABLE WITH 3-PIN M12. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CYLINDER SENSOR, MZR2 SERIES, 10-30 V, 300 MAMP, 30 MM LENGTH, FRONT SENSING, PNP SWITCHING OUTPUT, NO OUTPUT FUNCTION, 3 WIRE, IP67 RATING. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CYLINDER SENSOR, T-SLOT, PNP, NORMALLY OPEN, DC 3-WIRE, 5 METER PUR CABLE, IP69K, (1044470). FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC PROXIMITY SENSOR, M12 THREADED BARREL, 5-90MM RANGE, 1000HZ, 4-PIN M12 CONNECTOR, PNP, NORMALLY OPEN, DC 3-WIRE, IP67, (1029950). FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC PROXIMITY SENSOR, MM, M8 X 1 CYLINDRICAL THREAD, 0-60 MM SENSING RANGE, PNP NC OUTPUT, 10-30 VDC, 3 M CABLE, 1042425. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 60MM BODY, 316L STAINLESS STEEL HOUSING, NPN, N.O. OUTPUT, 60MM SENSING DISTANCE, FLUSH MOUNTING, 5 KHZ SWITCHING FREQUENCY, 10-30 VDC, 4-PIN M12 QUICK-DISCONNECT,... | |
| MAGNETIC SENSOR, 10/30 VDC, 150 MA, PNP, NO, M12-STECKER, 4 -IN, IP67, 6.2 MM T-GROOVE, MOUNTING LATERAL. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, FOR T-SLOT CYLINDERS, PNP NO OUTPUT, 300 MM PIGTAIL TO M8 3 PIN CONNECTOR, 10-30 VDC, 1000 HZ, IP68, 1044458, SUCCESSOR TO MZT6-03VPS-KP0. FREE 2 YEAR RADWELL WARRANTY... | |
| MAGNETIC SENSOR, NORMALL OPEN, 2 WIRES, LED, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR, THREADED MAGNETIC PICKUP, 5/8 INCH, 24 DP, 1200 OHM, 10 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SENSOR,SSI,RS485,CAN OPEN,.005MM ACCURACY. FREE 2 YEAR RADWELL WARRANTY | |
| MD MICRO DETECTORS Sensors & Switches MP0/00-0E6KDA7E | |
| MICROSWITCH , MPS10WD, PHOTOELECTRIC, EMITTER BASE, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , SCANNING HEAD, POLARIZED, 1MS. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE PROXIMITY SENSOR, SQUARE TYPE, PLASTIC, UNSHIELDED CONSTRUCTION 2MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| MQ-F OPTICAL FIBER PHOTOELECTRIC SENSOR, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MS SEDCO Sensors & Switches NG-IR-A | |
| MS SEDCO Sensors & Switches NGS-IR-A | |
| MULTI-MOUNT PHOTOELECTRIC WITH M18 FACE - DIFFUSE. FREE 2 YEAR RADWELL WARRANTY | |
| MY-COM SWITCHES, PNP MAKE FUNCTION (NO), CONNECTOR M8, -20 75 C. FREE 2 YEAR RADWELL WARRANTY | |
| MZT1-03VPS-KWOA01. FREE 2 YEAR RADWELL WARRANTY | |
| OPTICAL SWITCH, SWITCH, 1290/1330NM MIN, 1X16 PORT, PANEL MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| OPTIMATION INC Sensors & Switches MV4-A0-0E | |
| PEPPERL & FUCHS Sensors & Switches MMB60-12GH50-E2-V1 | |
| PEPPERL & FUCHS Sensors & Switches MPD2HD | |
| PEPPERL & FUCHS Sensors & Switches NBB2-8GM30-E2 | |
| PEPPERL & FUCHS Sensors & Switches NBB20-U1A-B3-V1 | |
| PEPPERL & FUCHS Sensors & Switches NBB5-18GM50-E0-V1 | |
| PEPPERL & FUCHS Sensors & Switches NBB5-18GM50-E2-V1 | |
| PEPPERL & FUCHS Sensors & Switches NBB8-18GM30-E2-V1 | |
| PEPPERL & FUCHS Sensors & Switches NBN15-30GM50-E2 | |
| PEPPERL & FUCHS Sensors & Switches NBN40-L2-E0-V1 | |
| PEPPERL & FUCHS Sensors & Switches NBN40-L2-E34-V1 | |
| PEPPERL & FUCHS Sensors & Switches NBN5-F7-E2 | |
| PEPPERL & FUCHS Sensors & Switches NBN8-12GM50-E2-V1 | |
| PEPPERL & FUCHS Sensors & Switches NCB15+U1+Z2 | |
| PEPPERL & FUCHS Sensors & Switches NCN4-12GM35-N0 | |
| PEPPERL & FUCHS,MP2D1HD, SENSOR,PHOTOELECTRIC DIFFUSE REFLECTIVE,SENSING RANGE 6 FT.,BEAM INFRARED, GLASS LENS,PHOTOELECTRIC HEAD,454340. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTO AUTOMATIOIN SENSOR, MP SERIES, 9 M SENSING RANGE, STANDARD RETRO-REFLECTIVE MODE HEADS, GLASS LENS, INFRARED, 10 MS RESPONSE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTO AUTOMATION, (134398). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTO ELECTRIC SENSOR,12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC (AUTOMATION), WITH 4-PIN, M12 CONNECTOR, VISIBLE RED LIGHT, GLARE PROTECTED WITH POLARIZATION FILTER, PRE-FAULT INDICATION, CONTROL INPUT FOR LIGHT/DARK SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC (AUTOMATION). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 10-30VDC REFLECTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC ACCUTOUCH STYLE AUTOMATION. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC DIFFUSE 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC MQ SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC OPTIC HEAD, RETRO-REFLECTIVE, MP SERIES, 9 METER MEASUREMENT RANGE, IP69K. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC RECEIVER, BROWN: 12-24 VDC, BLUE: 0 V, PINK: IND.INPUT, VIOLENT & ORANGE: SYNC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SAFETY 10-30VDC 418276. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR DIFFUSE 100 MM METALLIC PLUG M12, 10-30VDC . FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR HEAD, MODULAR, HARSH DUTY, 760 MM RANGE, PLASTIC LENS, 2 WIRE, INFRARED, 15 MS RESPONSE TIME, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR M18 BGS 50 MM NPN/PNP NO/NC PLAST. CABLE 2M AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR M18 DIFFUSE 400 MM NPN/PNP NO/NC METAL. CONN. M12. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR M18 POLARIZED 3,5 M NPN/PNP NO/NC PLAST. CABLE 2M AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR M18 RECEIVER 32 M NPN/PNP NO/NC PLAST. CABLE 2M AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR M18 RETROREFLECTIVE 4,5 M NPN/PNP NO/NC PLAST. CABLE 2M. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR WITH RIGHT ANGLE M18 RETROREFLECTIVE 4,5 M PLAST. CABLE 2M AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, (AUTOMATION). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 12/24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, CLASS 2, 200 MA, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, DIFFUSE, 360DEG LEDS, 10-450MM, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, DROP-IN T-SLOT, PNP, NO, 2M PUR CABLE, (1044469). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, DROP-IN T-SLOT, PNP, NORMALLY OPEN, 300 MM SENSING RANGE, PIGTAIL WITH 3-PIN M8 ROTATING COUPLING NUT, (1044459). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, FIBER OPTIC, VISIBLE RED, 4.8 SEC, 10-30 VDC, 100 MA MAX, INTERNAL SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, MP SERIES, MULTIFUNCTION, TIMER/LOGIC CARD, 0.15-15 SEC, ON/OFF DELAY, HONEYWELL VERSION IS NO LONGER MADE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, MP SERIES, PHOTOAUTOMATION, EMITTER BASE, 10-30 VDC, PLUG-IN BASE, (454458). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, NPN, 10-450MM SENSING DISTANCE, IP67, YELLOW LED. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, POWER SUPPLY, THROUGH BEAM,RELAY, RED LED, 20000MM RANGE, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RETROREFLECTIVE, 9M RANGE, 10MS RESPONSE TIME, PLASTIC LENS, INFRARED. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE WITH BACKGROUND SUPPRESSION, INFRARED LIGHT EMISSION, 100MM SENSING DISTANCE, SELECTABLE LIGHT-ON/DARK-ON, NPN/PNP, 4-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE WITH BACKGROUND SUPPRESSION, INFRARED LIGHT EMISSION, 50MM SENSING DISTANCE, SELECTABLE LIGHT-ON/DARK-ON, NPN/PNP, 4-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE WITH BACKGROUND SUPPRESSION, INFRARED LIGHT EMISSION, 50MM SENSING DISTANCE, SELECTABLE LIGHT-ON/DARK-ON, NPN/PNP, 4-WIRE, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE, INFRARED LIGHT EMISSION, 100MM SENSING DISTANCE, LIGHT-ON, 3-WIRE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE, INFRARED LIGHT EMISSION, 200MM SENSING DISTANCE, LIGHT-ON, 3-WIRE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE, INFRARED LIGHT EMISSION, 400MM SENSING DISTANCE, LIGHT-ON, 3-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE, INFRARED LIGHT EMISSION, 400MM SENSING DISTANCE, LIGHT-ON, 3-WIRE, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, PLASTIC HOUSING, THROUGH-BEAM EMITTER, INFRARED LIGHT EMISSION, 16M SENSING DISTANCE, 2-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, POLARIZED RETROREFLECTIVE, VISIBLE RED LIGHT EMISSION, 3M SENSING DISTANCE, DARK-ON, 3-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, POLARIZED RETROREFLECTIVE, VISIBLE RED LIGHT EMISSION, 3M SENSING DISTANCE, DARK-ON, 3-WIRE, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSORS, ACCESSORIES MPA155HD, (PHOTOELECTRIC (AUTOMATION)). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH, DIFFUSE REFLECTION, M18 SWITCH, DC NO/NC, PNP/NPN, SN=400 MM, NICKEL PLATED BRASS BODY, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC, AREA REFL NPN VIS R 3CM WIRE SEL 2MS, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC, AREA REFLECTOR, NPN, IR, 3CM WIRE SEL 2MS, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PLC DIRECT Sensors & Switches MS0-00-0A | |
| PLC DIRECT Sensors & Switches MVP-A0-0E | |
| PLUG IN BASE FOR PHOTO HEAD, 10-30 VDC, 250 MA, SINK OP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Sensors & Switches MRS.U110 | |
| PNEUMAX Sensors & Switches MRSU | |
| POLARIZATION KIT, W/ REFLECTOR, 0.03-7M RANGE, INPUT: 24/240VAC/DC / 50/60HZ, OUTPUT: 1-3 AMP / 250VAC / 30VDC, LIGHT/DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| POLARIZATION REFL, 0.03 TO 7M RANGE, 24/240VAC/DC, 50/60HZ-RELAY, OUTPUT 1A/3A, 250VAC, 30VDC-LIGHT/DARK, ON-DELAY/ONE SHOT. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SENSOR, DC 4-WIRE, W/TEACH-IN, 0-224 MM MEASUREMENT RANGE, 15-30 VDC SUPPLY, 22 MA W/OUT LOAD, ANALOG OUTPUT 0-10 VOLT / 4-20 MA, 300 MM CABLE W/M8, IP67, (1050686). FREE... | |
| POSITION SENSOR, MAGNETIC, TUBE-STYLE, 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SENSOR, MPS-T SERIES, T-SLOT CYLINDER TYPE, 160 MM MEASURING RANGE, ANALOG OUTPUT FUNCTION, 4-WIRE, 0-10 V / 4-20 MA ANALOG OUTPUT, 15-30 VDC, CABLE WITH M8 MALE CONNECTOR, 4-PIN,... | |
| POSITIONING SENSOR, 2D LIDAR SENSORS, OPERATING RANGE: 0.5 M - 250 M, 0.5M - 70 M ON REFLECTORS, 8 HZ, 24 VDC, 36 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION MECHANICAL SWITCH, 8 MM, NC/NO , BREAK FUNCTION NC MECHANICAL, CONNECTOR M8, IP67, 10229685. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION SWITCH, MY-COM, 24 VAC, 15 VDC, 50 MA, N/C, 800 MM CABLE LENGTH, BRASS NICKEL PLATED HOUSING, -20 TO +75 DEGREES C, IP50, (10251044). FREE 2 YEAR RADWELL WARRANTY... | |
| PRECISION SWITCH, NORMALLY CLOSED, 15 VDC / 2 MA, 24 VAC / 50 MA, CYLINDRICAL THREADED, CABLE CONNECTION, IP50 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SENSOR, 4PIN, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROX SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL UNSHIELDED, 18MM THREADED BODY, 16MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, RECTANGULAR, NPN, UNSHIELDED, 4MM SENSE RANGE, N/O OUTPUT, 2M CABLE - REPLACES HTM PN: MQP2-1204N-A3U2T. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - MINIATURE, SQUARE TYPE, PLASTIC, UNSHIELDED, 4MM RANGE, NPN, N/O OUTPUT, 2M PRE-WIRED CABLE - REPLACES HTM PN: MQP2-1204N-A3U2F. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR 10-30VDC 200MA MULTI-PROX. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR CYLINDRICAL, UNSHIELDED, 30MM THREADED BODY, 25 MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR INDUCTIVE FOR T-SLOT CYDLINER PNP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 10MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CYLINDRICAL, PNP, 0/30 VDC, 200 MA, 5MM SENSING RANGE, M18, REPLACEMENT FOR 3RG4013-3AG02-PF. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CYLINDRICAL, UNSHIELDED, 18MM THREADED, 16MM RANGE, PNP. N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXT RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED, 4MM SENSING RANGE, NPN REGULAR LONG BODY, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 4MM SENSING RANGE, NPN OUTPUT REGULAR LONG BODY, NORMALLY OPEN,. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 18MM THREADED, 16MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 30MM THREADED BODY, 20MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, INDUCTIVE, CYLINDRICAL, SHIELDED, M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, NORMALLY OPEN, M12. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE DC, (128206). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 15MM RANGE, DC 2-WIRE O. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 15MM RANGE, PNP OUTPUT,. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 15MM RANGE, NPN OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, AC OUTPUT, N/O, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, SPST-NO, 5/60 VDC, PRE-WIRED , FLUSH, TWO-WIRE, NORMALLY OPEN . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M18, PLASTIC BODY, UNSHIELDED, 16MM SENSING RANGE, PNP, NORMALLY OPEN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M30, UNSHIELDED, 15MM SENSING RANGE, A/DC, N/O, MINI 3-PIN QD, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, LIMIT SWITCH STYLE RECTANGULAR SENSORS, 40 MM X 40 MM HEAD, UNSHIELDED, 30MM RANGE, AC, N/O/CLOSED, TERMINAL WIRING. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 10MM RANGE, NPN,N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CP BRASS, UNSHIELDED, 12MM THREADED, 10MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 10MM RANGE, PNP, CHANGEOVER NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M12, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 10MM UNSHIELDED SENSING RANGE, NPN, NORMALLY OPEN, M12. FREE 2 YEAR RADWELL WARRANTY... | |
| PROXIMITY SENSOR, M18 INDUCTIVE, UNSHIELDED 16MM SENSING RANGE, NPN, NORMALLY OPEN, SHORT BODY,2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18 INDUCTIVE, UNSHIELDED 16MM SENSING RANGE, NPN, REGULAR BODY, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18 INDUCTIVE, UNSHIELDED 16MM SENSING RANGE, NPN, SHORT BODY, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, INDUCTIVE - SHIELDED 5 MM SENSING RANGE, AC 2-WIRE, N/C, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, INDUCTIVE, EXTENDED RANGE, UNSHIELDED, 16MM RANGE, AC/DC, N/O, 2M PRE-WIRED CABLE, 60MM BODY LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 20MM UNSHIELDED SENSING RANGE, PNP, NORMALLY OPEN, M12 QD. FREE 2 YEAR RADWELL... | |
| PROXIMITY SENSOR, M30 INDUCTIVE, UNSHIELDED 15MM SENSING RANGE, AC/DC, NORMALLY OPEN, REGULAR BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M30 INDUCTIVE, UNSHIELDED, 15MM SENSING RANGE, AC/DC, NORMALLY OPEN, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M8, INDUCTIVE, SHIELDED, 2MM SENSING RANGE, NPN, NORMALLY OPEN, 4-PIN M12 QD, 72MM TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M8, INDUCTIVE, UNSHIELDED, 2MM SENSING RANGE, PNP, NORMALLY OPEN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, STANDARD RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, REGULAR LONGBODY, 2M PRE-WIRED CA. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSORS, .2A, 30VDC, 24AWG, 12 SPST, FORMB. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSORS, VALVE POSITION SENSORS AND MATING ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH 100MA 1.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH 100MA 10-30V 2MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH FULL SHIELDED EXT RANGE 20-140VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE 10-30VDC 4MM 100MA. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE 10-30VDC 4MM NPN NO. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE DC 1.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH KIT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, 10-30VDC, 150MA, 17830. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, 2 MM DISTANCE, 5-30 VDC, 3-WIRE, 0-6000 HZ SWITCHING, NPN OUTPUT, NORMALLY OPEN, FLUSH, PULSING SHORT CIRCUIT PROTECTION, 2M PVC CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY... | |
| PROXIMITY SWITCH, MP SERIES, INDUCTIVE, 10-65 VDC, 200 MA, 4-WIRE, PNP, 40 MM, (M1501700). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches MQ-W20C-DC12-24V-SUB (SUGGESTED) | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches MS-E7-PNP-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NBB0.8-5GM25-E0-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NBB1.5-8GM40-E2-V1-S UB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NBB1.5-8GM40-E2-V3-S UB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NBB10-30GM50-E2-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NBB10-30GM50-E2-V1-S UB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NBB10-30GM50-WS-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NBB2-12GM50-E2-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NBB2-12GM50-E2-V1-SU B | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NBB8-18GM60-A2-V1-SU B | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NBN4-12GM50-E0-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NBN4-12GM50-E2-V1-SU B | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NBN4-12GM60-A2-V1-SU B | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NI10U-M12-AP6X-H1141 -SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches NI20-EG18FM-AP6X-H11 41-SUB | |
| RED LION CONTROLS Sensors & Switches MP37CA00 | |
| RED LION CONTROLS Sensors & Switches MP62TA00 | |
| REFLECTOR, INCLUDED WITH DSR-800/5000. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PEPPERL & FUCHS NBB1.5-8GM40-E2-V1, PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICAL SHIELDED CONSTRUCTION, 8MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB1.5-8GM50-E2, PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICAL SHIELDED CONSTRUCTION, 8MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB10-30GM50-E0, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, NPN OUTPUT, N. FREE 2 YEAR... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB10-30GM50-E0-V1, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, NPN OUTPUT, N. FREE 2 YEAR... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB10-30GM50-E2, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, N. FREE 2 YEAR... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB10-30GM50-WS, PROXIMITY SENSOR, M30 INDUCTIVE, SHIELDED 10MM SENSING RANGE, AC/DC, N/O, REGULAR BODY, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PEPPERL & FUCHS NBB15-30GM50-E2-V1, PROXIMITY SENSOR, CYLINDRICAL, 316 STAINLESS STEEL BODY W/ PLASTIC FACE, SHIELDED, M30, 15MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB15-U1-E2, PROXIMITY SENSOR - INDUCTIVE, SQUARE, PLASTIC, SHIELDED 15MM RANGE, PNP, N/O, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PEPPERL & FUCHS NBB15-U1-E3, PROXIMITY SENSOR - LIMIT SWITCH STYLE , 40MM X 40MM INDUCTIVE - SHIELDED 15 MM SENSING RANGE, PNP 3-WIRE, N/C, TERMINAL CONNECTION. FREE 2... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB15-U4-A2-T, PROXIMITY SENSOR - LIMIT SWITCH STYLE , 40MM X 40MM INDUCTIVE - UNSHIELDED 40 MM SENSING RANGE, PNP 4-WIRE, N/O/N/C, 2M PRE-WIRED, 100C HIGH... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB2-12GM50-E0, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NO. FREE 2 YEAR... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB2-12GM50-E0-V1, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NO. FREE 2 YEAR... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB2-12GM50-E2, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NO. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB2-12GM60-WS, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB20-U2-A2-T, PROXIMITY SENSOR - LIMIT SWITCH STYLE , 40MM X 40MM INDUCTIVE - SHIELDED 20 MM SENSING RANGE, PNP 4-WIRE, N/O/N/C, 1/2 NPT, 100C HIGH... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB5-18GM50-E0, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, NPN OUTPUT, NO. FREE 2 YEAR... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB5-18GM50-E2, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, NO. FREE 2 YEAR... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB5-18GM50-Z0, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, DC 2-WIRE OUTP. FREE 2 YEAR... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB5-18GM60-A2, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PEPPERL & FUCHS NBB5-18GM60-WS, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, AC OUTPUT, NOR. FREE 2 YEAR... | |
| REPLACEMENT OF PEPPERL & FUCHS NBB8-18GM50-E0, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL SHIELDED, 18MM THREADED, 8MM RANGE, NPN, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PEPPERL & FUCHS NBB8-18GM60-A2-V1, PROXIMITY SENSOR - M18, INDUCTIVE, EXTENDED RANGE, 8MM SENSING RANGE, SHIELDED, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PEPPERL & FUCHS NBN15-30GM50-E0, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 15MM RANGE, NPN OUTPUT,. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF PEPPERL & FUCHS NBN15-30GM50-E2, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 15MM RANGE, PNP OUTPUT,. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF PEPPERL & FUCHS NBN15-30GM60-WS, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 15MM RANGE, AC OUTPUT,. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF PEPPERL & FUCHS NBN1530GM50Z0, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 15MM RANGE, DC 2-WIRE O. FREE 2 YEAR... | |
| REPLACEMENT OF PEPPERL & FUCHS NBN2-8GM50-E0, PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICALUNSHIELDE D CONSTRUCTION, 8MM THREADED BODY, 4MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF PEPPERL & FUCHS NBN2-8GM50-E2, PROXIMITY SENSOR, CYLINDRICAL, UNSHIELDED, 8MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PEPPERL & FUCHS NBN4-12GM40-Z0, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, DC 2-WIRE OU. FREE 2 YEAR... | |
| REPLACEMENT OF PEPPERL & FUCHS NBN4-12GM50-E0-V1, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, NPN OUTPUT,. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF PEPPERL & FUCHS NBN4-12GM60-A2-V1, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, PNP, NO/NC SWITCHABLE, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF PEPPERL & FUCHS NBN4-12GM60-WS, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PEPPERL & FUCHS NBN4-12GM60-WS-V12, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PEPPERL & FUCHS NBN40-L2M-E2-V1, PROXMITY SENSOR - INDUCTIVE, SQUARE/CUBE STYLE, 40MM SENSING DISTANCE, N/O, PNP, QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PEPPERL & FUCHS NBN8-18GM50-E0-V1, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 18MM THREADED BODY, 8MM RANGE, NPN OUTPUT. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF PEPPERL & FUCHS NBN8-18GM50-E2, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT,. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF PEPPERL & FUCHS NBN8-18GM50-E2-V1, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF PEPPERL & FUCHS NBN8-18GM50-Z0, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 18MM THREADED BODY, 8MM RANGE, DC 2-WIRE OU. FREE 2 YEAR... | |
| REPLACEMENT OF PEPPERL & FUCHS NBN8-18GM60-A2-V1, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, CP BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF PEPPERL & FUCHS NEB12-18GM50-E2-V1, PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICALUNSHIELDE D CONSTRUCTION, 18MM THREADED BODY, 16MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTP. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF PEPPERL & FUCHS, NBB10-30GM50-E2-V1, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED, BRASS, SHIELDED CONSTRUCTION, 30 MM, THREADED BODY, 10 MM RANGE, PNP OUTPUT. FREE 2 YEAR... | |
| RETRO-REFLECTIVE SENSOR, W / FIXED CABLE, 10 - 30 VDC, 2000 MM DETECTION RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| RETRO-REFLECTIVE SENSOR, W/POLARIZATION FILTER, PHOTOELECTRIC, 10-30 VDC, 300 MM FIXED CABLE, W/M12 X 1 4-PIN CONNECTOR, DETECTION RANGE 0-1.5 M, 1 PNP OUTPUT, SHORT-CIRCUIT & REV POLARITY PROTECTED, OPEN COLLECTOR,... | |
| RETROREFLECTIVE SENSOR ML300-55-2M-RT/59/98 /103, MINIATURE DESIGN EASY TO USE VISIBLE RED LIGHT 45° CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| RETROREFLECTIVE SENSOR ML7-6/59/102/115, RELIABLE SENSOR FOR STANDARD APPLICATIONS MINIATURE DESIGN WITH VERSATILE MOUNTING OPTIONS AUTOMATIC ADJUSTMENT OF SENSITIVITY VIA TEACH-IN RESISTANT AGAINST NOISE: RELIABLE OPERATION UNDER ALL CONDITIONS CERTIFIED. FREE... | |
| RETROREFLECTIVE SENSOR MLV12-54-G/32/82G/12 4, SERIES OF SENSORS IN A WIDELY USED STANDARD HOUSING RELIABLE RECOGNITION OF REFLECTIVE OBJECTS AND CLEAR GLASS TEACH-IN SWITCH FOR SETTING THE CONTRAST DETECTION LEVELS, AUTOMATIC... | |
| RETROREFLECTIVE SENSOR MLV12-54/47/92, ROBUST PHOTOELECTRIC SENSOR SERIES IN A WIDELY USED STANDARD HOUSING RESISTANT AGAINST NOISE: RELIABLE OPERATION UNDER ALL CONDITIONS CLEAR AND FUNCTIONAL DISPLAY CONCEPT FOR THE OPERATING MODES... | |
| RETROREFLECTIVE SENSOR, 0-6.5 M EFFECTIVE DETECTION RANGE, 10-30 VDC, 1 PNP OUTPUT, 1000 HZ, MODULATED VISIBLE RED LIGHT (660 NM), METAL CONNECTOR, M12, 5-PIN, 90 DEGREES ROTATABLE, IP67. FREE 2... | |
| RETROREFLECTIVE SENSOR, ML8 SERIES, 0.3 M FIXED CABLE, M12 CONNECTOR, 4-PIN, 2-WAY LED INDICATOR, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RETROREFLECTIVE SENSOR, MLV SERIES, 0-12 M, LASER DIODE, 10-30 VDC, 2 PNP OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| RETROREFLECTIVE SENSOR, MODULATED VISIBLE RED LIGHT, OPERATING VOLTAGE 10-30 VDC, 1 PUSH-PULL (4 IN 1) OUTPUT, LIGHT/DARK ON SWITCHABLE, METAL CONNECTOR, M12 5-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELAY, MUTING MODULE, 2 NORMALLY CLOSED INPUT CONFIGURATION, 2 NORMALLY OPEN OUTPUT CONFIGURATION, 40-100 MA AT 12-18VDC, 250MA, IP20, POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR HEAD, PHOTOELECTRIC, POLARIZED SENSING MODE, RETRO-REFLECTIVE, 4.5 METER RANGE, 1 MS RESPONSE, GLASS LENS, LED LIGHT SOURCE, VISIBLE RED. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, (4670592), NONEMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 18MM SIZE, SHORT BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.2 METER CABLE, EUROFAST M12 MALE / 3-WIRE. FREE 2... | |
| SENSOR, 0 TO 145 PSI, PNP, SOURCING, 4 PIN, M8, DC10.8-30V. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, FOR T-SLOT CYLINDERS, MZT7, NORMALLY OPEN PNP OUTPUT, DC 3 WIRE, 10-30 VDC, 5 M CABLE, 1070833. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, INDUCTIVE, 20-253 V AC, 46/65 HZ, BREAK - 4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, INDUCTIVE, FLUSH, THREADED BARREL, 8 MM RANGE, NORMALLY OPEN, PNP OUTPUT, 10-30 VDC, 4-PIN M12 CONNECTOR, LED INDICATOR, (087743). FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, INDUCTIVE,30346S,5.6 0VDC,2-200MA,15MM SENSING DISTANCE,1N.O./1 N.C.,2 LEDS,360 DEGREE VISIBILITY. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, MAGNETIC CYLINDER, 6.2MM T-GROOVE, 16X20X9.2MM, 10-30 VDC, PNP NO, M8 CONNECTOR, 3PIN, IP67, ZINC DIE CAST, LED, MOUNT FROM TOP, SENSOR POSITION: CENTER, 150MA. FREE 2 YEAR RADWELL WARRANTY... | |
| SENSOR, PERMANENT, NPN, 2-LEAD WIRE, VINYL, -40 TO +107 DEG.C. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, POLAR SCANNING HEAD, MP SERIES, PHOTOELECTRIC, MODULAR DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, RANGE - 20-250 MM, ADJUSTABLE, 10-30 V DC, 2 PNP OUTPUTS, COMPLEMENTARY, SHORT-CIRCUIT PROTECTED, REVERSE POLARITY PROTECTED, OPEN COLLECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR,(1060129) PNP, NO, 0.5 M CABLE WITH M8, 3-PIN, ROTATING COUPLING NUT, OVERRUN DISTANCE 4MM,MZC1-2V2PS-KRD, MZC1-2V2PS-KRD MAGN.C. FREE 2 YEAR RADWELL WARRANTY | |
| SICK Sensors & Switches MLP1-XXT | |
| SICK Sensors & Switches MM08-60APO-ZUA | |
| SICK Sensors & Switches MZC1-4V3PS-KP0 | |
| SICK Sensors & Switches MZT7-03VPS-KQ0 | |
| SICK Sensors & Switches MZT7-03VPS-KUB | |
| SICK Sensors & Switches MZT8-03VNS-KP0 | |
| SICK Sensors & Switches MZT8-03VPS-KP0 | |
| SICK Sensors & Switches MZT8-28VPS-KP0 | |
| SICK Sensors & Switches MZT8-28VPS-KWB | |
| SUBSEQUENT MODULE FOR NA40(EMITTER) 4-CH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF MS-E7-PNP, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 8MM SMOOTH BODY, 1MM RANGE, PNP, N/O, MULTI. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-C0016A-CX6C2L2-AC 2, PHOTOELECTRIC, CONVERGENT, 16MM RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-C0016A-CX6Q3LM-AC 2, PHOTOELECTRIC, CONVERGENT, 16MM RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-C0043A-CX6C2L2-AC 2, PHOTOELECTRIC, CONVERGENT, 43MM RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-C0043A-CX6Q3LM-AC 2, PHOTOELECTRIC, CONVERGENT, 43MM RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN QD MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-D0130A-CX9C2L2-AC 2, PHOTOELECTIC, DIFFUSED, 130MM RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-D0130A-CX9Q3LM-AC 2, PHOTOELECTRIC, DIFFUSED, 130MM RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-D0300A-CX9Q3LM-AC 2, PHOTOELECTRIC, DIFFUSED, 300MM RANGE, 20-240V AC, 2 WIRE AC SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-D0380A-CX9C2L2-AC 2, PHOTOELECTRIC, DIFFUSED, 380MM RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-D0380A-CX9P3LM-AC 2, PHOTOELECTRIC, DIFFUSED, 380MM RANGE, 20-240VAC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT WITH 6" PIGTAIL. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-D0380A-CX9Q3LM-AC 2, PHOTOELECTRIC, DIFFUSED, 380MM RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-FGFA-CX6C2L2, PHOTOELECTRIC, GLASS FIBERS, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-FGFA-CX6Q3LM-AC2, PHOTOELECTRIC, GLASS FIBER, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-FGFA-CX9C2L2-AC2, PHOTOELECTRIC, GLASS FIBER, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-FGFA-CX9Q3LM-AC2, PHOTOELECTRIC, GLASS FIBER, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-FPFA-CX6Q3LM-AC2, PHOTOELECTRIC, PLASTIC FIBERS, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-L2000A-CX6C2L2-PF -AC2, PHOTOELECTRIC, POLARIZED RETRO-REFLECTIVE, 2M RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-L2000A-CX6Q3LM-PF -AC2, PHOTOELECTRIC, POLARIZED RETRO-REFLECTIVE, 2M RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-L3000A-CX6Q3LM-AC 2, PHOTOELECTRIC, EXTENDED RANGE POLARIZED RETRO-REFLECTIVE, 3M RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-L5000A-CX6C2L2-AC 2, PHOTOELECTRIC, RETRO-REFLECTIVE, 5M RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-L5000A-CX6P3LM-AC 2, PHOTOELECTRIC, RETRO-REFLECTIVE, 5M RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT WITH 6" PIGTAIL. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-L5000A-CX6Q3LM-AC 2, PHOTOELECTRIC, RETRO-REFLECTIVE, 5M RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-L5000A-CX9Q3LM, PHOTOELECTRIC, RETRO-REFLECTIVE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-T030MA-CX9C2L2-AC 2, PHOTOELECTRIC, THRU-BEAM RECIEVER, 30M RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-T030MA-CX9Q3LM-AC 2, PHOTOELECTRIC, THRU-BEAM RECIEVER, 30M RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-T3000A-CX9C2L2-AC 2, PHOTOELECTRIC, THRU-BEAM RECIEVER, 30M RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS MP-T3000A-CX9Q3LM-AC 2, PHOTOELECTRIC, THRU-BEAM RECIEVER, 3M RANGE, 20-240V AC, 2 WIRE SOLID STATE OUTPUT, 3 PIN 1/2-20 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM MLS18S-RGY-3N12, PROXIMITY SENSOR, MULTI-LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM MQM1-Q5.502P-A3U2, PROXIMITY SENSOR, RECTANGULAR, 2MM SENSING RANGE, PNP, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM MQP2-882.5N-A3L2T, PROXIMITY SENSOR, MINIATURE, RECTANGULAR, 8MM, UNSHIELDED, 2.5MM RANGE, NPN, TOP SENSING, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-C0016D-CX9Q4UE, PHOTOELECTRIC SENSOR, MINI BEAM - CONVERGENT BEAM 16MM SENSING RANGE, RECEIVER, PNP/NPN, M12 QD, LIGHT ON/DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-C0043D-CX6C4U2, PHOTOELECTRIC SENSOR, MINI BEAM- CONVERGE. BEAM 43MM SENSING RANGE, RECEIVER, PNP/NPN, PRE-WIRED, LIGHT ON/DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-C0043D-CX6Q4UE, PHOTOELECTRIC SENSOR, MINI BEAM - CONVERGENT BEAM 43MM SENSING RANGE, RECEIVER, PNP/NPN, M12 QD, LIGHT ON/DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-D0130D-CX9C4U2, PHOTOELECTRIC SENSOR, MINI BEAM - DIFFUSE 130MM SENSING RANGE, RECEIVER, PNP/NPN, PRE-WIRED, LIGHT ON/DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-D0130D-CX9Q4UE, PHOTOELECTRIC SENSOR, MINI BEAM - DIFFUSE 130MM SENSING RANGE, RECEIVER, PNP/NPN, M12 QD, LIGHT ON/DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-D0300D-CX9C4U2, PHOTOELECTRIC SENSOR, MINI BEAM - DIFFUSE 300MM SENSING RANGE, RECEIVER, PNP/NPN, PRE-WIRED, LIGHT ON/DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-D0380D-CX9C4U2, PHOTOELECTRIC - RECTANGULAR, DIFFUSE, POLARIZED, 380MM RANGE, PNP, LIGHT ON/DARK ON, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-D0380D-CX9Q4UE, PHOTOELECTRIC SENSOR, MINI BEAM - DIFFUSE 380MM SENSING RANGE, RECEIVER, PNP/NPN, M12 QD, LIGHT ON/DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-DGFD-CX9P4UE-HS, PHOTOELECTRIC SENSOR, M18, RECTANGULAR, GLASS FIBER-OPTIC, DIFFUSE REFLECTION, INFRARED LIGHT (RED LED), NPN/PNP, LIGHT ON/ DARK ON, SELECT SWITCH, 4-PIN, M12 PIGTAIL CONNECTOR. FREE 2... | |
| SUBSTITUTE FOR HTM SENSORS MP-L2000D-CX6C4U2-PF , PHOTOELECTRIC SENSOR, MINI BEAM - RETRO-REF. 2M, RECEIVER, PNP/NPN, 2M POLARIZED RNG, CABLE, LIGHT ON/DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-L2000D-CX6Q4UE-PF , PHOTOELECTRIC SENSOR, MINI BEAM - RETRO-REF. 2M, RECEIVER, PNP/NPN, 2M POLARIZED RNG, M12 QD, LIGHT ON/DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-L5000A-CX6C3U2, PHOTOELECTRIC SENSOR, MULTI-MOUNT, WITH M18 FACE - RETRO-REFLECTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-L5000D-CX6C4U2, PHOTOELECTRIC SENSOR, MINI BEAM - RETROREFLECTIVE 2M, RECEIVER, PNP/NPN, 5M RANGE, PRE-WIRED, LIGHT ON/DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-L5000D-CX6Q4UE, PHOTOELECTRIC SENSOR, RETRO-REF, 5M SENS RNG, NON-POLARIZED, 10-30VDC, PNP (1MS ON/OFF) M12, RED LIGHT 650NM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-T0300D-CX6Q4UE-PH , PHOTOELECTRIC SENSOR, MINI BEAM - THRUBEAM, 3M RANGE, CLEAR OBJECT DETECTION, RECEIVER, PNP/NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-T0300D-EX6Q4LE-PH , PHOTOELECTRIC SENSOR, MINI BEAM - THRUBEAM, 3M RANGE, CLEAR OBJECT DETECTION, EMITTER, PNP/NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-T030MD-CX9C4U2, PHOTOELECTRIC SENSOR, MINI BEAM - THRUBEAM, 30M RANGE, RECEIVER, PNP/NPN, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-T030MD-CX9Q4UE, PHOTOELECTRIC SENSOR, MULTI-MOUNT, WITH M18 FACE - THROUGH-BEAM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-T030MD-EX9Q4LE, PHOTOELECTRIC SENSOR, MINI BEAM - THRUBEAM, 30M RANGE, EMITTER, PNP/NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-T3000D-CX9C4U2, PHOTOELECTRIC SENSOR, MINI BEAM - THRUBEAM, 3M RANGE, RECEIVER, PNP/NPN, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-T3000D-CX9Q4UE, PHOTOELECTRIC SENSOR, MINI BEAM - THRUBEAM, 3M RANGE, RECEIVER, PNP/NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-T3000D-EX9C3L2, PHOTOELECTRIC SENSOR, MINI BEAM - THRUBEAM, 3M RANGE, EMITTER, PNP/NPN, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-T3000D-EX9P4LE, SMALL RECTANGULAR MINI BEAM PHOTOELECTRIC WITH M18 NOSE THREAD - THRUBEAM EMITTER, DC - PNP/NPN, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-T3000D-EX9Q4LE, PHOTOELECTRIC SENSOR, MINI BEAM - THRUBEAM, 3M RANGE, EMITTER, PNP/NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-TGFD-CX6C4U2, PHOTOELECTRIC SENSOR, MULTI-MOUNT, WITH M18 FACE - FIBER OPTIC AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-TGFD-CX6Q4UE, PHOTOELECTRIC SENSOR, MINI BEAM STYLE, FIBER THRU-BEAM, LIGHT ON/DARK ON, PNP/NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MP-TPFD-CX6Q4UE, PHOTOELECTRIC SENSOR, MULTI-MOUNT W/ M18 FACE - FIBER OPTIC AMP, EURO 4 PIN QD, 10-30VDC, NPN/PNP (1MS ON/OFF). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MQP2-1504N-A3U2T, PROXIMITY SENSOR, 15MM RECTANGULAR, TOP SENSING, 15X 15MM HEAD, 32MM BODY, NPN, N/O, 4MM SENSING RNG, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS MQP2-882.5C-A2L5F, PROXIMITY SENSOR, MINIATURE, SQUARE TYPE, PLASTIC, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS ML17-8-H-100-RT/73/1 36, PHOTOELECTRIC SENSOR, M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, DIFFUSE, 500MM SENSING RANGE, PNP, LIGHT ON/DARK ON, M12 QD. FREE 2... | |
| SUBSTITUTE FOR PEPPERL & FUCHS MV100-RT/102/115, PHOTOELECTRIC SENSOR KIT, INCLUDES EMITTER & RECEIVER, THRU-BEAM, DARK-ON, 12 METER SENSING RANGE, NPN, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS MV100-RT/95/102, PHOTOELECTRIC SENSOR KIT, INCLUDES EMITTER & RECEIVER, THRU-BEAM, DARK-ON, 12 METER SENSING RANGE, NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS MV100-RT/95/103, PHOTOELECTRIC SENSOR KIT, INCLUDES EMITTER & RECEIVER, THRU-BEAM, DARK-ON, 12 METER SENSING RANGE, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS MV17/115/136, PHOTOELECTRIC SENSOR KIT, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM RECEIVER, 20M SENSING RANGE, NPN, 2M CABLE. | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB0-8-4M25-E2 5M, PROXIMITY SENSOR, INDUCTIVE, M4 SMOOTHBODY, SHIELDED, 1MM SENSING RANGE, N/O, PNP, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB0.8-4M25-E2, PROXIMITY SENSOR -MINIATURE, INDUCTIVE, CYLINDRICAL SHIELDED M4 SMOOTHBODY (NOT THREADED), 1MM SENSING RANGE, PNP OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB0.8-5GM25-E0, PROXIMITY SENSOR, MINIATURE, INDUCTIVE, CYLINDRICAL, SHIELDED M5 THREADED, 1MM SENSING RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB0.8-5GM25-E2, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED , 5MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB1.5-8GM40-E0-V3, PROXIMITY SENSOR, EXTENDED RANGE, INDUCTIVE, CYLINDRICAL SHIELDED, M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 50MM LENGTH BODY, NORMALLY OPEN, M8 QD. FREE 2... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB1.5-8GM40-E2-V3, PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB1.5-8GM40-E3-V1, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL SHIELDED, 8MM THREADED BODY, 2 MM RANGE, PNP OUTPUT, NORMALLY CLOSED, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB1.5-8GM50-E0, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 8MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB10-30GM50-Z0, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, DC 2-WIRE OUT, NORMALL OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB10-30GM60-WS, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, AC OUTPUT, NO, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB10-30GM60-WS-T, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED, 10MM RANGE, AC OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB2-12GM50-E2-V1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NO. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB2-8GM30-E2, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL , STAINLESS STEEL, SHIELDED , 8MM THREADED, 2MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB2-8GM40-E2, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 8MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB2-8GM40-E2-V1, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 8 MM THREADED BODY, 2 MM RANGE, PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB20-L2M-E0-V1, PROXIMITY SENSOR, SQUARE TYPE, INDUCTIVE, 20MM RANGE, SHIELDED, NPN, N/O , 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB20-U4-UU, PROXIMITY SENSOR, LIMIT SWITCH STYLE, INDUCTIVE, - 40 X 40 LONG BODY, SHIELDED, 20MM SENSING RANGE, AC/DC, N/O, TERMINAL CONNECTION . FREE 2 YEAR... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB4-12GM50-A2-V1, PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, PNP NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB4-12GM50-E2-V1, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY OPEN, 4 PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB4-12GM65-US-V12, PROXIMITY SENSOR. INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB5-18GM50-E0-V1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, NPN OUTPUT, NORMALLY OPEN, 4-PIN, M12 QD. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB5-18GM50-E2-V1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, NORMALLY OPEN, 4-PIN M12 QD. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB5-18GM60-A2-V1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB5-18GM60-WO, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBB8-18GM60-US-V12, PROXIMITY SENSOR, INDUCTIVE, 8 MM SENSING RANGE, 2-WIRE AC/DC, N/O, MICRO AC QUICK-CONNECT . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBN15-30GM50-E0-V1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 15MM RANGE, NPN OUTPUT, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBN15-30GM50-E2-V1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 15MM RANGE, PNP OUTPUT, NORMALLY OPEN, 4-PIN, M12 QD. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBN2-8GM40-E2-V1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, UNSHIELDED, 8MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBN3-8GM45-E2-V3, PROXIMITY SENSOR, M8, INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBN4-12GM40-E0, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBN4-12GM50-E0, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, NPN OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBN4-12GM50-E2-V1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBN4-12GM60-WO, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBN4-12GM60-WS-V11, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NBN8-18GM60-WS, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, 20-250 VAC, AC-N.O., 400 MA, 2M PRE-WIRED CABLE. FREE 2 YEAR... | |
| SUBSTITUTE FOR PEPPERL & FUCHS NCN25-30GM80US-V12, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 25MM RANGE, AC, N/O, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR SICK MZT6-02VPS-KUB (1042786), PNEUMATIC CYLINDER SENSOR, UNIVERSAL SLOT FITTING, PNP, 3M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SICK OPTIC ELECTRONIC MZT8-03VPS-KRDS12, REED SWITCH, T-SLOT DROP IN CYLINDER SENSOR, PNP, N/O, 0.3M PIGTAIL TO M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK NI10-EG12FE-AN6X-H11 41, PROXIMITY SENSOR, M12, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 10MM UNSHIELDED SENSING RANGE, NPN, NORMALLY OPEN,... | |
| SUBSTITUTE FOR TURCK ELEKTRONIK NI10U-M12-AP6X, PROXIMITY SENSOR, M12, EXTENDED RANGE, UNSHIELDED, 10MM SENSING RANGE, N/O, PNP, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK NI15U-M18-AP6X-H1141 , PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED, 16MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR TURCK NI10-G18-AP6X-B1441, PROXIMITY SENSOR, M18 INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 3-WIRE PNP, N/O, 4-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY | |
| T-SLOT CYLINDER SENSOR, MZT8, PNP SWITCHING OUTPUT, 10-30 VDC, 0.3 M CABLE WITH M8 CONNECTOR, 1048048. FREE 2 YEAR RADWELL WARRANTY | |
| TAKEX Sensors & Switches NA-M7R | |
| TAKEX Sensors & Switches NA-M7RF | |
| TAKEX Sensors & Switches NA-R10 | |
| TAKEX Sensors & Switches NA-R10F | |
| THRU BEAM SENSOR, RECEIVER, USED WITH MD17/73 EMITTER, 0-15 METER DETECTION RANGE, 20 METER THRESHOLD DETECTION RANGE, IRED LIGHT SOURCE, INFRARED LED, 10-30 VDC, 2 PUSH-PULL OUTPUTS, M12 X 1... | |
| THRU BEAM, 20M RANGE, 24/240 VAC/DC, 50/60HZ, RELAY, OUTPUT 1A/3A, 250VAC/30VDC, LIGHT/DARK, ON-DELAY/ONE SHOT. FREE 2 YEAR RADWELL WARRANTY | |
| THRU SCAN FIBER OPTIC EMITTER HEAD 1MSEC ON/OFF. FREE 2 YEAR RADWELL WARRANTY | |
| THRU SCAN RECEIVER,PHOTELECTRI C SENSOR, AKA: 454438, HONEYWELL / MICROSWITCH / PEPPERL & FUCHS. FREE 2 YEAR RADWELL WARRANTY | |
| THRU-BEAM LIGHT SOURCE, MINI-EYE, RED LED LIGHT SOURCE, M8 4-PIN CONNECTOR, 18MM HOUSING. MAXIMUM SENSING RANGE IS 15' (4.6M).. FREE 2 YEAR RADWELL WARRANTY | |
| TRI-TRONICS Sensors & Switches MRC-18M12 | |
| TURCK Sensors & Switches NI10-M18-Y1X-H1141 | |
| WIRE DRAW MECHANISM, 3200 MM MAX, LENGTH OF WIRE: 230MM. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |