Radwell International Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| ( 182122 )IDENT INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| (1016295) CONTRAST SENSOR, NPN OUTPUT, FIBER OPTIC, 4-PIN M12,KTL 5G-2N11 CONTRAST SCAN, KTL5G-2N11 CONTRA. FREE 2 YEAR RADWELL WARRANTY | |
| (1063123) SENSOR + LOGIC + VALVE, PROXIMITY PE, BGS, 2M DAISY CHAIN, ATOD, 1/4" OUTPUT, 3/8" SUPPLY, SINGLE AC,IRT-P212A10, IRT-P212A10 PROX.P. FREE 2 YEAR RADWELL WARRANTY | |
| (1063125) CONVEYOR UPGRADE ASSEMBLY, PROXIMITY PE, BGS, 2M DAISY CHAIN, ATOD, 1/4" OUTPUT, 3/8" SUPPLY, SINGLE,IRT-P212A10P0 1, IRT-P212A10P01 PROX.P. FREE 2 YEAR RADWELL WARRANTY | |
| (1082537) SENSOR + LOGIC + VALVE CONNECTION, PROXIMITY PE, BGS, 2M DAISY CHAIN, ELECTRIC OUTPUT, MOLEX 43025-0,IRT-P212C93S 24, IRT-P212C93S24 PROX.P. FREE 2 YEAR RADWELL WARRANTY | |
| (12166) CONVERGENT, 9CM, PNP, CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (20792) K50 C6-SERIES EZ-LIGHT SPECIALTY: 3-COLOR FIXED-FIELD SENSOR; VOLTAGE: 12-30V DC; HOUSING: POLYCARBONATE; IP67; RANGE: 25 MM; INPUT: PNP (NO);. FREE 2 YEAR RADWELL WARRANTY | |
| (207937) IDENT INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| (50109646), INDUCTIVE SWITCH, TYP. OPERATING RANGE LIMIT SN: 2.5 MM, OPERATING RANGE SA: 0 ... 2 MM, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 1 PIECE(S), SWITCHING... | |
| (50109669), INDUCTIVE SWITCH, TYP. OPERATING RANGE LIMIT SN: 4 MM, OPERATING RANGE SA: 0 ... 3.2 MM, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 1 PIECE(S), SWITCHING... | |
| (50109673), INDUCTIVE SWITCH, TYP. OPERATING RANGE LIMIT SN: 4 MM, OPERATING RANGE SA: 0 ... 3.2 MM, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 1 PIECE(S), SWITCHING... | |
| (50109693), INDUCTIVE SWITCH, TYP. OPERATING RANGE LIMIT SN: 5 MM, OPERATING RANGE SA: 0 ... 4 MM, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 1 PIECE(S), SWITCHING... | |
| (50109700), INDUCTIVE SWITCH, TYP. OPERATING RANGE LIMIT SN: 8 MM, OPERATING RANGE SA: 0 ... 6.4 MM, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 1 PIECE(S), SWITCHING... | |
| (50111312), CONTRAST SENSOR, SPECIAL DESIGN: TEACH INPUT, TIME FUNCTION, OPERATING RANGE: 0.0125 ... 0.0165 M, LIGHT SOURCE: LED, RGB, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 1... | |
| (50111321), CONTRAST SENSOR, SPECIAL DESIGN: TEACH INPUT, TIME FUNCTION, OPERATING RANGE: 0.04 ... 0.08 M, LIGHT SOURCE: LASER, RED, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 1... | |
| (50117930), THROUGHBEAM PHOTOELECTRIC SENSOR RECEIVER, OPERATING RANGE LIMIT: 0 ... 15 M, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 2 PIECE(S), SWITCHING OUTPUT 1: TRANSISTOR, PNP, LIGHT... | |
| (50128175), INDUCTIVE SWITCH, TYP. OPERATING RANGE LIMIT SN: 3 MM, OPERATING RANGE SA: 0 ... 2.4 MM, SPECIAL DESIGN: REDUCTION FACTOR 1, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL... | |
| (50133896), CONTRAST SENSOR, SPECIAL DESIGN: AUTOCOLLIMATION, CROP MARK SYSTEM, TIME FUNCTION, OPERATING RANGE: 0.01 ... 0.014 M, LIGHT SOURCE: LED, RGB, SUPPLY VOLTAGE: 12 ... 30 V, DC, ANALOG OUTPUTS:... | |
| (50136332), INDUCTIVE SWITCH, TYP. OPERATING RANGE LIMIT SN: 20 MM, OPERATING RANGE SA: 0 ... 16.2 MM, SPECIAL DESIGN: ANTIVALENT, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS:... | |
| (6027336), PHOTOELECTRIC SAFETY SWITCH, SINGLE-BEAM, L4000 SYSTEMS SERIES, SCANNING RANGE 0 M-60 M, DETECTION CAPABILITY: 30 MM, 24 VDC. 30 MA, -0 TO +55 DEGREE C, IP67. FREE 2 YEAR... | |
| (79222) K50LGXRAL1YPQ EZ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| (81941) IVU SENSOR, TG- I/O, PNPRED RING LIGHT & 12MM LE; STYLUS; CD AND QUICK START GUIDE; REQUIRES POWER CABLE & BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| (81948) IVU SENSOR TG - I/O PNPBLUE RING LIGHT & 8MM LEN; STYLUS; CD AND QUICK START GUIDE; REQUIRES POWER CABLE & BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| (81949) IVU SENSOR TG- I/O PNPBLUE RING LIGHT & 12MM L; STYLUS; CD AND QUICK START GUIDE; REQUIRES POWER CABLE & BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| (A3084), MOUNTING ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| (THIS HAS BEEN REPLACED BY PART # KAS-80-30-A-D30-PTFE /MS-Z02-1-HP NORMALLY OPEN/NORMALLY CLOSED SWITCHABLE, 4 WIRE) PROXIMITY SWITCH 30MM CAPACITIVE 10-35VDC PNP. FREE 2 YEAR RADWELL WARRANTY | |
| 16295, MULTI-BEAM: LOGIC MODULE, RANGE: DEPENDS ON SENSOR, INPUT: ON POWER BLOCK, FUNCTION: LIMIT TIMER, INTERCONNECTING PINS. FREE 2 YEAR RADWELL WARRANTY | |
| 16932 - LM5M.1 LOGIC MODULE MULTIBEAM. FREE 2 YEAR RADWELL WARRANTY | |
| 186502, PHOTOELECTRIC, THROUGH BEAM. FREE 2 YEAR RADWELL WARRANTY | |
| 18695 - LM4-2MF.05 LOGIC MOD MULTIBEAM. FREE 2 YEAR RADWELL WARRANTY | |
| 210-240 V 50/60 HZ. 1800 WATT "T" SWIVEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| 50033866 - CONTRAST SCANNER. FREE 2 YEAR RADWELL WARRANTY | |
| 50109659, INDUCTIVE SWITCH, 0-3.2 MM OPERATING RANGE, 10-30 VDC SUPPLY, DIGITAL SWITCHING OUTPUTS: 1, SWITCHING OUTPUT 1: TRANSISTOR, PNP, NORMALLY OPEN, 200 MA, 3500 HZ SWITCHING, IP67, (50109659). FREE 2... | |
| 57572, LG5 SERIES: LASER DISPLACEMENT SENSOR, RANGE: 45-60 MM, INPUT: 12-30 V DC, OUTPUT: DISCRETE: NPN ANALOG: 0-10 V DC, QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 76284 - K50 E-SERIES EZ-LIGHT: 2-COLOR POLAR RETRO SENSOR, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67, RANGE: 2 M, INPUT: PNP (NO), COLORS: GREEN RED, 4-PIN M12 INTEGRAL QD. FREE... | |
| 94402 - OPPOSED MODE INDIVIDUAL GLASS FI,BER 300 LONG, 0.156 DIA. BUNDLE, STAINLESS STEEL SHEATH, THREADED SENSING TIP. FREE 2 YEAR RADWELL WARRANTY | |
| 97765 - LASER DISPLACEMENT SENSOR; RANGE: 100-1000 MM; INPUT: 12-30 V DC; OUTPUT 1: PUSH/PULL; IO-LINK; OUTPUT 2: PNP; CLASS 1 LASER; INTEGRAL QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY... | |
| ADSENS REED SWITCH, 240V-LED, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ADSENS TECHNOLOGY INC Sensors & Switches KT-20R-2M | |
| AIR CATCH SENSOR, ISA2 SERIES, WITH BRACKET AND GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| AREA LIGHT, WHITE, 24VDC . FREE 2 YEAR RADWELL WARRANTY | |
| BANNER ENGINEERING Sensors & Switches LAT-1 | |
| BAUMER ELECTRIC Sensors & Switches IR08.P06S-11148770 | |
| BAUMER ELECTRIC Sensors & Switches IR08.P06S-N46.PO1Z.7 SL | |
| BAUMER ELECTRIC Sensors & Switches IR18.P12S-F60.PO1Z.7 BO | |
| CAM ACTUATED SWICH, 20A, 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SWITCH, 20MM, SHIELDED, PNP, NORMALLY OPEN, M12 CONNECTOR OUTPUT, K13 - SMOOTH PLATED METAL AMPLIFIED DC TYPE, 20-22-50MM DIANETER, PNP-NPN- 3WIRE NO-NC AND 4WIRE NO+NC VERSION, BROWN+10+30VDC, BLACK... | |
| CAPACITIVE PROXIMITY SWITCH,2-WIRE AC/DC,5MM OPERATING DISTANCE,N.O.,20-250 V AC/DC,LED DISPLAY YELLOW,2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR,5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, (14001) RETRO, 3 METER, RED LED, TRANSISTOR OUTPUT TYPE, SIDE-ON, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTRAST SCANNER, COLOR SENSORS, DETECTION DISTANCE 10=3MM, 1 018 165, Q=NPN OUTPUT, MORE THAN 30 KINDS OF GRAY LEVELS, DC...30V, CLASS 2, OUT<100MA, 55`C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTRAST SENSOR 10-30VDC 100MA 4PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10 - 30 VDC, 80 MA, PNP OUTPUT, M12, 5-PIN, MALE CONNECTOR, 10 TO +55 DEGREES C, IP67, (1018044). FREE 2 YEAR RADWELL WARRANTY... | |
| CONTRAST SENSOR, 10-30 V DC, 100 MA, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTRAST SENSOR, 13 MM SENSING DISTANCE, 100 MA, 10.8-28.8 VDC, PNP/NPN SWITCHING OUTPUT, LIGHT/DARK SWITCHING, M12 5-PIN MALE CONNECTOR, -20 TO +60 DEGREES C, IP67, (1081731). FREE 2 YEAR RADWELL... | |
| CONTRAST SENSOR, KTM PRIME, 12 V DC ... 24 V DC, CONSUMPTION: < 50 MA, 15 KHZ, PNP, PUTPUT: 50 MA, SWITCH-OFF DELAY: 520 MS, MALE CONNECTOR M8 / 4-PIN,... | |
| CONTRAST SENSOR, KTM PRIME, LED RGB, TEACH-IN, 12-24 VDC SUPPLY, PNP, LIGHT/DARK, 4-PIN M12 CONNECTOR, 200MM CABLE, (1062201). FREE 2 YEAR RADWELL WARRANTY | |
| CONTRAST SENSOR, KTS CORE, LED / RGB LIGHT SOURCE, 2-POINT TEACH-IN, 10.8-28.8 VDC, 25 KHZ SWITCHING FREQUENCY, PUSH-PULL PNP/NPN SWITCHING OUTPUT, M12 MALE CONNECTOR, 4-PIN, SUCCESSOR FOR KTS-MB81141142ZZZZ. FREE 2... | |
| CONTRAST SENSOR, KTX PRIME, 13 MM SENSING DISTANCE, LED / RGB LIGHT SOURCE, 10.8-28.8 VDC, 100 MA, 50 KHZ SWITCHING FREQUENCY, PNP SWITCHING OUTPUT, M12 MALE CONNECTOR, 5-PIN, 1078099. FREE... | |
| CONTRAST SENSOR, PNP OUTPUT, LENS 210 (40 MM), NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTRAST SENSORS, KTX PRIME,13MM RANGE,VERTICAL LIGHT SPOT,M12. FREE 2 YEAR RADWELL WARRANTY | |
| CONTRINEX Sensors & Switches LHR-C12PA-NMV-303 | |
| CONTRINEX Sensors & Switches LHS-3030-103 | |
| CONTRINEX Sensors & Switches LHS-3031-303 | |
| CORDLESS BARCODE SCANNER, CORDLESS LINEAR 1D IMAGER, GENERAL PURPOSE, SCANNER ONLY, 547 SCAN/S, BLUETOOTH CAPABLE, LASER-FREE DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| DATALOGIC - IS-08-A1-S1 = 8 STANDARD - FLUSH 1,5MM - PNP NO 3 WIRES- M8. FREE 2 YEAR RADWELL WARRANTY | |
| DATALOGIC Sensors & Switches IS-05-A1-S1 | |
| DATALOGIC Sensors & Switches IS-08-A1-S1 | |
| DATALOGIC Sensors & Switches IS-08-H3-S1 | |
| DATALOGIC Sensors & Switches IS-12-G1-S2 | |
| DATALOGIC Sensors & Switches IS-12-G5-S2 | |
| DISCONTINUED BY MANUFACTURER, (1016001) CONTRAST SENSOR, PNP OUTPUT, LENS 212 (20 MM), 20 MS OFF-DELAY, 4-PIN M12,KT 5G-2P1221 CNTRAST SCAN, KT5G-2P1221 CONTRA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (59278) FIBER-OPTIC SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE PROXIMITY SENSOR, 2 WIRE AC/DC, 250 V, 330 MA, 15 MM, NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE SENSOR, 20 MM RANGE, NON-FLUSH, M32, 2 WIRE AC/DC, NORMALLY OPEN, 2M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10-30 VDC, 10 KHZ SWITCHING FREQUENCY, PNP, M12 MALE CONNECTOR, 4-PIN, REPLACED BY KTS-WB41141142ZZZZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10-30 VDC, 100 MA, PNP SWITCHING OUTPUT, LIGHT/DARK SWITCHING, 10 TO +55 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10-30 VDC, 80 MA, PNP SWITCHING OUTPUT, LIGHT/DARK SWITCHING, M12 4-PIN MALE CONNECTOR, -10 TO +55 DEGREES C, IP67, (1016294). FREE... | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10 MM SENSING DISTANCE, PNP-SWITCHING OUTPUT, M12 5-PIN PLUG, WITHOUT TIMER, SUCCESSOR IS KTX-WP91142252ZZZZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10-30 VDC OPERATING VOLTAGE, 520 NM WAVE LENGTH, 4 PIN MALE CONNECTOR M12, LIGHT/DARK SWITCHING, NPN OUTPUT, WITH LED GREEN, (1015985). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10-30 VDC SUPPLY, PNP OUTPUT, LIGHT/DARK SWITCHING, FIBER OPTIC, 4-PIN M12 CONNECTOR, (1016294), REPLACED BY KTL180-MP4P51ZZZZZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10-30 VDC, 80 MA, DYNAMIC TEACH-IN, NPN OUTPUT, M12 5-PIN CONNECTOR, IP67, SUCCESSOR IS KTX-WN91142252ZZZZ / KTS-WB91141152ZZZZ AND KTX-WN91141252ZZZZ, (1016630). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 20 MM SENSING DISTANCE, 10-30 VDC, 80 MA, NPN SWITCHING OUTPUT, M12 5-PIN MALE CONNECTOR, 10 TO +55 DEGREES C, IP67, 1016719. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, KT5, 10 MM SENSING DISTANCE, LED RGB LIGHT SOURCE, STATIC 2 POINT TEACH-IN W/ MANUAL FINE ADJUSTMENT, NPN SWITCHING OUTPUT, 10-30 VDC, 100 MA, 5... | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, KT5, 10 MM SENSING DISTANCE, LED RGB LIGHT SOURCE, STATIC 2 POINT TEACH-IN, NPN SWITCHING OUTPUT, 10-30 VDC, 100 MA, 5 PIN M12 MALE CONNECTOR,... | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, NPN OUTPUT, 12.5 MM FOCUS, 20 MS OFF-DELAY, 5-PIN M12 CONNECTOR PHASEOUT DURING 2007, REPLACEMENT IS 1028233. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, PNP OUTPUT, 12.5 MM FOCUS, 20 MS OFF-DELAY, 5-PIN M12 CONNECTOR PHASEOUT DURING 2007, REPLACED BY 1028232. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, PNP, LASER SOURCE, 150 MM, 4 PIN, 100 MA, 10-30 V, ALTERNATE PART NO# 1015155, SUCCESSOR KT8L-P3656, ALTERNATE SUCCESSOR# 1041262. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, RECTANGULAR, WHITE LED LIGHT SOURCE, 450 NM - 650 NM WAVE LENGTH, 10-30 VDC, PNP, 10 KHZ SWITCHING FREQUENCY, LIGHT/DARK SWITCHING OUTPUT FUNCTION, 4-PIN M12... | |
| DISCONTINUED BY MANUFACTURER, IMAGE SENSOR, FOR USE WITH A REMOTE DISPLAY, 10 - 30 VDC, 1 AMP, 25 MM LENS, 12 PIN MALE CONNECTOR, 8 PIN FEMALE CONNECTOR, RED RING... | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, 35 MM, 40 X 40MM NON FLUSH, PNP, PLUG M12 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATED SWITCH AMPLIFIER, DUAL CHANNEL, 2 AMP, 250 VAC, 30 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IVU PLUS BCR REMOTE SENSOR WITH ETHERNET, BLUE RING LIGHT & 12MM LENS, REQUIRES REMOTE DISPLAY WITH INTERCONNECT CORDSETPOWER CORDSET & BRACKT, (16352). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, IVU PLUS BCR REMOTE SENSOR WITH, ETHERNET AND C-MOUNT (NO LENS & NO RING LIGHT)CD AND QUICK START GUIDE, REQUIRES REMOTE DISPLAY, (18398). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, IVU PLUS REMOTE GRAYSCALE SENSOR WITH ETHERNET, IR RING LIGHT & 16MM LENS. REQUIRES REMOTE DISPLAY, WITH INTERCONNECT CORDSETPOWER CORDSET & BRACKET, (16271). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, IVU PLUS REMOTE GRAYSCALE SENSOR WITH ETHERNET, WHITE RING LIGHT & 12MM LENS. REQUIRES REMOTE DISPLAY, WITH INTERCONNECT CORDSETPOWER CORDSET & BRACKET, (16284). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, IVU SENSOR, 25 MM, RING LIGHT, REQUIRES CABLE AND BRACKET, (81943). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEYENCE CORP, LB-11, LB11, [DISCONTINUED MODEL],LASER DISPLACEMENT SENSORS LB SERIES, PHOTOELECTRIC,SENSOR HEAD, 100MM LONG RANGE SENSOR HEAD CAB:2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LASER DISPLACEMENT SENSOR, RANGE: 45-60 MM, INPUT: 12-30 V DC, 4-20 MA, LG5 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LASER DISPLACEMENT SENSOR, RANGE: 45-60 MM, INPUT: 12-30 V DC, OUTPUT: DISCRETE: PNP ANALOG: 4-20 MA, 2 M (6.5 FT) CABLE, (54089). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PHOTO AUTOMATION, (118355),DIFFUSE MODE SENSOR, DETECTION RANGE 0 ... 50 MM , LIGHT SOURCE LED , LIGHT TYPE MODULATED INFRARED LIGHT , FUNCTION INDICATOR SWITCHING STATE, LED... | |
| DISCONTINUED BY MANUFACTURER, PHOTO CONTROL, "T" SWIVEL MOUNTING, WITH THERMAL TYPE CONTROL, 120 VAC, 50/60 HZ, 8.3-15 AMP, 1800 WATT BALLAST, DELAY ACTION, 6 INCH LEAD. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PHOTO SENSOR, FIBER UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC LIGHT BARRIER, 12-240 V AC/DC, THREADED PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC LIGHT BARRIER, REFLECTION, 12-240 VAC/DC, THREADED PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30VDC, 200MA, 1500MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 25 AMP, 120 V, PLASTIC GRAY HOUSING, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 8-30 VDC, 40 MA INPUT, 30 VDC 100 MA OUTPUT, 3-PIN MALE CONNECTOR, 3-J01244-00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSORS, 10-30 VDC, SOLID STATE, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, INFRARED, 12-24 V AC/DC, REPLACED BY IRB-4X2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWIVEL W/ DELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, AMPLIFIER, 10-30V, (419687). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESENCEPLUS LIGHT MODULE, MOLEX CONNECTION STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY CAPACITIVE SENSOR, SERIES KCN, 20MM SENSOR SIZE, NON-FLUSH INSTALLATION, 15MM SENSING DISTANCE, 2M CABLE LENGTH, NPN/NO CONTACT FORM, 400MA, 10-60VDC, LED STATUS INDICATORS, IP65 PROTECTION. FREE... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 10-35VDC, 5MM, CAPACITIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CAPACITIVE, SN=2-25 MM, 10-30V DC, 250MA, NPN, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, PROXMITY SWITCH, PNP: NO, 10-35VDC, 3 WIRE, 2M,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, SERIES KCN, 8MM SENSING DISTANCE, 200MA, 10-60V, IP65 PROTECTION, LED STATUS INDICATORS, 3-WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, SHORT, DOUBLE RANGE, NON FLUSH, 3 MM RANGE, NPN, NO - M8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-35 VDC, 400MA, 9.6W, 2-25MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10/35 VDC, 400 MA, 9.6 W, SUGGESTED REPLACEMENT IS KAS-80-20-S-D22-PTFE /MS-Z02-1-HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-265 VAC, 500 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE 10-35 VDC, 10 MM DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 10-35VDC, M32X1.5 DIAMETER, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, NPN, NC, 10-35VDC, RAN:20-30MM, CAB2M, REPLACED BY KAS-70-35-A-M32-PPO- Z02-1-NL OR KAS-70-35-A-M32-PBT- Z02-1-HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, W/CABLE, IR RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RS SENSOR, 250 V, 16-80D NORMAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR HEAD, PHOTOELECTRIC, SMALL SPOT, LONG DISTANCE, 100-350 MM RANGE HIGH PRECISION, 250-500 MM RANGE, VISIBLE RED LIGHT, CLASS 2, NPN, WIRED. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SENSOR HEAD, STANDARD, COLOR, AUTO FOCUS, INSTALLED DISTANCE: 20-500MMM, PIXELS: 752 (H) X 480 (V), 1/3 INCH COLOUR CMOS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, CAPACITIVE SENSOR, DC, 10-30 VDC, 3 VOLTS, IP 67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL PHOTOCONTROL, TWIST-LOCK, 1800 W MAX, 120 VAC, 15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THRU-BEAM SENSOR, 20 M DETECTION RANGE, INFRARED LIGHT, LIGHT/DARK ON, AC/DC VERSION, RELAY CONTACT OUTPUT, SENSITIVITY ADJUSTER, TERMINAL COMPARTMENT, 088806. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,5003386 6,CONTRAST SENSOR,SPECIAL DESIGN AUTOCOLLIMATION, LIGHT SOURCE LED, SUPPLY VOLTAGE 12-30 V, DC; DIGITAL SWITCHING OUTPUTS: 1 PIECE(S). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PROXIMI TY SENSOR, INDUCTIVE, 6502384001,10-30VDC, 200MA,IP67,2MCABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SENSOR, INDUCTIVE,RANGE 2MM,FLUSH,10-30VDC,2 00MA,PNP. FREE 2 YEAR RADWELL WARRANTY | |
| EMX INDUSTRIES INC Sensors & Switches IRB-325 | |
| EMX INDUSTRIES INC Sensors & Switches IRB-4X | |
| FIBER OPTIC ACCESSORIES, AUXILIARY LENS K-LA03, FOCUSING LENS THREAD M3. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC ACCESSORIES, AUXILIARY LENS K-LA04, FOCUSING LENS THREAD M4. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC CABLE, 21079, HEAVY DUTY,ANGLED HEAD 36 INCHES LONG, 1.2 MM FIBER BUNDLE, STAINLESS STEEL SHEATH, RIGHT HAND THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC SENSOR, CHEMICAL RESISTANT, METAL-SILICON SHEATHING, GLAS FIBER CORE, STAINLESS STEEL END PEICE, PVC ADAPTOR, IP65, 415678. FREE 2 YEAR RADWELL WARRANTY | |
| FORK SENSOR 10 MM, PE, -40 ... +70 °C, LENGTH 2 M. FREE 2 YEAR RADWELL WARRANTY | |
| HTM SENSORS Sensors & Switches LCM1-1206P-ARU4 | |
| INDUCTIVE POSITION SENSOR, MEASURING, VOLTAGE OUTPUT, M8 CONNECTOR, IP67, 10241153. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR Ø12 STANDARD - NON FLUSH 4 MM - NPN NO 3 WIRES - 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR Ø8 SHORT - DOUBLE RANGE FLUSH 2 MM 3 WIRES- PNP NO - 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, IQ STANDARD, NON-FLUSH, 20 MM SENSING RANGE, M20 GLAND, NC OR NO, 20-250 V AC/DC, 7902137. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 40 X 40 X 66MM BODY, DIE-CAST ZINC NICKEL-PLATED HOUSING, PNP, N.O./N.C. COMPLEMENTARY OUTPUTS, 35MM SENSING DISTANCE, UNSHIELDED, 80 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. | |
| INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 60MM BODY, 316 STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, 4-PIN... | |
| INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8 MM DIAMETER X 40 MM BODY, 316 STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68... | |
| INDUCTIVE PROXIMITY SWITCH, CYLINDRICAL THREADED,3 MM SENSING DISTANCE, PNP BREAK FUNCTION (NC), CONNECTOR TYPE M8, -25 TO +75 C, IP 67 RATED. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 10 MM, M18 FLUSH, PNP, NORMALLY OPEN, PLUG M12, 4 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 10MM, M12, NON FLUSH MOUNTING, PLUG-IN CONNECTOR, 4 PINS, THREADED, BRASS WITH CHROME PLATING, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 5MM SENSING RANGE, 10-30 VDC, M18, FLUSH, PNP NC, 3 WIRES, 2M CABLE, 95B061361. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 6MM, M12 FLUSH, PNP N.O., PLUG M12 4 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 8MM, NON FLUSH, 40X26X12MM, PNP / NO, PLUG M8. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, M 12 CONNECTOR, 4 MM FLUSH, 10 - 30 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSORS, OPERATING VOLTAGE 10 - 30 VDC, MAX. LOAD CURRENT 200 MA, SWITCHING STATE LED. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SWITCH, TYP. OPERATING RANGE LIMIT SN: 8 MM, OPERATING RANGE SA: 0 ... 6.4 MM, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 1 PIECE(S), SWITCHING OUTPUT... | |
| INDUCTIVE TRANSDUCER, WITH ADAPTER CABLE,. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE, BN, PG11,NF, 8MM, 800HZ, 10-30VDC, PNP, NO, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SENSOR, PLASTIC FIBER OPTIC, 2000 MM LENGTH, 1.25 MM DIAMETER, 67 DEGREE OPENING ANGLE, DIFFUSE THREADING, COAXIAL, M3 THREAD, PVC SHEATHING. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SENSORS, PLASTIC FIBER OPTIC, 1.25 MM DIAMETER, 2000 MM LENGTH, 67 DEGREE OPENING ANGLE, PLASTIC CORE, PVC SHEATHING, COAXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| INFARED TRANSMITTER, HIGH POWER, 15-METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| INFRARED PHOTOEYE, INCLUDES TRANSMITTER AND RECEIVER, 12-24VDC, 6-65 FT, 1A @ 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INTERMATIC Sensors & Switches K4221C | |
| IQ ENERGY SENTINEL J FRAME 208VAC. FREE 2 YEAR RADWELL WARRANTY | |
| IS-F12-T1-S2 = Ø12 STANDARD STAINLESS STEEL - FIELD IMMUNE NON FLUSH 4MM - PNP NC 3 WIRES - M12. FREE 2 YEAR RADWELL WARRANTY | |
| LABEL EYE SENSOR, RED, 4 CONDUCTOR, 6 FT CABLE, 10-30 VDC, NPN / PNP. FREE 2 YEAR RADWELL WARRANTY | |
| LABEL SENSOR, LABEL EYE, ULTRA-HIGH SPEED, 4-PIN M8 CONNECTOR, RED LED, 10-30 V DC, 45 MA, IP66 / NEMA 4 ENCLOSURE, STATUS LEDS, NPN / PNP OUTPUT. FREE 2 YEAR... | |
| LASER ALIGNMENT TOOL, CLASS 2 LA, VISIBLE RED, MOUNTING CLIPS INCLUDED FOR EZ-SCREEN 14&30 AND EZ-SCREEN LS, 71445. FREE 2 YEAR RADWELL WARRANTY | |
| LASER ALIGNMENT TOOL, TEMP: 0 DEGREES C-40 DEGREES C, SENSING BEAM: 640-660 BM, PEAK OUTPUT POWER: 2.8 MW, 33 KHZ, 25% DUTY CYCLE, (52150). FREE 2 YEAR RADWELL WARRANTY | |
| LASER DISPLACEMENT SENSOR 40MM. FREE 2 YEAR RADWELL WARRANTY | |
| LASER DISPLACEMENT SENSOR, LG10 SERIES, 75-125 MM RANGE, 12-30 VDC SUPPLY, 0-10 VDC PNP ANALOG OUTPUT, QUICK-DISCONNECT CONNECTOR, (57581). FREE 2 YEAR RADWELL WARRANTY | |
| LASER DISPLACEMENT SENSOR, LG10 SERIES, RANGE:75-125 MM, INPUT: 12-30 V DC, OUTPUT: DISCRETE: PNP ANALOG: 0-10 V DC, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LASER DISPLACEMENT SENSOR, RANGE 100-400 MM, 12-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LASER DISPLACEMENT SENSOR, RANGE: 100-1000 MM, INPUT:12-30 V DC, OUTPUT: ANALOG: 4-20 MA, DISCRETE: NPN/PNP CONFIGURABLE, INTEGRAL QUICK-DISCONNECT, 86746. FREE 2 YEAR RADWELL WARRANTY | |
| LEUZE Sensors & Switches IS 208MM/4NO-2E0-S8.3 | |
| LEUZE Sensors & Switches IS 208MM/4NO-2N5-S8.3 | |
| LEUZE Sensors & Switches IS 212MM/4NO-4E0-S12 | |
| LEUZE Sensors & Switches IS 218MM/4NO-8E0-S12 | |
| LEUZE Sensors & Switches LE318B/4P-M12 | |
| LEUZE Sensors & Switches LE328/4P-M12 | |
| LEUZE Sensors & Switches LE3C/4W-200-M8 | |
| LEUZE Sensors & Switches LE3C/4W-M8 | |
| LEUZE Sensors & Switches LE3C/6G-M8 | |
| LEUZE Sensors & Switches LE49C.UC1/M4-TB | |
| LOGIC MODULE, FOR USE WITH MULTIBEAM, 4PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC MODULE, MULTI-BEAM, RANGE DEPENDS ON SENSOR, INPUT ON POWER BLOCK, ONE-SHOT FUNCTION, NON-RETRIGGERABLE, INTERCONNECTING PINS, (16293). FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC MODULE, MULTIBEAM SERIES, ADJUSTABLE HOLD, 3-PIN, DELAY, 16291. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC MODULE, MULTIBEAM, 420MA ANALOG, 18633. FREE 2 YEAR RADWELL WARRANTY | |
| LONG RANGE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LONG RANGE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 12MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LONG RANGE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 8MM THREADED BODY, 3MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LONG RANGE PROXIMITY SENSOR, CYLINDRICAL , STAINLESS STEEL, UNSHIELDED CONSTRUCTION, 8MM THREADED BODY, 6MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 3-PIN, M8 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LUMINESCENCE SENSOR 20-40MM, V SPOT, NPN/PNP, M12 5 POLE CONN. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC PROXIMITY REED SWITCH, 1.5 METER CABLE, 120 VAC - 50 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| NPN/PNP SENSOR TYPE JV. FREE 2 YEAR RADWELL WARRANTY | |
| OPTIC ELECTRONIC SENSOR, METAL HOUSING, RANGE:5 METER, RADIAL OPTICS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| OPTICAL DATA TRANSMISSION UNIT, PROFIBUS, RS 485, CARRIER FREQUENCY 1, DATA TRANSMISSION REQUIRES TWO DEVICES, UNITS SOLD INDIVIDUALLY. FREE 2 YEAR RADWELL WARRANTY | |
| PANTRON Sensors & Switches IT-M12-15M | |
| PEPPERL & FUCHS, KSU-LL-IR/15/33/43, KSULLIR153343, PHOTOELECTRIC SENSOR, FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY | |
| PHD INC Sensors & Switches JC1HDP-K | |
| PHOTO AUTOMATION, LIGHT CURTAIN, TRANSMITTER & RECEIVER, 8MM RESOLUTION, 18-30 VDC, 15 MS RESPONSE TIME, 1500MM PROTECTION HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOCONTROL, LOCKING THERMAL, 120/208-277 VAC, 1000-2300 VA BALLAST, 1000-2300W TUNGSTEN. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOCONTROL, THERMAL, 15 AMP, 7200 WATT, 480 VAC, 8.3 AMP, LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC (AUTOMATION). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 5AMP 115VAC 50/60HZ 2W. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC CONTROL, 208-277 VOLTS, 50/60 HZ, LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC LED MODULE 24VDC 350MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SAFETY SWITCH, RECEIVER, 0-60 M SCANNING RANGE, THROUGH-BEAM, AXIAL OPTICS, M30 METAL HOUSING, M12 4-PIN CONNECTOR, (6034862). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SAFETY SWITCH, SENDER, 0-60 M SCANNING RANGE, SINGLE-BEAM, AXIAL OPTICS, M30 METAL HOUSING, M12 4-PIN MALE CONNECTOR, IP67, (6034863). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR HEAD, THROUGH BEAM, INFRARED, 880 NM, RECEIVER ONLY, 10 MM DIAMETER HOUSING, POLYAMIDE MATERIAL, 5 METER CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, (AUTOMATION). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 20MM SENSING RANGE, FLUSH, PNP, NORMALLY OPEN, DC 3-WIRE, TERMINAL COMPARTMENT, LONG BODY, (1071843). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, AUTOMATION. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, K80 SERIES EZ-LIGHT: 1-COLOR SEG, MENTED INDICATOR, 18-30 V DC, POLYCARBONATE HOUSING, IP67, PNP INPUT, COLORS: GREEN, EURO-STYLE QUICK-DISCONNECT CONNECTOR, SPECIAL LABELING, (83279). FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR, MULTITASK, ZONECONTROL, 60-900 MM SENSING RANGE, LED LIGHT SOURCE, 19.2-27.6 VDC, PNP SWITCHING OUTPUT, 250 HZ SWITCHING FREQUENCY, M12 MALE CONNECTOR, 4-PIN, 1.2 METER CABLE LENGTH, 24 VDC,... | |
| PHOTOELECTRIC SENSOR, OPERATING RANGE LIMIT: 0 - 15 M, SUPPLY VOLTAGE: 10 - 30 VDC, LIGHT SWITCHING, (50116847). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, SENDER, SINGLE-BEAM, LED LIGHT SOURCE, 10 METER SCANNING RANGE, 1 BEAM, AXIAL OPTICAL AXIS, M12 MALE CONNECTOR, 4-PIN, STRAIGHT, 24 VDC, (6034866). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SET OF 2. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC THRU-BEAM SENSOR, POLARITY FREE RED LIGHT, 187673. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC, RETRO-REFLEX SENSOR, 6000 MM RANGE, 10-30 VDC, 200 MA, POTENTIOMETER SETTING, STAINLESS STEEL, M12 CONNECTION, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOSENSOR, LIGHTING CONTROLLER, 208-277 V, 50/60 HZ, 3100-4150 WATT, SINGLE-POLE SINGLE-THROW CONTACT CONFIGURATION, T-SWIVEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION INDUCTIVE SENSOR, CYLINDRICAL SWITCHING, GAMMAPROX, 6-36VDC, 6MM. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION INDUCTIVE SENSORS, CYLINDRICAL SWITCHING, GAMMAPROX. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXT RANGE, CYLINDRICAL UNSHIELDED, 18MM THREADED, 16MM RANGE, PNP, N/O, 4-PIN, M12 QD- REPLACES HTM PN: LCM1-1812P-ARU4 (63.5MM). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, 0.8 MM RANGE, 3-WIRE, PNP, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED , 5MM THREADED BODY, 1MM RANGE, PNP, NORMALL. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M4 SMOOTHBODY,SHIELDED, LONG RANGE 1.5MM SENSING RANGE, REGULAR BODY, 0.3M PIGTAILED TO M8 CONNECTOR, N/C, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M5, SHIELDED, LONG RANGE 1.5MM SENSING RANGE, REGULAR BODY,2M PRE-WIRED CABLE, N/C, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - M30 CAPACITIVE, SHIELDED, 15MM RANGE, AC/DC, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR -LONG RNG INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREAD, 6MM SENSING RNG, PNP, SHORT BODY, M8 QD, N/O- REPLACES HTM PN: LCU2-0806P-ACS3. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR -LONG RNG INDUCTIVE,UNSHIELDED M8 THREAD, 6MM SENSING RNG, PNP, 57MM LONG BODY, M12 QD, N/O- REPLACES HTM PN: LCN2-0806P-ARL4 (57MM). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR -MINIATURE INDUCTIVE, CYLINDRICAL SHIELDED M4 SMOOTHBODY (NOT THREADED), 1MM RANGE, PNP, LONG BODY W/ 2M PRE-WIRED CABLE, N/O. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR 5-15VDC M12 4P. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR PNP 1MM SN 10-30VDC 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, 10 - 30 VDC, PNP, NC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, 6MM SENSING RANGE, SHIELDED, 10-30 VDC, 200 MA, NO, PNP, M12, CYLINDRICAL, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, M18, SHIELDED 8MM SENSING RANGE, AC/DC, N/O, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 10-30 VDC, SCREWED CYLINDER, M12, 3 WIRE, NPN, NORMALLY OPEN,2 METER. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED , 5MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M5 CASE DIAMETER, M8 CONNECTION TYPE, STANDARD PROXIMITY LINE, 0.8 MM SENSING RANGE, FLUSH MOUNTING TYPE, 10-30 VDC, PNP; N.O. OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, RECTANGULAR, 30MM SENSING RANGE, MALE CONNECTOR M12 4PIN, PNP, 10VDC-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, 22 MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30 MM THREADED BODY, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY... | |
| PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 12MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12 MM THREADED BODY, 10 MM RANGE, PNP OUTPUT, NORMALLY OPEN, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 30 MM DIAMETER, 10-30 VDC, 200 MA MAX, 20 MM SENSING DISTANCE, PNP, NO, M12 CONNECTOR,-25 TO +70 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 8-30 VDC, 200 MA, NPN, INDUCTIVE, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, 10-60VDC, 200MA, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, 20-30VDC, 700MA, CONNECTION VIA V1 (M12 X 1) PLUG, IP67 DEGREE OF PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, 300 MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, 6 MM SENSING DISTANCE, 6-36 VDC, PNP, NORMALLY FUNCTION, 400 HZ SWITCHING, NON-FLUSH, M8 CONNECTOR, STAINLESS STEEL, IP67, (IR08.P06S-11148770) . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, 6 MM SENSING DISTANCE, 6-36 VDC, PNP, NORMALLY FUNCTION, 400 HZ SWITCHING, NON-FLUSH, M8 CONNECTOR, STAINLESS STEEL, IP67, (IR08.P06S-N46.PO1Z. 7SL). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, IS-12-D1-S2 = Ø12 SHORT - NON FLUSH 4MM 3 WIRES- PNP NO - M12. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, LONG RANGE 12MM, THREADED BODY, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXMITY SENSOR, M12, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 10MM RANGE, NPN, N/O/CLOSED, M12 QD, REPLACES HTM LCM2-1210N-SRU4. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches IW080BM65VA3-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches JFS-01U-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches KI0202-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LCM1-0803P-ARU4-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LCM1-1206P-ARS4-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LCM1-1206P-ARU4-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LCM1-1812P-ARU4-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LCS1-3020P-A3U2-AMS- SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LHR-C23PA-PMS-603-SU B | |
| RAMCO INNOVATIONS , IQP2-881.5P-B3U2T, IQP28815PB3U2T, PHOTOELECTRIC, 5-36VDC, INDUCTIVE, NON-SHIELDED, 1.5MM, PNP-N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| RECHNER Sensors & Switches KAS-90-32-O-M32 | |
| REFLEX LIGHT PROBE 10-30VDC 100MA M12 4POLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EFECTOR IYB30.8-BPKG/V2A/AS- 514-TPS RT, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED , 5MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF EFECTOR KI-2015-ABOA/NI-KI02 02, PROXIMITY SENSOR - M30 CAPACITIVE, SHIELDED, 15MM RANGE, AC/DC, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HTM ELECTRONICS LCM1-1206P-ARS4, PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, QUASI-EMBEDDABLE, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 6MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF HTM ELECTRONICS LCM1-1812P-ARU4, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL UNSHIELDED , 18MM THREADED BODY, 16MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HTM ELECTRONICS LCM2-0806P-ACS3, PROXIMITY SENSOR - LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 8MM THREADED BODY, 6MM RANGE, PNP, N/O, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF HTM ELECTRONICS LCU1-051.5N-ACU3, PROXIMITY SENSOR - INDUCTIVE, M5, SHIELDED, LONG RANGE 1.5MM SENSING RANGE, REGULAR BODY,M8 CONNECTOR, N/O, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HTM ELECTRONICS LCU1-051.5P-BCU3, PROXIMITY SENSOR - INDUCTIVE, M5, SHIELDED, LONG RANGE 1.5MM SENSING RANGE, REGULAR BODY,M8 CONNECTOR, N/C, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HTM ELECTRONICS LCU1-D041.5N-A3U2, PROXIMITY SENSOR - INDUCTIVE, M4 SMOOTHBODY,SHIELDED, LONG RANGE 1.5MM SENSING RANGE, REGULAR BODY, 2M PRE-WIREDCABLE, N/O, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HTM ELECTRONICS LCU1-D041.5N-ACU3, PROXIMITY SENSOR - INDUCTIVE, M4 SMOOTHBODY,SHIELDED, LONG RANGE 1.5MM SENSING RANGE, REGULAR BODY,M8 CONNECTOR, N/O, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF IDEC IS46DK, PROXIMITY SENSOR - M18, INDUCTIVE, EXTENDED RANGE, 8MM SENSING RANGE, SHIELDED, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF LEUZE IS 230FM/4NO.5-10E-S12, PROXIMITY SENSOR, CYLINDRICAL, 316 STAINLESS STEEL BODY W/ PLASTIC FACE, SHIELDED, M30, 15MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SELET K1430PSCC5, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL , PLASTIC, SHIELDED, 30MM THREADED BODY, 20MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF WENGLOR IX100BM80VA3, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| RETRO-REFLECTIVE SENSOR, 10-30VDC, RANGE: 6000MM, RED LIGHT, <40MA, 1KHZ, IP67, CONNECTION: M12 X 1 / 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RETRO-REFLEX SENSOR, FOR CLEAR GLASS RECOGNITION. FREE 2 YEAR RADWELL WARRANTY | |
| RETRO-REFLEX SENSOR, FOR TRANSPARENT OBJECTS, 4000 MM RANGE, 10-30 VDC, 200 MA, M12 CONNECTOR, -10 RO +60 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| RETRO-REFLEX SENSOR, FOR TRANSPARENT OBJECTS, 4000 MM RANGE, RED LIGHT, 10-30 VDC, 2 KHZ SWITCHING FREQUENCY, PNP SWITCHING CURRENT 200 MA, 4-PIN M12 CONNECTOR, IP69K. FREE 2 YEAR RADWELL WARRANTY... | |
| RFID READ/WRITE HEAD, OPERATING FREQUENCY 13.56 MHZ, CONFORMS TO ISO 15693, SUITABLE FOR FRAM TRANSPONDER, M18 X 1 THREAD, CONNECTION VIA V1 (M12 X 1) PLUG CONNECTION, MULTIHOLE-LED FOR FUNCTION... | |
| RFID, READ/WRITE HEAD, M18, M12 PLUG CONNECTION, MULTIHOLE-LED FOR FUNCTION DISPLAY, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIGHT-BEAM SENSOR, L41 SERIES, SENDER, LED, VISIBLE RED LIGHT, SCANNING RANGE: 16M, NUMBER OF BEAMS: 1, DETECTION CAPABILITY: 30 MM, AXIAL, RESPONSE TIME: 0.2 MS + TEST DEVICE RESPONSE... | |
| SENSOR 10-30VDC 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR HEAD 24VDC 400MA MAX 10 TO 50HZ 4 TO 20MA. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR HEAD, LIGHT INTENSITY, OUTPUT TYPE, DIFFUSE REFLECTION, BLUE SEMICONDUCTOR LASER. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR HEAD, STANDARD, COLOR, AUTOMATIC, 20-500 MM INSTALLED DISTANCE, WHITE LED ILLUMINATION, IP67 ENCLOSURE RATING, 35-85% RH. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR HEAD,SHORT RANGE, 50-100MM RANGE,SWITCHABLE PULSE/DC LIGHTING , M12, 4PIN CONNECTOR, MONOCHROME CMOS SENSOR, AUTOMATIC FOCUS. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR PHOTO CONTROL, 15 AMPS, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR PHOTO CONTROL, 15 AMPS., 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR RECEIVER, THROUGHBEAM, 0-10 METER OPERATING RANGE, 10-30 VDC, 500 HZ, 1 MS RESPONSE TIME, M12 THREAD SIZE, 4 PIN, PLASTIC MATERIAL, 50122709. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, 100 MA, 10-30 VDC, 4000 MM, RED. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, CAPACITIVE, FLUSH, M12X1,0-6 MM RANGE, 250 MA, 10-35 VDC, PNP NO, 3 PIN, IP67, V2A, LED, MANUAL ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, LABEL-EYE, RED LED, 4 CONDUCTOR, 6 FT CABLE, 100 MICROSECOND RESPONSE TIME, 10-30 VDC, POLARITY PROTECTED, PUSH BUTTON ADJUSTMENT TYPE, NPN / PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY... | |
| SENSOR, LABEL-EYE, WITH RED LED, 4-PIN M8 CONNECTOR, 100 MICROSECOND RESPONSE TIME, 10-30 VDC, POLARITY PROTECTED, NPN / PNP OUTPUT, PUSH BUTTON ADJUSTMENT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, LABELEYE, WITH RED LED, 4-PIN 6 INCH M12 PIGTAIL., 100 MICROSECOND RESPONSE TIME, 10-30 VDC SUPPLY, POLARITY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, LASER DISPLACEMENT SENSOR, RANGE: 100-400 MM, INPUT:12-30 V DC, OUTPUT: ANALOG: 4-20 MA, DISCRETE: NPN/PNP, CONFIGURABLE, INTEGRAL QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, LOGIC, VALVE, PROXIMITY PE, B,(1063117),GS 1.2M DAISY CHAIN, ATOD, 1/4" OUTPUT, 3/8" SUPPLY, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTOELECTRIC, INFARED RECEIVER, 15M, M12 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, STANDARD - FLUSH 1, 5MM - PNP NO 3 WIRES- M12. FREE 2 YEAR RADWELL WARRANTY | |
| SICK Sensors & Switches IQ40-20BPPKCOK | |
| SICK Sensors & Switches IQ40-20NUP-KK0 | |
| SICK Sensors & Switches IRT-P211A10 | |
| SICK Sensors & Switches KT10W-P1115 | |
| SICK Sensors & Switches KT3W-P1116 | |
| SICK Sensors & Switches KT5W-2B1116 | |
| SICK Sensors & Switches KT5W-2N1116D | |
| SICK Sensors & Switches KT5W-2P1116 | |
| SICK Sensors & Switches KTM-WN11101PS07 | |
| SICK Sensors & Switches KTM-WP11181P | |
| SICK Sensors & Switches KTX-WB9214225AZZZZ | |
| SICK Sensors & Switches KTX-WP91142252ZZZZ | |
| SICK Sensors & Switches L21E-21MA1A | |
| SICK Sensors & Switches L29E-3P3430 | |
| SICK Sensors & Switches L41S-21KA1A | |
| SICK Sensors & Switches L41S-21MA1A | |
| SINGLE-BEAM PHOTOELECTRIC SAFETY SWITCH, L21, RECEIVER UNIT ONLY, M18 THREAD, AXIAL OPTICS, 16 M SCANNING RANGE, 1 BEAM, FIELDBUS, 24 VDC, 4 PIN M12 MALE CONNECTOR, 6034875. FREE 2 YEAR... | |
| SKAN A MATIC Sensors & Switches L32001 | |
| SUBSTITUE FOR IFM EFECTOR KI5052, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDE , 30MM THREADED BODY, 30MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CONTRINEX LHR-C23PA-PMK-101, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-WIRE, 2M PRE-WIRED CABLE,. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR CONTRINEX LHR-C23PA-PMS-101, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-PIN M8 QD,. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CONTRINEX LHR-C23PA-PMS-603, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, IO-LINK, PNP, 4-PIN M8 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR CONTRINEX LHR-C23PA-PMV-101-32 4, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 0.2M PIGTAIL W/ 4-PIN M12 QD,. FREE 2... | |
| SUBSTITUTE FOR CONTRINEX LLR-C23PA-NMK-400, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 0-30000MM SENSING RANGE, EMITTER, IO LINK, 4-WIRE, 2M PRE-WIRED CABLE,. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CONTRINEX LLR-C23PA-NMK-603, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 0-30000MM SENSING RANGE, LIGHT ON/DARK ON, PNP, IO LINK, 4-WIRE, 2M PRE-WIRED CABLE,. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR DATALOGIC IS-05-A1-03, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 5MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR IZ5048, PROXIMITY SENSOR, INDUCTIVE, M3 SMOOTHBODY, SHIELDED, 1MM SENSING RANGE, N/O, PNP, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR IZ93001-BPKG/2M PVC (IZ5048), PROXIMITY SENSOR, INDUCTIVE, M3 SMOOTHBODY, SHIELDED, 1MM SENSING RANGE, N/O, PNP, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR IZB30,8-APKG/V2A-IZ5 031, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 4MM SMOOTH BODY, 1MM RANGE, PNP, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR KB-3020-BNKG/NI-KB50 03, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 34MM SMOOTH BODY, 2-25MM RANGE, NPN OUTPUT, NORMALLY CLOSED OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR KG-2008-ABOA/NI-KG00 09, PROXIMITY SENSOR, CAPACITIVE, M18, SHIELDED 8MM SENSING RANGE, AC/DC, N/O, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR KI-3015-FNKG/NI RT-KI5208, PROXIMITY SENSOR, CAPACITIVE, UNSHIELDED, UP TO 30MM RANGE, NPN, NO/NC, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS LCM2-1210N-ARS4, PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 10MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS LCS1-0803N-ACU3-AMS, PROXIMITY SENSOR, M8, TRIPLE RANGE, 1-PIECE PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 3MM SHIELDED SENSING RANGE, NPN, NORMALLY OPEN,... | |
| SUBSTITUTE FOR HTM ELECTRONICS LCS1-0803N-ARU4-AMS, PROXIMITY SENSOR, M8, TRIPLE RANGE, 1-PIECE PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 3MM SHIELDED SENSING RANGE, NPN, NORMALLY OPEN,... | |
| SUBSTITUTE FOR HTM ELECTRONICS LCS1-1206N-A3U2-AMS, PROXIMITY SENSOR, M12, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 6MM SHIELDED SENSING RANGE, NPN, NORMALLY OPEN, 2M... | |
| SUBSTITUTE FOR HTM ELECTRONICS LCS1-1206N-B3U2-AMS, PROXIMITY SENSOR, M12, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 6MM SHIELDED SENSING RANGE, NPN, NORMALLY CLOSED, 2M... | |
| SUBSTITUTE FOR HTM ELECTRONICS LCS2-1210N-ARU4-AMS, PROXIMITY SENSOR, M12, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 10MM UNSHIELDED SENSING RANGE, NPN, NORMALLY OPEN, M12... | |
| SUBSTITUTE FOR HTM ELECTRONICS LCS2-3040N-ARU4-AMS, PROXIMITY SENSOR, M30, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 40MM UNSHIELDED SENSING RANGE, NPN, NORMALLY OPEN, M12... | |
| SUBSTITUTE FOR HTM ELECTRONICS LCU1-D051.5N-A3U5, PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM SMOOTH BODY, 1.5MM SENSING RANGE, N/O, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM LCM1-1206P-ARU4, PROXIMITY SENSOR, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 6MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM LCM1-3022P-ARU4, PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED, 22MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS LCM1-1206P-A3U2, PROXIMITY SENSOR, LONG RNGR, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 6MM RNG, PNP, N/O, 2M CABLE PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS LCM1-1812P-A3U2, PROXMITY SENSOR, M18, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 12MM RANGE, PNP, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR HTM SENSORS LCM1-3022N-SRS4, PROXMITY SENSOR, M30, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 22MM RANGE, NPN, N/O/N/C, M12 QD, SHORT BODY. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR HTM SENSORS LCM2-0806P-A3U2, PROXIMITY SENSOR -LONG RNG INDUCTIVE, UNSHIELDED M8 THREAD, 6MM SENSING RNG, PNP, REGULAR LONG BODY, 2M CABLE, N/O. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS LCM2-0806P-ARU4, PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CP BRASS, UNSHIELDED, 8MM THREADED, 6MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS LCM2-1210N-A3U2, PROXIMITY SENSOR – LONG RANGE, CYLINDRICAL, UNSHIELDED, 12MM THREADED, 10 MM RANGE, NPN, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS LCM2-1210P-A3U2, PROXIMITY SENSOR, M12, EXTENDED RANGE, UNSHIELDED, 10MM SENSING RANGE, N/O, PNP, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS LCM2-1210P-ARS4, PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CP BRASS, UNSHIELDED, 12MM THREADED, 10MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS LCM2-1820P-ARU4, PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CP BRASS, UNSHIELDED, 18MM THREADED, 20MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS LCM2-3040N-ARU4, PROXMITY SENSOR, M30, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 40MM RANGE, NPN, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS LCM2-3040P-ARU4, PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CP BRASS, UNSHIELDED, 30MM THREADED, 40MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS LCS1-0803P-A3U2-AMS, PROXIMITY SENSOR, M8, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 3MM SHIELDED SENSING RANGE, PNP, N/O, 2M PRE-WIRED... | |
| SUBSTITUTE FOR HTM SENSORS LCS1-0803P-ACU3-AMS, PROXIMITY SENSOR, M8, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 3MM SHIELDED SENSING RANGE, PNP, N/O, M8 QD. | |
| SUBSTITUTE FOR HTM SENSORS LCS1-0803P-ARU4-AMS, PROXIMITY SENSOR, M8, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 3MM SHIELDED SENSING RANGE, PNP, N/O, M12 QD. | |
| SUBSTITUTE FOR HTM SENSORS LCS1-1206P-A3U2-AMS, PROXIMITY SENSOR, M12, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 6MM SHIELDED SENSING RANGE, PNP, N/O, 2M PRE-WIRED... | |
| SUBSTITUTE FOR HTM SENSORS LCS1-1206P-ARU4-AMS, PROXIMITY SENSOR, M12, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 6MM SHIELDED SENSING RANGE, PNP, N/O, M12 QD. | |
| SUBSTITUTE FOR HTM SENSORS LCS1-1210P-A3U2-AMS, PROXIMITY SENSOR, M12, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 10MM UNSHIELDED SENSING RANGE, PNP, N/O, 2M PRE-WIRED... | |
| SUBSTITUTE FOR HTM SENSORS LCS1-3020P-ARU4-AMS, PROXIMITY SENSOR, M30, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 20MM SHIELDED SENSING RANGE, PNP, N/O, M12 QD. | |
| SUBSTITUTE FOR HTM SENSORS LCS2-0806P-A3U2-AMS, PROXIMITY SENSOR, M8, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 6MM UNSHIELDED SENSING RANGE, PNP, N/O, 2M PRE-WIRED... | |
| SUBSTITUTE FOR HTM SENSORS LCS2-0806P-ACU3-AMS, PROXIMITY SENSOR, M8, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 6MM UNSHIELDED SENSING RANGE, PNP, N/O, M8 QD. | |
| SUBSTITUTE FOR HTM SENSORS LCS2-0806P-ARU4-AMS, PROXIMITY SENSOR, M8, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 6MM UNSHIELDED SENSING RANGE, PNP, N/O, M12 QD. | |
| SUBSTITUTE FOR HTM SENSORS LCS2-1820P-A3U2-AMS, PROXIMITY SENSOR, M18, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 20MM UNSHIELDED SENSING RANGE, PNP, N/O, 2M PRE-WIRED... | |
| SUBSTITUTE FOR HTM SENSORS LCS2-1820P-ARU4-AMS, PROXIMITY SENSOR, M18, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 20MM UNSHIELDED SENSING RANGE, PNP, N/O, M12 QD. | |
| SUBSTITUTE FOR HTM SENSORS LCS2-3040P-A3U2-AMS, PROXIMITY SENSOR, M30, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 40MM UNSHIELDED SENSING RANGE, PNP, N/O, 2M PRE-WIRED... | |
| SUBSTITUTE FOR HTM SENSORS LCS2-3040P-ARU4-AMS, PROXIMITY SENSOR, M30, TRIPLE RANGE, ONE PIECE SS BODY & FACE, STEEL & ALUMINUM ES, IO LINK, 40MM UNSHIELDED SENSING RANGE, PNP, N/O, M12 QD. | |
| SUBSTITUTE FOR HTM SENSORS LCU1-051.5P-ACU3, PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 5MM THREADED BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR IFM EFECTOR KIE3015-FPKG/NI/55V/ US-100-DPX-KI5052, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDE , 30MM THREADED BODY, 30MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR IFM IVE4020BCPKG (IV5004), PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED, 15MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR IFM KI-2015-BBOA/NI/0,1/ LS-100AK (KI0207), PROXIMITY SENSOR, M30, CAPACITIVE, SHIELDED, 15MM RANGE, AC/DC, N/C, 0.3FT PIGTAIL TO QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JUFAN JFS-01U, MAGNETIC SWITCH, 24V, 20W, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR KOCH KIB-M12PS/004-KL2VE, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL SHIELDED, 12MM THREADED BODY, 4MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR KONTAKT ELEKTRO KK18-5PZ, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, PNP, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR LEUZE ISS 212MM/2NO-4E0-S12, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 12MM THREADED, 4MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR LEUZE LE28/2N, PHOTOELECTRIC SENSOR KIT, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM RECEIVER, 20M SENSING RANGE, NPN, 2M CABLE. FREE 2... | |
| SUBSTITUTE FOR LEUZE LE28/2N-M12, PHOTOELECTRIC SENSOR KIT, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM RECEIVER, 20M SENSING RANGE, NPN, M12 QD. FREE 2... | |
| SUBSTITUTE FOR LEUZE LE28/4P, PHOTOELECTRIC SENSOR KIT, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM RECEIVER, 20M SENSING RANGE, PNP, 2M CABLE. FREE 2... | |
| SUBSTITUTE FOR LEUZE LE28/4P-M12, PHOTOELECTRIC SENSOR KIT, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM RECEIVER, 20M SENSING RANGE, PNP, M12 QD. FREE 2... | |
| SUBSTITUTE FOR LEUZE LE318B/4P-M12, PHOTOELECTRIC SENSOR KIT, (INCLUDES EMITTER & RECEIVER), PLASTIC HOUSING, THRU-BEAM 20 METER, PNP, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR LEUZE LE5/2N, PHOTOELECTRIC SENSOR KIT, INCLUDES EMITTER & RECEIVER, THRU-BEAM, DARK-ON, 12 METER SENSING RANGE, NPN, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR LEUZE LE5/2N-M8, PHOTOELECTRIC SENSOR KIT, INCLUDES EMITTER & RECEIVER, THRU-BEAM, DARK-ON, 12 METER SENSING RANGE, NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR LEUZE LE5/4P-M8, PHOTOELECTRIC SENSOR KIT, INCLUDES EMITTER & RECEIVER, THRU-BEAM, DARK-ON, 12 METER SENSING RANGE, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR LUTZE LE318B.W/4P-M12, PHOTOELECTRIC SENSOR KIT, (INCLUDES EMITTER & RECEIVER), SIDE, PLASTIC HOUSING, THRU-BEAM 20 METER, PNP, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON LJ12A3-4-J/DZ, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, AC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OPTEX KD-40CN, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-PIN M8 QD, KEY DIFFERENCE: 100MM LESS RANGE, DIFFERENT... | |
| SUBSTITUTE FOR OPTEX KD-40CP, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, IO-LINK, PNP, 4-PIN M8 QD, KEY DIFFERENCE: 100MM LESS RANGE,... | |
| SUBSTITUTE FOR OPTEX KD-40N, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: 100MM LESS RANGE,... | |
| SUBSTITUTE FOR OPTEX KR-250N, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 20-8000MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: 5.5M LONGER RANGE, DIFFERENT... | |
| SUBSTITUTE FOR OPTEX KR-250P, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 20-8000MM SENSING RANGE, LIGHT ON/ DARK ON, PNP, IO LINK, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: 5.5M LONGER... | |
| SUBSTITUTE FOR OPTEX KR-Q300CPW, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 10-5000MM SENSING RANGE, LIGHT ON/ DARK ON, PNP, IO LINK, 4-PIN M8 QD, KEY DIFFERENCE: 2.5M LONGER RANGE,... | |
| SUBSTITUTE FOR OPTEX KR-Q300NW, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 10-5000MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: 2.5M LONGER RANGE, DIFFERENT... | |
| SUBSTITUTE FOR OPTEX KR-Q300PW, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 10-5000MM SENSING RANGE, LIGHT ON/ DARK ON, PNP, IO LINK, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: 2.5M LONGER... | |
| SUBSTITUTE FOR PEPPERL & FUCHS KT11-50/25/98A/103, PHOTOELECTRIC SENSOR, MICRO, BARREL, DIFFUSE, PNP L.O. 3-WIRE DC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS LED18-RYG-P, PROXIMITY SENSOR, MULTI-LED INDICATOR (RED/YELLOW/ GREEN), M18, SHIELDED, 6" PIGTAIL W/ 4-PIN M12 QD, (P&F DOES NOT HAVE PIGTAIL). FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR RECHNER KAS-70-A24-A-M30-PPO -Y3-1-NL (KA0351 CAB0E/008509), PROXIMITY SENSOR, CAPACITIVE, UNSHIELDED, UP TO 30MM RANGE, NPN, SWITCHABLE NO/NC, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR RECHNER KAS-80-A14-0-K, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR RECHNER KAS-80-A14-S-K, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHONBUCH IX03 5215, PROXIMITY SENSOR - RECTANGULAR 40 X 25 X 12MM, UNSHIELDED, 4MM RANGE, PNP, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SELET K14G30P0, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SICK IQ40-40NPPKC0K (1071552), PROXIMITY SENSOR, 40 X 40 CUBE SENSOR, UNSHIELDED, 40MM RANGE, PNP, NO/NC, 4-PIN M12 QD . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SICK LL3-DB01, FIBER OPTIC CABLE - BIFURCATED 80" OAL SINGLE STRAND .04" CENTER PLASTIC FIBER WITH 16- .01 FIBER STRANDS IN HALO CONFIGURATION. M6 X PO.75 THREADED SS... | |
| SUBSTITUTE FOR TE CONNECTIVITY KUMP-11D18-24, RELAY, 24VDC, 13A 2PDT PLUG IN RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR WENGLOR IW080BM65VA3, PROXIMITY SENSOR, M18, INDUCTIVE, EXTENDED RANGE, 8MM SENSING RANGE, SHIELDED, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR WENGLOR IX200NM65VA3, PROXIMITY SENSOR, M30 INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 25MM RANGE, 3-WIRE PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL CONTROL, PHOTOELECTRIC, 125 V, 50/60 HZ, 3000 WATT, STEM MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL PHOTOCONTROL, 3600 W, 240 V, STEM MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THROUGHBEAM SENSOR 10-30VDC 150MA M12 4P. FREE 2 YEAR RADWELL WARRANTY | |
| THRU BEAM SENSOR, 240 VAC, 60 HZ, 3A, LIGHT / DARK SWITCHING TYPE, (905857). FREE 2 YEAR RADWELL WARRANTY | |
| THRU-BEAM SENSOR, EMITTER, 0-30 METER DETECTION RANGE, 40 METER THRESHOLD DETECTION, MODULATED VISIBLE RED LIGHT, 660 NM, 10-30 VDC, PNP, 1 PUSH-PULL (4 IN 1) OUTPUT, (109980). FREE 2 YEAR... | |
| TRI-TRONICS Sensors & Switches LER19625 | |
| TRI-TRONICS Sensors & Switches LER | |
| TRI-TRONICS Sensors & Switches LERC10 | |
| TRI-TRONICS Sensors & Switches LERC | |
| UNIVERSAL RETRO-REFLEX SENSOR, RANGE: 6000MM, SUPPLY VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 2 KHZ, HOUSING MATERIAL: STAINLESS STEEL, LIGHT SOURCE: RED LIGHT, IP67 PROTECTION, M12 4-PIN CONNECTION. FREE 2 YEAR RADWELL... | |
| WENGLOR Sensors & Switches KR87PCT2S899 | |
| WENGLOR Sensors & Switches LD86PA3 | |
| WENGLOR Sensors & Switches LD86PCV3 |
| << Prev | Next >> |