For documentation and other MARK•EYE® PRO models, please see our MARK•EYE® PRO Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
LED Light Source
Sensing Range:
Family Specific
Supply Voltage:
Current Requirements:
Output Transistors:
Remote AUTOSET Input:
Response Time
Push Button Control:
Hysteresis:
Light Immunity:
Diagnostic Indicators:
OFFSET/EDR® Adjustment:
Ambient Temperature:
Rugged Construction:
PHOTOELECTRIC SENSOR, 175 MS RESPONSE TIME, WHITE LED, 5-PIN MICRO CONNECTOR (M12), NO OPTICAL BLOCK, 10 TO 30 VDC POLARITY PROTECTED. FREE 2 YEAR RADWELL WARRANTY
| Tri-Tronics Company, Inc. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MEPWLC | 26403650 |
| Product Name | MARK•EYE ® PRO 175µs Response time, White LED, 5-Pin Micro Connector (M12), No Optical Block | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |