SICK Photoelectric LUT3-950

Description
LUMINESCENCE SENSOR, KV 418 FILTER, 50 MM SENSING DISTANCE, 450-750 MM RECEIVING RANGE, 5 X 15 MM LIGHT SPOT, PNP/NPN LIGHT SWITCHING, 12-30 VDC, 5 PIN M12 MALE CONNECTOR, 1019287. FREE 2 YEAR RADWELL WARRANTY
Description
LUMINESCENCE SENSOR, KV 418 FILTER, 50 MM SENSING DISTANCE, 450-750 MM RECEIVING RANGE, 5 X 15 MM LIGHT SPOT, PNP/NPN LIGHT SWITCHING, 12-30 VDC, 5 PIN M12 MALE CONNECTOR, 1019287. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 224375 - Radwell International
Willingboro, NJ, United States
Photoelectric
224375
Photoelectric 224375
LUMINESCENCE SENSOR, KV 418 FILTER, 50 MM SENSING DISTANCE, 450-750 MM RECEIVING RANGE, 5 X 15 MM LIGHT SPOT, PNP/NPN LIGHT SWITCHING, 12-30 VDC, 5 PIN M12 MALE CONNECTOR, 1019287. FREE 2 YEAR RADWELL WARRANTY

LUMINESCENCE SENSOR, KV 418 FILTER, 50 MM SENSING DISTANCE, 450-750 MM RECEIVING RANGE, 5 X 15 MM LIGHT SPOT, PNP/NPN LIGHT SWITCHING, 12-30 VDC, 5 PIN M12 MALE CONNECTOR, 1019287. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 224375
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4308 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details