"Background Suppression Optical Sensor 1.969"" (50mm) PNP - Dark-ON/Light-ON"
BANNER ENGINEERING Sensors & Switches M12PFF50Q8
SENSOR, FIXED FIELD (RED), RANGE: 50 MM, INPUT 10-30 V DC, OUTPUT: COMPLEMENTARY SOLID-STATE PNP, INTEGRAL M12 QUICK DISCONNECT, PN 77195. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:M12 Series; Body Material:Nickel-Plat
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-M12PFF50Q8-ND | 51M5768 | |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |