For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
LED Light Source
Sensing Range:
Family Specific
Supply Voltage:
DC Models Output Devices:
Response Time
Light Immunity:
Adjustments/Indicato
Ambient Temperature:
Rugged Construction:
PHOTOELECTRIC SENSOR, DC MITYEYE, INFRARED LED, NARROW BEAM, 6FT 4-WIRE CABLE, 10 TO 30 VDC, REVERSE POLARITY PROTECTED, MAXIMUM SENSING RANGE 18IN. FREE 2 YEAR RADWELL WARRANTY
| Tri-Tronics Company, Inc. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MDIO5 | 26403735 |
| Product Name | DC MITY•EYE ® with Infrared LED and O5 Narrow Beam Proximity Block | Photoelectric |
| Body Shape | Rectangular | |
| Operation Distance | 18 inch (457 mm) | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | |
| Beam Type | Infrared |