Pepperl+Fuchs SE Thru-beam sensor emitter MHP-TLE30Q

Description
Thru-beam sensor emitter
Datasheet
Description
Thru-beam sensor emitter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thru-beam sensor emitter - MHP-TLE30Q - Pepperl+Fuchs SE
Mannheim, Germany
Thru-beam sensor emitter
MHP-TLE30Q
Thru-beam sensor emitter MHP-TLE30Q
Thru-beam sensor emitter

Thru-beam sensor emitter

Supplier's Site Datasheet
Photoelectric Sensor; Sensor Output Pepperl+Fuchs - 16F3183 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Pepperl+Fuchs
16F3183
Photoelectric Sensor; Sensor Output Pepperl+Fuchs 16F3183
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:30.4m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:MHP Series; Load Current RMS Max:250mA; Sensing Mode:Through-Beam RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:30.4m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:MHP Series; Load Current RMS Max:250mA; Sensing Mode:Through-Beam RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 4501334 - Radwell International
Willingboro, NJ, United States
Photoelectric
4501334
Photoelectric 4501334
DISCONTINUED BY MANUFACTURER, 454329, ATTRIBUTE VALUE, PHOTOELECTRIC, THROUGH BEAM SENSING MODE, MHP SERIES, THROUGH BEAM SENSORS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, 454329, ATTRIBUTE VALUE, PHOTOELECTRIC, THROUGH BEAM SENSING MODE, MHP SERIES, THROUGH BEAM SENSORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number MHP-TLE30Q 16F3183 4501334
Product Name Thru-beam sensor emitter Photoelectric Sensor; Sensor Output Pepperl+Fuchs Photoelectric
Operation Distance 1197 inch (30400 mm)
Unlock Full Specs
to access all available technical data