"Through-Beam Optical Sensor 0"" ~ 590.551"" (0m ~ 15m) Light-On/Dark-On"
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:MD17/73 RoHS Compliant: Yes
THRU BEAM SENSOR, EMITTER, USE WITH MV17/73/136 RECEIVER, PHOTOELECTRIC, 0-15 METER DETECTION RANGE, 20 METER THRESHOLD RANGE, IRED LIGHT SOURCE, INFRARED LED, 10-30 VDC, M12 X 1 CONNECTOR, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2046-MD17/73-ND | 70K3420 | 4501165 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Pepperl+Fuchs | Photoelectric |
| Operating Temperature | -4 to 131 F (-20 to 55 C) | ||
| Optical Technology Type | Through Beam | ||
| Beam Type | Infrared |