KEYENCE Digital Laser Sensor: LV Series
| • | Versatile laser heads for any application |
| • | Detect small targets over long distances |
| • | High precision sensing solution |
The LV Series contains a variety of laser heads for any application, including long distance and clear targets. Stable detection of small targets is a staple of these sensors. The LV Series provides a simple, durable, and reliable solution.
SENSOR HEAD, REGRESSION REFLECTIVE, 2.5 M RANGE, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY
KEYENCE CORP Sensors & Switches LV-S62
| KEYENCE | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | LV-S62 | 24746090 |
| Product Name | KEYENCE Digital Laser Sensor | Photoelectric |
| Body Shape | Rectangular | |
| Operation Distance | 472 inch (12000 mm) | |
| Operating Temperature | 14 to 122 F (-10 to 50 C) | |
| Optical Technology Type | Retroreflective | |
| Beam Type | Visible |