Banner Engineering Corp. Photoelectric LX6ESR

Description
02671, LX SERIES: EMITTER, SHORT RANGE, RANGE: NORMAL 100 TO 200 MM, INPUT 10-30V DC, OUTPUT: NO OUTPUT, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
02671, LX SERIES: EMITTER, SHORT RANGE, RANGE: NORMAL 100 TO 200 MM, INPUT 10-30V DC, OUTPUT: NO OUTPUT, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3122163 - Radwell International
Willingboro, NJ, United States
Photoelectric
3122163
Photoelectric 3122163
02671, LX SERIES: EMITTER, SHORT RANGE, RANGE: NORMAL 100 TO 200 MM, INPUT 10-30V DC, OUTPUT: NO OUTPUT, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

02671, LX SERIES: EMITTER, SHORT RANGE, RANGE: NORMAL 100 TO 200 MM, INPUT 10-30V DC, OUTPUT: NO OUTPUT, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3122163
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LLHLX-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details