"Optical Sensor 3.937"" (100mm) PNP"
800559 - M18-3 SERIES: NICKEL-PLATED BRASS: FIXED FIELD; RANGE: 100 MM; INPUT 10-30 V DC; OUTPUTS: COMPLEMENTARY PNP; CONNECTION: 4-PIN M12 150 MM PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-M18-3VPFF100-Q5-ND | 88930046 |
| Product Name | Photoelectric, Industrial | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |