TURCK Inc. Proximity Switch MBSS-30

Description
(A2525), MOUNTING BRACKET, 304 STAINLESS STEEL, 2.50X1.75X2.25 INCHES. FREE 2 YEAR RADWELL WARRANTY
Description
(A2525), MOUNTING BRACKET, 304 STAINLESS STEEL, 2.50X1.75X2.25 INCHES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 3518461 - Radwell International
Willingboro, NJ, United States
Proximity Switch
3518461
Proximity Switch 3518461
(A2525), MOUNTING BRACKET, 304 STAINLESS STEEL, 2.50X1.75X2.25 INCHES. FREE 2 YEAR RADWELL WARRANTY

(A2525), MOUNTING BRACKET, 304 STAINLESS STEEL, 2.50X1.75X2.25 INCHES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3518461
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1251-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Proximity sensor - SIEN-M30B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers