Leuze Electronic GmbH + Co. KG Photoelectric LPS 36

Description
(50111325), LINE PROFILE SENSOR, APPLICATION: CONTOUR MEASUREMENT, OBJECT MEASUREMENT, LIGHT SOURCE: LASER, X-AXIS MEASUREMENT RANGE: 150 ... 600 MM, MEASUREMENT RANGE Z-AXIS: 200 ... 800 MM, MEASUREMENT TIME: 10MS, SUPPLY VOLTAGE: 18 ... 30 V, DC, ACTIVA. FREE 2 YEAR RADWELL WARRANTY
Description
(50111325), LINE PROFILE SENSOR, APPLICATION: CONTOUR MEASUREMENT, OBJECT MEASUREMENT, LIGHT SOURCE: LASER, X-AXIS MEASUREMENT RANGE: 150 ... 600 MM, MEASUREMENT RANGE Z-AXIS: 200 ... 800 MM, MEASUREMENT TIME: 10MS, SUPPLY VOLTAGE: 18 ... 30 V, DC, ACTIVA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 22431815 - Radwell International
Willingboro, NJ, United States
Photoelectric
22431815
Photoelectric 22431815
(50111325), LINE PROFILE SENSOR, APPLICATION: CONTOUR MEASUREMENT, OBJECT MEASUREMENT, LIGHT SOURCE: LASER, X-AXIS MEASUREMENT RANGE: 150 ... 600 MM, MEASUREMENT RANGE Z-AXIS: 200 ... 800 MM, MEASUREMENT TIME: 10MS, SUPPLY VOLTAGE: 18 ... 30 V, DC, ACTIVA. FREE 2 YEAR RADWELL WARRANTY

(50111325), LINE PROFILE SENSOR, APPLICATION: CONTOUR MEASUREMENT, OBJECT MEASUREMENT, LIGHT SOURCE: LASER, X-AXIS MEASUREMENT RANGE: 150 ... 600 MM, MEASUREMENT RANGE Z-AXIS: 200 ... 800 MM, MEASUREMENT TIME: 10MS, SUPPLY VOLTAGE: 18 ... 30 V, DC, ACTIVA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 22431815
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Proximity sensor - SIEN-M18NB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers