Balluff, Inc. Proximity Switch M-1383-A

Description
SENSOR, TWO SCREW MOUNT, 4 PIN, 35-1/2 INCH CORD. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, TWO SCREW MOUNT, 4 PIN, 35-1/2 INCH CORD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 39003107 - Radwell International
Willingboro, NJ, United States
Proximity Switch
39003107
Proximity Switch 39003107
SENSOR, TWO SCREW MOUNT, 4 PIN, 35-1/2 INCH CORD. FREE 2 YEAR RADWELL WARRANTY

SENSOR, TWO SCREW MOUNT, 4 PIN, 35-1/2 INCH CORD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 39003107
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002307-SE - TE Connectivity
Specs
Operation Distance 1.97 inch (49.99 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-A1698LUBTN-FWPG-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Sensors - 2093528 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details