PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:M12 Series; Body Material:Nickel-Plat
PHOTOELECTRIC SENSOR, M12 SERIES, EMITTER, 5 METER RANGE, 10-30 VDC INPUT, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR, IP67/IP68 PROTECTION, (77203). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches M12EQ8
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 51M5718 | 6895283 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 197 inch (5000 mm) |