Tri-Tronics Company, Inc. MARK•EYE ® White LED Light Emitter; Full Spectrum, 6" (152mm) 5-pin M12 pigtail MEWLC

Description
For documentation and other MARK•EYE® models, please see our MARK•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Housing Type: Fork Connection Type: Connector, 5-pin M12 pigtail Light Source: High intensity white LED, Pulse modulated Family Specific Supply Voltage: 10 to 30 Vdc Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 105mA (current limit) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal hysteresis promotes detection of low contrast registration marks. Light Immunity: Responds to sensor's pulsed modulated light soruce resulting in high immunity to most ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Pulse Stretcher Timer: (Selectable) Provides minimum of 15 millisecond output duration Push-Button Control: Automatic setup routines based on web opacity One push-button setup Pushing both buttons simultaneously inverts output Indicators: Green LED flashes when AUTOSET routine is activated and stays illuinated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushign both buttons simlutaneously. Rugged Construction: Chemical resistant high thermoplastic PPS housing Waterproof, NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements
Datasheet
Description
For documentation and other MARK•EYE® models, please see our MARK•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Housing Type: Fork Connection Type: Connector, 5-pin M12 pigtail Light Source: High intensity white LED, Pulse modulated Family Specific Supply Voltage: 10 to 30 Vdc Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 105mA (current limit) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal hysteresis promotes detection of low contrast registration marks. Light Immunity: Responds to sensor's pulsed modulated light soruce resulting in high immunity to most ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Pulse Stretcher Timer: (Selectable) Provides minimum of 15 millisecond output duration Push-Button Control: Automatic setup routines based on web opacity One push-button setup Pushing both buttons simultaneously inverts output Indicators: Green LED flashes when AUTOSET routine is activated and stays illuinated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushign both buttons simlutaneously. Rugged Construction: Chemical resistant high thermoplastic PPS housing Waterproof, NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MARK•EYE ® White LED Light Emitter; Full Spectrum, 6
Tampa, FL, United States
MARK•EYE ® White LED Light Emitter; Full Spectrum, 6" (152mm) 5-pin M12 pigtail
MEWLC
MARK•EYE ® White LED Light Emitter; Full Spectrum, 6" (152mm) 5-pin M12 pigtail MEWLC
For documentation and other MARK•EYE® models, please see our MARK•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Housing Type: Fork Connection Type: Connector, 5-pin M12 pigtail Light Source: High intensity white LED, Pulse modulated Family Specific Supply Voltage: 10 to 30 Vdc Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 105mA (current limit) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal hysteresis promotes detection of low contrast registration marks. Light Immunity: Responds to sensor's pulsed modulated light soruce resulting in high immunity to most ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Pulse Stretcher Timer: (Selectable) Provides minimum of 15 millisecond output duration Push-Button Control: Automatic setup routines based on web opacity One push-button setup Pushing both buttons simultaneously inverts output Indicators: Green LED flashes when AUTOSET routine is activated and stays illuinated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushign both buttons simlutaneously. Rugged Construction: Chemical resistant high thermoplastic PPS housing Waterproof, NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements

For documentation and other MARK•EYE® models, please see our MARK•EYE® Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Housing Type:

  • Fork

Connection Type:

  • Connector, 5-pin M12 pigtail

Light Source:

  • High intensity white LED, Pulse modulated

Family Specific

Supply Voltage:

  • 10 to 30 Vdc
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • Sensor outputs can sink or source up to 105mA (current limit)
  • All outputs are continuously short circuit protected

Response Time

  • Light/Dark state response = 100 microseconds

Hysteresis:

  • Minimal hysteresis promotes detection of low contrast registration marks.

Light Immunity:

  • Responds to sensor's pulsed modulated light soruce resulting in high immunity to most ambient light

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Pulse Stretcher Timer: (Selectable)

  • Provides minimum of 15 millisecond output duration

Push-Button Control:

  • Automatic setup routines based on web opacity
  • One push-button setup
  • Pushing both buttons simultaneously inverts output

Indicators:

  • Green LED flashes when AUTOSET routine is activated and stays illuinated when AUTOSET is completed.
  • Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushign both buttons simlutaneously.

Rugged Construction:

  • Chemical resistant high thermoplastic PPS housing
  • Waterproof, NEMA 4 and IP66
  • Conforms to heavy industry grade CE and UL requirements
Supplier's Site Datasheet
Photoelectric - 26403619 - Radwell International
Willingboro, NJ, United States
Photoelectric
26403619
Photoelectric 26403619
PHOTOELECTRIC SENSOR, MARK-EYE, WHITE LED, LIGHT EMITTER, FULL SPECTRUM, 6 INCH (152MM), 5-PIN, M12 PIGTAIL, 10-30 V DC, POLARITY PROTECTED, NPN / PNP OUTPUT, 45 MA, PUSH BUTTON ADJUSTMENT TYPE. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, MARK-EYE, WHITE LED, LIGHT EMITTER, FULL SPECTRUM, 6 INCH (152MM), 5-PIN, M12 PIGTAIL, 10-30 V DC, POLARITY PROTECTED, NPN / PNP OUTPUT, 45 MA, PUSH BUTTON ADJUSTMENT TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number MEWLC 26403619
Product Name MARK•EYE ® White LED Light Emitter; Full Spectrum, 6" (152mm) 5-pin M12 pigtail Photoelectric
Body Shape Other; Fork
Unlock Full Specs
to access all available technical data