Pepperl+Fuchs SE Magnetic field sensor MB60-12GM50-E2

Description
Sensing range 60 mm based on DM60-31-15 magnet
Datasheet
Description
Sensing range 60 mm based on DM60-31-15 magnet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic field sensor - MB60-12GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Magnetic field sensor
MB60-12GM50-E2
Magnetic field sensor MB60-12GM50-E2
Sensing range 60 mm based on DM60-31-15 magnet
  • Sensing range 60 mm based on DM60-31-15 magnet
Supplier's Site Datasheet
Proximity Switch - 4501122 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4501122
Proximity Switch 4501122
MAGNETIC PROXIMITY SENSOR, MB60 SERIES, M12 THREADED FLUSH, CYLINDRICAL, 60 MM MEASUREMENT RANGE, PNP-NO, IP67, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC PROXIMITY SENSOR, MB60 SERIES, M12 THREADED FLUSH, CYLINDRICAL, 60 MM MEASUREMENT RANGE, PNP-NO, IP67, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number MB60-12GM50-E2 4501122
Product Name Magnetic field sensor Proximity Switch
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3038 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - A1147LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details