STMicroelectronics, Inc. Photoelectric M41T94MH6F

Description
REAL TIME CLOCK (RTC), 44B RAM, SERIAL-SPI, 28-PIN, SOH, SURFACE MOUNT, 2.69MM X 19.49MM X 8.89MM. USED WITH M4T32-BR12SH6.. FREE 2 YEAR RADWELL WARRANTY
Description
REAL TIME CLOCK (RTC), 44B RAM, SERIAL-SPI, 28-PIN, SOH, SURFACE MOUNT, 2.69MM X 19.49MM X 8.89MM. USED WITH M4T32-BR12SH6.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16462595 - Radwell International
Willingboro, NJ, United States
Photoelectric
16462595
Photoelectric 16462595
REAL TIME CLOCK (RTC), 44B RAM, SERIAL-SPI, 28-PIN, SOH, SURFACE MOUNT, 2.69MM X 19.49MM X 8.89MM. USED WITH M4T32-BR12SH6.. FREE 2 YEAR RADWELL WARRANTY

REAL TIME CLOCK (RTC), 44B RAM, SERIAL-SPI, 28-PIN, SOH, SURFACE MOUNT, 2.69MM X 19.49MM X 8.89MM. USED WITH M4T32-BR12SH6.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16462595
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity sensor - SME-8-K-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
3 suppliers