Panasonic Photoelectric LS-401

Description
DIGITAL AMPLIFIER, LASER SENSOR, 12 TO 24 VDC INPUT, NPN OUTPUT, QD, DUAL AND TWO-COLOR LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
Description
DIGITAL AMPLIFIER, LASER SENSOR, 12 TO 24 VDC INPUT, NPN OUTPUT, QD, DUAL AND TWO-COLOR LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24355963 - Radwell International
Willingboro, NJ, United States
Photoelectric
24355963
Photoelectric 24355963
DIGITAL AMPLIFIER, LASER SENSOR, 12 TO 24 VDC INPUT, NPN OUTPUT, QD, DUAL AND TWO-COLOR LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY

DIGITAL AMPLIFIER, LASER SENSOR, 12 TO 24 VDC INPUT, NPN OUTPUT, QD, DUAL AND TWO-COLOR LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24355963
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3291KUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SMEO-8E-M12-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details