PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:24.38m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:250mA; Product Range:LR250; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, REMOTE SENSOR: EMITTER, RANGE: 2.4 M, USE AMPS: MICRO: MA3-4 MA3-4P, MAXI: CM SERIES, 2 M (6.5 FT) CABLE, (16310). FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 21H0872 | 10070 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 960 inch (24380 mm) |