Pepperl+Fuchs SE Retroreflective sensor MHP-P33Q

Description
Retroreflective sensor with polarization filter
Datasheet
Description
Retroreflective sensor with polarization filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retroreflective sensor - MHP-P33Q - Pepperl+Fuchs SE
Mannheim, Germany
Retroreflective sensor
MHP-P33Q
Retroreflective sensor MHP-P33Q
Retroreflective sensor with polarization filter

Retroreflective sensor with polarization filter

Supplier's Site Datasheet
Photoelectric - 4501310 - Radwell International
Willingboro, NJ, United States
Photoelectric
4501310
Photoelectric 4501310
DISCONTINUED BY MANUFACTURER, RETROREFLECTIVE SENSOR, 10 TO 30 VDC, NPN / PNP, 150 / 250 MA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RETROREFLECTIVE SENSOR, 10 TO 30 VDC, NPN / PNP, 150 / 250 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor; Sensor Output Pepperl+Fuchs - 84F2178 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Pepperl+Fuchs
84F2178
Photoelectric Sensor; Sensor Output Pepperl+Fuchs 84F2178
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:2.4m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:MHP Series; Load Current RMS Max:250mA; Sensing Mode:Retroreflective RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:2.4m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:MHP Series; Load Current RMS Max:250mA; Sensing Mode:Retroreflective RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR, PHOTOELECTRIC, MINIATURE HIGH-PERFORMANCE, POLARIZED RETRO, SENSING DIS - 70093292 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, PHOTOELECTRIC, MINIATURE HIGH-PERFORMANCE, POLARIZED RETRO, SENSING DIS
70093292
SENSOR, PHOTOELECTRIC, MINIATURE HIGH-PERFORMANCE, POLARIZED RETRO, SENSING DIS 70093292
The MHP Series miniature high-performance photoelectric sensors are rugged, powerful sensors packaged in a small, yet flexible housing design. Features: Threaded Snout or Thru-Hole Mounted for Ease of Installation IP69K-Rated to Withstand Harsh Environments and High Pressure Washdown Specifications: Sensor Dimensions: 64.8 mm L × 15.8 mm W × 30 mm H 1 Inch Threaded Snout Housing Material: Polysulfone Lens Material: Polycarbonate Operating Temperature: –22°F to +158°F Sealing: IP69K

The MHP Series miniature high-performance photoelectric sensors are rugged, powerful sensors packaged in a small, yet flexible housing design.
Features:

  • Threaded Snout or Thru-Hole Mounted for Ease of Installation
  • IP69K-Rated to Withstand Harsh Environments and High Pressure Washdown
    Specifications:
  • Sensor Dimensions: 64.8 mm L × 15.8 mm W × 30 mm H
  • 1 Inch Threaded Snout
  • Housing Material: Polysulfone
  • Lens Material: Polycarbonate
  • Operating Temperature: –22°F to +158°F
  • Sealing: IP69K
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors Photoelectric Sensors
Product Number MHP-P33Q 4501310 84F2178 70093292
Product Name Retroreflective sensor Photoelectric Photoelectric Sensor; Sensor Output Pepperl+Fuchs SENSOR, PHOTOELECTRIC, MINIATURE HIGH-PERFORMANCE, POLARIZED RETRO, SENSING DIS
Operation Distance 94.49 inch (2400 mm) 94.49 inch (2400 mm)
Unlock Full Specs
to access all available technical data