For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
LED Light Source
Sensing Range:
Family Specific
Supply Voltage:
DC Models Output Devices:
Response Time
Light Immunity:
Adjustments/Indicato
Ambient Temperature:
Rugged Construction:
PHOTOELECTRIC SENSOR, DC MITY-EYE, RED LIGHT SOURCE, R4 RETROREFLECTIVE BLOCK, M12 CONNECTOR, 5-PIN, 4-WIRE, 10-30 VDC, 16 FT SENSING RANGE MAX. FREE 2 YEAR RADWELL WARRANTY
| Tri-Tronics Company, Inc. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MDRCR4 | 26403707 |
| Product Name | DC MITY•EYE ® with Red LED and R4 Retroreflective Block | Photoelectric |
| Body Shape | Rectangular | |
| Operation Distance | 192 inch (4877 mm) | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | |
| Optical Technology Type | Retroreflective |