Tri-Tronics Company, Inc. Photoelectric MDP-H-O

Description
PROXIMITY SENSOR OPTICAL 3INCH RANGE 6FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR OPTICAL 3INCH RANGE 6FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 11341387 - Radwell International
Willingboro, NJ, United States
Photoelectric
11341387
Photoelectric 11341387
PROXIMITY SENSOR OPTICAL 3INCH RANGE 6FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR OPTICAL 3INCH RANGE 6FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 11341387
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Limit Style Inductive Proximity Sensors - 9814-1133 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3900 to 0.7900 inch (9.91 to 20.07 mm)
View Details