PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:M12 Series; Body Material:Nickel-Plat
RECEIVER, M12 SERIES, RANGE: 5 METER, INPUT 10-30 VDC, OUTPUT: COMPLEMENTERY SOLID STATE PNP, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR, (77199). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches M12PRQ8
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 51M5788 | 6908721 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 197 inch (5000 mm) |