"Diffuse Optical Sensor 15.748"" (400mm) PNP - Dark-ON/Light-ON"
SENSOR, QUICK DISCONNECT, M12 SERIES, DIFFUSE (RED); RANGE: 400 MM; INPUT 10-30 V DC; OUTPUT: COMPLEMENTARY SOLID-STATE PNP; INTEGRAL M12, 77179. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches M12PDQ8
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:400mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:M12 Series; Body Material:Nickel-Plat
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-M12PDQ8-ND | 6904687 | 51M5758 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |