Retroreflective sensor without polarization filter
PHOTO AUTOMATION, (454305). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:Thyristor; Sensing Range Max:2.4m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500mA; Product Range:MHP Series; Load Current RMS Max:500mA; Load Current RMS Min:5mA RoHS Compliant: No
| Pepperl+Fuchs SE | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MHP-P2AL | 4485015 | 95F6187 |
| Product Name | Retroreflective sensor | Photoelectric | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 94.49 inch (2400 mm) |