Tri-Tronics Company, Inc. DC MITY•EYE ® with Red LED and V4 Convergent 1" "V" Axis Block MDRV4

Description
For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type V4, Convergent 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 1in Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicato rs: 4-turn clutched sensitivity adjustment 2-position light "on" / dark "on" selection switch Red LED indicator energized when light beam is established Ambient Temperature: -20°C to 70°C (-20°F to 158°F) Rugged Construction: Chemical resistant case, "O" ring sealed to provide moisture protection Epoxy encapsulated for mechanical stability NEMA 4X, 6P and IP67
Datasheet
Description
For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type V4, Convergent 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 1in Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicato rs: 4-turn clutched sensitivity adjustment 2-position light "on" / dark "on" selection switch Red LED indicator energized when light beam is established Ambient Temperature: -20°C to 70°C (-20°F to 158°F) Rugged Construction: Chemical resistant case, "O" ring sealed to provide moisture protection Epoxy encapsulated for mechanical stability NEMA 4X, 6P and IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC MITY•EYE ® with Red LED and V4 Convergent 1
Tampa, FL, United States
DC MITY•EYE ® with Red LED and V4 Convergent 1" "V" Axis Block
MDRV4
DC MITY•EYE ® with Red LED and V4 Convergent 1" "V" Axis Block MDRV4
For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type V4, Convergent 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 1in Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicato rs: 4-turn clutched sensitivity adjustment 2-position light "on" / dark "on" selection switch Red LED indicator energized when light beam is established Ambient Temperature: -20°C to 70°C (-20°F to 158°F) Rugged Construction: Chemical resistant case, "O" ring sealed to provide moisture protection Epoxy encapsulated for mechanical stability NEMA 4X, 6P and IP67

For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Cabled, 6ft

Housing Type:

  • Miniature Rectangular

Optical Block:

  • Type V4, Convergent 1" "V" Axis
    Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1".

LED Light Source

  • Red = 660nm
    Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages.

Sensing Range:

  • 1in

Family Specific

Supply Voltage:

  • 10 to 30 VDC @ 35mA
  • Reverse Polarity Protected

DC Models Output Devices:

  • Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous
  • Short circuit protected
  • Zener Diode protected to 36 volts
  • Protected against falso chattering/pulsing during power up

Response Time

  • 500 microseconds (light or dark)

Light Immunity:

  • Pulse modulated to provide extremely high immunity to ambient light

Adjustments/Indicators:

  • 4-turn clutched sensitivity adjustment
  • 2-position light "on" / dark "on" selection switch
  • Red LED indicator energized when light beam is established

Ambient Temperature:

  • -20°C to 70°C (-20°F to 158°F)

Rugged Construction:

  • Chemical resistant case, "O" ring sealed to provide moisture protection
  • Epoxy encapsulated for mechanical stability
  • NEMA 4X, 6P and IP67
Supplier's Site Datasheet
Photoelectric - 4895585 - Radwell International
Willingboro, NJ, United States
Photoelectric
4895585
Photoelectric 4895585
PHOTOELECTRIC SENSOR, DC MITY-EYE, WITH RED LED, 6 FT CABLE, 1 INCH SENSING RANGE, 10-30 VDC, 35 MA. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, DC MITY-EYE, WITH RED LED, 6 FT CABLE, 1 INCH SENSING RANGE, 10-30 VDC, 35 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number MDRV4 4895585
Product Name DC MITY•EYE ® with Red LED and V4 Convergent 1" "V" Axis Block Photoelectric
Body Shape Rectangular
Operation Distance 1 inch (25.4 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Optical Technology Type Convergent
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T204 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Photoelectric, Industrial - 1882-1052867-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Through Beam
Beam Type Visible
View Details
Fork light barrier - SOOF-P-FL-ST-C120-N - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4055 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details