The MHP-DR33L is a diffuse mode photoelectric sensor from Pepperl+Fuchs SE, designed for reliable detection in various applications. It features adjustable sensing ranges of 150 mm and 450 mm, allowing flexibility in different environments. The sensor utilizes visible red LED light sources and offers both NPN and PNP output options, with a maximum load current of 250 mA for NPN and 150 mA for PNP. It operates within a supply voltage range of 10-30 VDC and has a low current consumption of up to 35 mA. The response time is fast, at ,â§ 1.0 ms, with a switching frequency of 500 Hz, making it suitable for dynamic applications. The sensor is housed in a rugged IP69K enclosure, ensuring durability in harsh conditions and high-pressure washdown areas. Electrical connections can be made via a 2-meter PVC-covered cable or a quick-disconnect type. This sensor is ideal for engineers seeking a robust and versatile solution for proximity detection in industrial settings.
PHOTOELECTRIC SENSOR, (AUTOMATION). FREE 2 YEAR RADWELL WARRANTY
Photoelectric (Automation)
| Pepperl+Fuchs SE | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MHP-DR33L | 4501251 | 23C9293 |
| Product Name | Diffuse mode sensor | Photoelectric | Photoelectric (Automation) Pepperl+Fuchs |