KEYENCE Digital Laser Sensor: LV Series
| • | Versatile laser heads for any application |
| • | Detect small targets over long distances |
| • | High precision sensing solution |
The LV Series contains a variety of laser heads for any application, including long distance and clear targets. Stable detection of small targets is a staple of these sensors. The LV Series provides a simple, durable, and reliable solution.
KEYENCE CORP Sensors & Switches LV-S71
| KEYENCE | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | LV-S71 | |
| Product Name | KEYENCE Digital Laser Sensor | Photoelectric |
| Body Shape | Cylindrical | |
| Operation Distance | 19.69 inch (500 mm) | |
| Operating Temperature | 14 to 122 F (-10 to 50 C) | |
| Optical Technology Type | Through Beam | |
| Beam Type | Visible |