TURCK Inc. Photoelectric M1669425

Description
DISCONTINUED BY MANUFACTURER, EMBEDDABLE SENSOR, 4-PIN CONNECTOR, 2 LED INDICATORS, 10-30 VDC, 10 MM SENSING RANGE, 200 MA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, EMBEDDABLE SENSOR, 4-PIN CONNECTOR, 2 LED INDICATORS, 10-30 VDC, 10 MM SENSING RANGE, 200 MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 4253634 - Radwell International
Willingboro, NJ, United States
Photoelectric
4253634
Photoelectric 4253634
DISCONTINUED BY MANUFACTURER, EMBEDDABLE SENSOR, 4-PIN CONNECTOR, 2 LED INDICATORS, 10-30 VDC, 10 MM SENSING RANGE, 200 MA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, EMBEDDABLE SENSOR, 4-PIN CONNECTOR, 2 LED INDICATORS, 10-30 VDC, 10 MM SENSING RANGE, 200 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4253634
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm Diffused Photoelectric Sensor - PD18M3NSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers