KEYENCE Photoelectric LV-H300 T

Description
DISCONTINUED BY MANUFACTURER, LASER SENSOR TRANSMITTER, 3.0MW, 660NM, CLASS II, 3.5US, REPLACED BY: LV-NH300. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LASER SENSOR TRANSMITTER, 3.0MW, 660NM, CLASS II, 3.5US, REPLACED BY: LV-NH300. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 33652123 - Radwell International
Willingboro, NJ, United States
Photoelectric
33652123
Photoelectric 33652123
DISCONTINUED BY MANUFACTURER, LASER SENSOR TRANSMITTER, 3.0MW, 660NM, CLASS II, 3.5US, REPLACED BY: LV-NH300. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LASER SENSOR TRANSMITTER, 3.0MW, 660NM, CLASS II, 3.5US, REPLACED BY: LV-NH300. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 33652123
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-M12B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.1181 inch (3 mm)
Repeatability 6.3 mils (160 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093392 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1131ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers