KEYENCE KEYENCE Laser Sensors LR-Z Series: LR-ZB240CB

Description
KEYENCE Laser Sensors: LR-Z Series • Position based detection and a laser light source provide superior detection capabilities • IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments • One-touch calibration and digital display provide simplified operations Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.
Description
KEYENCE Laser Sensors: LR-Z Series • Position based detection and a laser light source provide superior detection capabilities • IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments • One-touch calibration and digital display provide simplified operations Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Laser Sensors LR-Z Series: - LR-ZB240CB - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Laser Sensors LR-Z Series:
LR-ZB240CB
KEYENCE Laser Sensors LR-Z Series: LR-ZB240CB
KEYENCE Laser Sensors: LR-Z Series • Position based detection and a laser light source provide superior detection capabilities • IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments • One-touch calibration and digital display provide simplified operations Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.

KEYENCE Laser Sensors: LR-Z Series

Position based detection and a laser light source provide superior detection capabilities
IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments
One-touch calibration and digital display provide simplified operations

Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
KEYENCE CORP Sensors & Switches LR-ZB240CB

KEYENCE CORP Sensors & Switches LR-ZB240CB

Supplier's Site

Technical Specifications

  KEYENCE Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number LR-ZB240CB
Product Name KEYENCE Laser Sensors LR-Z Series: Proximity Switch
Body Shape Threaded Barrel; Rectangular
Operation Distance 0.9843 to 9.45 inch (25 to 240 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Adjustable Field Background Suppression
Beam Type Visible
Unlock Full Specs
to access all available technical data