SICK Photoelectric LUT9U-11406

Description
LUMINESCENCE SENSOR, PNP/NPN, 450-750NM, 90MM FOCUS, 5-PIN M12 CONNECTOR, (1047051). FREE 2 YEAR RADWELL WARRANTY
Description
LUMINESCENCE SENSOR, PNP/NPN, 450-750NM, 90MM FOCUS, 5-PIN M12 CONNECTOR, (1047051). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 15924594 - Radwell International
Willingboro, NJ, United States
Photoelectric
15924594
Photoelectric 15924594
LUMINESCENCE SENSOR, PNP/NPN, 450-750NM, 90MM FOCUS, 5-PIN M12 CONNECTOR, (1047051). FREE 2 YEAR RADWELL WARRANTY

LUMINESCENCE SENSOR, PNP/NPN, 450-750NM, 90MM FOCUS, 5-PIN M12 CONNECTOR, (1047051). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 15924594
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Switches (Solid State) - A1421LK-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details