SICK Photoelectric LUT1-500

Description
DISCONTINUED BY MANUFACTURER, LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 8/15/15 MM SCANNING DISTANCE / 10/6/3X6 MM LIGHT SPOT DIAMETER, FIBRE OPTIC CABLE, (1007597). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 8/15/15 MM SCANNING DISTANCE / 10/6/3X6 MM LIGHT SPOT DIAMETER, FIBRE OPTIC CABLE, (1007597). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 224190 - Radwell International
Willingboro, NJ, United States
Photoelectric
224190
Photoelectric 224190
DISCONTINUED BY MANUFACTURER, LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 8/15/15 MM SCANNING DISTANCE / 10/6/3X6 MM LIGHT SPOT DIAMETER, FIBRE OPTIC CABLE, (1007597). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 8/15/15 MM SCANNING DISTANCE / 10/6/3X6 MM LIGHT SPOT DIAMETER, FIBRE OPTIC CABLE, (1007597). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 224190
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000848-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open; Normally Closed
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093427 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details