KEYENCE Proximity Switch LR-ZH490CB

Description
LASER SENSOR, C-MOS, SELF-CONTAINED, 490 MM RANGE, M18 THREADED MOUNT, W/ M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
LASER SENSOR, C-MOS, SELF-CONTAINED, 490 MM RANGE, M18 THREADED MOUNT, W/ M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 74207939 - Radwell International
Willingboro, NJ, United States
Proximity Switch
74207939
Proximity Switch 74207939
LASER SENSOR, C-MOS, SELF-CONTAINED, 490 MM RANGE, M18 THREADED MOUNT, W/ M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

LASER SENSOR, C-MOS, SELF-CONTAINED, 490 MM RANGE, M18 THREADED MOUNT, W/ M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
KEYENCE CORP Sensors & Switches LR-ZH490CB

KEYENCE CORP Sensors & Switches LR-ZH490CB

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 74207939
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Proximity sensor - SIEF-M30B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 21.65 mils (550 µm)
Switching Frequency 2 kHz
View Details