"Background Suppression Optical Sensor 0.98"" (25mm) PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:25mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:M12 Series; Body Material:Nickel-Plat
PHOTOELECTRIC SENSOR, PART NUMBER: 77191, M12 SERIES: FIXED FIELD (RED), RANGE: 25 MM, INPUT 10-30 VDC, OUTPUT: COMPLEMENTERY SOLID STATE PNP, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches M12PFF25Q8
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-M12PFF25Q8-ND | 51M5763 | 6904699 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |