Fiber optic sensor for glass fiber optics and plastic fiber optics
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:MHP Series; Load Current RMS Max:250mA; Sensing Mode:Through-Beam RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, FIBER OPTIC DIFFUSE AND THRU BEAM, 1 NPN, 1 PNP, 250/150 MA MAX, 10/30 V DC SUPPLY VOLTAGE, VISIBLE RED LED. FREE 2 YEAR RADWELL WARRANTY
| Pepperl+Fuchs SE | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MHP-FR33L | 92F3060 | 4501282 |
| Product Name | Fiber optic sensor | Photoelectric Sensor; Sensor Output Pepperl+Fuchs | Photoelectric |
| Power Requirements | DC Powered |