SICK Photoelectric LMS511-20190

Description
BULKSCAN FLOW SENSOR, INFRARED LIGHT, LASER CLASS 1, 190 DEGREE APERTURE ANGLE, SCANNING FREQ. 35 50 AND 75 HZ, 0.5 M - 20 M WORKING RANGE, 19.2 - 28.8 V, 2 A, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
BULKSCAN FLOW SENSOR, INFRARED LIGHT, LASER CLASS 1, 190 DEGREE APERTURE ANGLE, SCANNING FREQ. 35 50 AND 75 HZ, 0.5 M - 20 M WORKING RANGE, 19.2 - 28.8 V, 2 A, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 37179577 - Radwell International
Willingboro, NJ, United States
Photoelectric
37179577
Photoelectric 37179577
BULKSCAN FLOW SENSOR, INFRARED LIGHT, LASER CLASS 1, 190 DEGREE APERTURE ANGLE, SCANNING FREQ. 35 50 AND 75 HZ, 0.5 M - 20 M WORKING RANGE, 19.2 - 28.8 V, 2 A, IP67. FREE 2 YEAR RADWELL WARRANTY

BULKSCAN FLOW SENSOR, INFRARED LIGHT, LASER CLASS 1, 190 DEGREE APERTURE ANGLE, SCANNING FREQ. 35 50 AND 75 HZ, 0.5 M - 20 M WORKING RANGE, 19.2 - 28.8 V, 2 A, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 37179577
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M30NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Inductive Proximity Sensors - 5000004656-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details