Panasonic Photoelectric LX-111-P

Description
DISCONTINUED BY MANUFACTURER, COLOR SENSOR, CABLE TYPE, NPN OUTPUT, 7-13 MM SENSING RANGE, 1 X 5 MM SPOT SIZE, 12-24 VDC SUPPLY, LED INDICATOR, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COLOR SENSOR, CABLE TYPE, NPN OUTPUT, 7-13 MM SENSING RANGE, 1 X 5 MM SPOT SIZE, 12-24 VDC SUPPLY, LED INDICATOR, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 138115151 - Radwell International
Willingboro, NJ, United States
Photoelectric
138115151
Photoelectric 138115151
DISCONTINUED BY MANUFACTURER, COLOR SENSOR, CABLE TYPE, NPN OUTPUT, 7-13 MM SENSING RANGE, 1 X 5 MM SPOT SIZE, 12-24 VDC SUPPLY, LED INDICATOR, IP67. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COLOR SENSOR, CABLE TYPE, NPN OUTPUT, 7-13 MM SENSING RANGE, 1 X 5 MM SPOT SIZE, 12-24 VDC SUPPLY, LED INDICATOR, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 138115151
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Proximity sensor - SIEF-M18B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 11.02 mils (280 µm)
Switching Frequency 3 kHz
View Details
2 suppliers