For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
LED Light Source
Sensing Range:
Family Specific
Supply Voltage:
DC Models Output Devices:
Response Time
Light Immunity:
Adjustments/Indicato
Ambient Temperature:
Rugged Construction:
PROXIMITY BLOCK, 4-WIRE, M12 CONNECTOR, 10 TO 30 VDC, REVERSE POLARITY PROTECTED. MAXIMUM SENSING RANGE 18 INCHES.. FREE 2 YEAR RADWELL WARRANTY
| Tri-Tronics Company, Inc. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | MDHRCO5 | 26403791 |
| Product Name | DC MITY•EYE ® with High Intensity Red LED and O5 Narrow Beam Proximity Block | Photoelectric |
| Body Shape | Rectangular | |
| Operation Distance | 18 inch (457 mm) | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |