Radwell International Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| ( 092477 )CAPACITIVE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| (27226) OSBCV4 SCANNING HEAD OMNI-BEAM. FREE 2 YEAR RADWELL WARRANTY | |
| (50040720), OPTICAL DISTANCE SENSOR, ODSL 30 SERIES, AGAINST TARGET, 50040720. FREE 2 YEAR RADWELL WARRANTY | |
| (50106593), OPTICAL DISTANCE SENSOR, ODS 96B SERIES, MEASUREMENT AGAINST DIFFUSELY REFLECTIVE OBJECTS, RED-LIGHT LASER, ANALOG CURRENT OUTPUT, 1 PUSH/PULL OUTPUT, 60/150-2000 MM OPERATING RANGE, 50106593. FREE 2 YEAR RADWELL WARRANTY... | |
| (50106728), OPTICAL DISTANCE SENSOR, ODS 96B SERIES, MEASUREMENT AGAINST DIFFUSELY REFLECTIVE OBJECTS, RED-LIGHT LASER, ANALOG CURRENT OUTPUT, 1 PUSH/PULL OUTPUT, 150-800 MM OPERATING RANGE, 50106728. FREE 2 YEAR RADWELL WARRANTY... | |
| (50108361), OPTICAL DISTANCE SENSOR, ODSL 8 SERIES, ANALOG CURRENT OUTPUT, GLASS COVER, 20-500 MM MEASUREMENT RANGE, 50108361. FREE 2 YEAR RADWELL WARRANTY | |
| (50109290), OPTICAL DISTANCE SENSOR, ODS 96B SERIES, MEASUREMENT AGAINST DIFFUSELY REFLECTIVE OBJECTS, RED-LIGHT LASER, ANALOG CURRENT OUTPUT, 1 PUSH/PULL OUTPUT, 300-10000 MM OPERATING RANGE, 50109290. FREE 2 YEAR RADWELL WARRANTY... | |
| (53397) OMNI-BEAM: VISIBLE GREEN 525 NM CONVERGENT; FOCAL POINT: 38 MM; INPUT: DEPENDS ON POWER BLOCK; OUTPUT: DEPENDS ON POWER BLOCK; CABLE DEPENDS O. FREE 2 YEAR RADWELL WARRANTY | |
| 6025036 / OD 50-10P850 DISPLACEMENT,. FREE 2 YEAR RADWELL WARRANTY | |
| 76453 - PLASTIC FIBER, DIFFUSE REFLECTIVE; CORE DIA.: 1 MM; FIBER LENGTH 30 M; THREAD; FREE CUT. FREE 2 YEAR RADWELL WARRANTY | |
| 78043 - PLASTIC FIBER, DIFFUSE REFLECTIVE; CORE DIA.: 1 MM; FIBER LENGTH 2 M; PROBE, SIDEVIEW; FREE CUT. FREE 2 YEAR RADWELL WARRANTY | |
| AMPLIFIER, 24 VAC, RELAY OUTPUT, 70 M, 11-POLE DIN SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| BANNER ENGINEERING Sensors & Switches OSBCV | |
| BANNER ENGINEERING Sensors & Switches OSBF | |
| BANNER ENGINEERING Sensors & Switches OSBFX | |
| BANNER ENGINEERING Sensors & Switches OSBLVAGC | |
| BANNER ENGINEERING Sensors & Switches OSEFX | |
| BANNER ENGINEERING Sensors & Switches PBP | |
| BANNER ENGINEERING Sensors & Switches PBT46U-VL | |
| BAUMER ELECTRIC Sensors & Switches OHDK 14P5101/S35A | |
| BAUMER ELECTRIC Sensors & Switches OR18.RR-11157680 | |
| CAPACITIVE SENSOR, PHOTOELECTRIC, 200MM, INPUT: 10 - 30V, 18904, OPERATING DISTANCE ADJUSTABLE VIA POTENTIOMETER, SUITABLE FOR FOODSTUFF CONDITIONS, RESISTANT AGAINST AGGRESSIVE MEDIA. FREE 2 YEAR RADWELL WARRANTY | |
| CARLO GAVAZZI Sensors & Switches PA18CLR30TO | |
| COLOR SENSOR,EXTERNAL TEACH-IN,WHITE LIGHT, 100 MA, PLASTIC HOUSING, IP68,10-30 V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT, NEEDLE TYPE, FOR GT SERIES/GT2 SERIES, TUNGSTEN ALLOY. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFUSE CONTRAST SENSOR, 250 MM SENSING RANGE, 12-30 VDC, 200 MA, 650 NM WAVELENGTH, PNP, M12 4 PIN CONNECTOR, POTENTIOMETER (14 TURN) ADJUSTMENT, YELLOW LED OUTPUT, -10 TO +50 DEGREES... | |
| DIFFUSE SENSOR, PHOTOELECTRIC. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFUSE SENSOR, W/ BACKGROUND SUPPRESSION, 20-350 MM SENSING DISTANCE, PULSED RED LASER DIODE, PNP OUTPUT, 4-PIN M8 CONNECTOR, IP67, 10-30 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, , PHOTOELECTRIC SENSOR, W/ INFRARED LED, W/ ,M12 CONNECTOR, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, , PHOTOELECTRIC SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, OPTICAL DISTANCE SENSOR . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, PHOTOELECTRIC SENSOR . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (73599) SENSOR, RIGHT ANGLE HOUSING, 10-30 VDC, 500 MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA-BASED SENSOR, 640 X 480 PIXELS, 400 STORED INSPECTIONS, 4 CONFIGURABLE I/O, NPN / PNP / FUNCTION TIMING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIFFUSE REFLECTIVE PHOTOELECTRIC SENSOR, 300MM SENSING RANGE, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLACEMENT MEASUREMENT SENSOR, ONLY FOR OD-MAX, 250-450 MM MEASURING RANGE, 10 KHZ MAXIMUM MEASURING FREQUENCY, 0.5 M CABLE WITH CONNECTOR, ALUMINIUM HOUSING, IP67, (6028957). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, DISTANCE SENSOR, HIGH PERFORMANCE, PNP/NPN: 100 MA, 18-30 VDC, 50-3050 MM RANGE, 660 NM WAVELENGTH, 250 HZ SWITCHING FREQUENCY, 4-PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, LASER SENSOR HEAD, PHOTOELECTRIC, 2M CABLE, 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OMNI-BEAM, EMITTER RANGE 45 M INPUT DEPENDS ON POWER BLOCK, OUTPUT DEPENDS ON POWER BLOCK CABLE DEPENDS ON POWER BLOCK, (27089). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OMNI-BEAM, RECEIVER, RANGE 45 M, INPUT, DEPENDS ON POWER BLOCK, OUTPUT, DEPENDS ON POWER BLOCK, CABLE DEPENDS ON POWER BLOCK, (27091). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OMNI-BEAM, VISIBLE RED 650 NM CONVERGENT, FOCAL POINT 38MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OMNI-BEAM: GLASS FIBER OPTIC AC COUPLED, RANGE: DEPENDS ON FIBER; INPUT: BY POWER BLOCK; OUTPUT: DEPENDS ON THE POWER BLOCK; CABLE DEPENDS ON POWER BLOCK. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE SWITCH, PUSHBUTTOM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTICAL DISTANCE SENSOR, 18-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTICAL LASER DISTANCE SENSOR ,18-30VDC, 2PNP OR NPN WARNING OUTPUTS,120-1400MM SENSING DISTANCE,M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTO SWITCH AMPLIFIER, 110/220V AC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC DIFFUSE-REFLECTIVE SENSOR, NPN, MAKE AND BREAK SWITCHING, 10-30 VDC, 100 MA, 5 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC DIFFUSED AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC POWER BLOCK, INPUT 10-30VDC, 2OUTPUT LOAD AND ALARM, INTEGRAL 12MM MICRO 4PIN QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR HEAD, OMNI-BEAM, POLARIZED, RETROREFLECTIVE, VISIBLE RED LED, 650 NM, 0.3-4.5 M RANGE, 4 MS RESPONSE, (27082). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR HEAD, OMNI-BEAM, VISIBLE RED, 650NM, RETRO-REFLECTIVE, RANGE: 0.15-9M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 2000 MM, PNP, NO/ NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 5 - 12 VDC, 3 PIN, TIMER, LED LIGHTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 8 VDC, 15.5 VAC, 1000 MM SENSING RANGE, W/ 18 TURN POTENTIOMETER, LIGHT ON OPERATING MODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, AXIAL, TYPE PA18C, DIFFUSE, 400 MM, NPN, PRE-WIRED, 10 VDC TO 40VDC, RECOMMENDED REPLACEMENT PA18CAD04NAWS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, M18, PNP, NO+NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, OMNI-BEAM SERIES, HIGH POWER DIFFUSE, RANGE 2 M, (27087). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, OMNI-BEAM, VISIBLE RED, 650 NM, PLASTIC FIBER OPTIC, RANGE: DEPENDS ON FIBER, INPUT ON POWER BLOCK, OUTPUT: DEPENDS ON POWER BLOCK, CABLE DEPENDS ON POWER... | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RIGHT ANGLE, 128 X 100 PIXELS, NPN/PNP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THRU BEAM LASER, EMITTER, 675 NM WAVE LEGNTH, 4 PIN . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH AMPLIFIER, 100 / 120 / 200 / 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH AMPLIFIER, 110/220VAC, 50/60HZ, 15 PIN, 1-10 SENSITIVITY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, DIFFUSE REFLECTIVE, M18 PBTP HOUSING, ADJUSTABLE 400 MM, NPN NO & NC SWITCHING, M12 PLUG, 10-40 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PIXEL-COUNTING SENSOR, PRESENCE PLUS PC INTERFACE, 24 VDC, 2 LED INICATORS, 13 PIN MALE CONNECTOR, 16 PIN CONNECTOR, (63310). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BLOCK, 27164, OMNI-BEAM, RANGE: DEPENDS ON SENSOR, 105-130 VAC, OUTPUT: NO OUTPUT FOR EMITTERS ONLY, QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BLOCK, OMNI-BEAM, WITHOUT SENSOR HEAD, 105-130 VAC INPUT, SPST SOLID-STATE AC RELAY OUTPUT, 2 METER CABLE (6.5 FT), (27093). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BLOCK, PHOTOELECTRIC, OMNI-BEAM SCANNING HEAD, 120VAC, NO NC, (27306). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY CARD READER, OMNIPROX SERIES, 125 KHZ HID COMPATIBLE, (GCD10F301). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH OPTOMAGNETIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, 18-30 VDC, FOR ROLLER CONVEYOR, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, BACKGROUND SUPPRESSION, 80 MM RANGE, RED LASER, 1900 HZ, 10-30 VDC, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, FOR ROLLER CONVEYOR SYSTEMS, 550 MM RANGE, INFRARED LIGHT (880 NM), 100 HZ SWITCHING, 18-30 VDC, 30 MA, M12 4-PIN CONNECTOR, IP65. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, FOR ROLLER CONVEYOR, 18-30 VDC, 2 X 4 PIN CONNECTOR, (91239447). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RETRO-REFLECTIVE LASER, WITHOUT POLARIZATION FILTER, 4 PIN, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RETRO-REFLECTIVE SENSOR, 3 M OPERATING DISTANCE, 10-40 VDC, 200 MA, NPN, NO/NC, MAKE AND BREAK SWITCHING FUNCTION, M18 HOUSING, 2M CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SENSOR HEAD, OMNI-BEAM, HIGH POWER, GLASS FIBER OPTIC, INFRARED BEAM 880NM, 15MS RESPONSE, 1MS REPEATABILITY, OPPOSED MODE / DIFFUSE MODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, DISPLACEMENT, PNP, 4.20MA, RED LASER, 50 +/-10MM MEASURING RANGE, 8-PIN M12 CONNECTOR, (6020641). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, NPN-NO W/M8 CONN, CMR-IW_963B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, SOLID, COMPACT, RIGHT ANGLE, P8S SERIES, 8 MM QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR NPN NO 10-30PWR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VISIBLE RED 650 NM GLASS FIBER OPTIC, RANGE DEPENDS ON FIBER, INPUT ON POWER BLOCK, OUTPUT: DEPENDS ON POWER BLOCK, CABLE DEPENDS ON POWER BLOCK. FREE 2... | |
| DISPLACEMENT MEASUREMENT SENSOR, OD MINI / OD MINI CORE, 12-24 VDC, 1.92 W, CABLE WITH MALE CONNECTOR, M12, 5 PIN, 30 CM CABLE LENGTH, 50-250 MM MEASURING RANGE, PNP /... | |
| DISPLACEMENT MEASUREMENT SENSOR, OD MINI / OD MINI PRIME,(6050504). FREE 2 YEAR RADWELL WARRANTY | |
| DISPLACEMENT SENSOR, OD VALUE, 120MM +/- 60MM, PNP, 4-20MA / 2 Q OUTPUT, M12 8-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISTANCE SENSOR, DISPLACEMENT, 65-105 MM MEASURING RANGE, 10 KHZ MEASURING FREQUENCY, RED LASER, ALUMINUM HOUSING, 0.5 CABLE WITH CONNECTOR, IP67, (6028958). FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC PROXIMITY SWITCH,10-60VDC,400M A. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICAL UNSHIELDED CONSTRUCTION, 8MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER AMPLIFIER, PHOTOELECTRIC SENSOR, 3 PIN, PLUG IN, LED LIGHTS. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC SENSOR, UP TO 100 MM SENSING RANGE, UP TO 600 MM DETECTION RANGE, LED LIGHT SOURCE, MODULATED INFRARED LIGHT, AMBIENT LIGHT LIMIT 40000 LUX, LIGHT/DARK ON PARAMETERISABLE ADJUSTABLE... | |
| HIGH-PERFORMANCE DISTANCE SENSOR, 100MA, 18-30VDC, 50-3050MM RANGE, 660NM WAVELENGTH, 250HZ SWITCHING FREQUENCY, 4PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-PERFORMANCE DISTANCE SENSOR, 18-30 VOLT DC, 250HZ, 3000MM MEASURING RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-PERFORMANCE DISTANCE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| HTM SENSORS Sensors & Switches OCN2-3025A-AUL3 | |
| INDUCTIVE PROXIMITY SENSOR, TUBULAR, 5MM DIAMETER X 38MM BODY, STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 1.5MM SENSING DISTANCE, SHIELDED, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR... | |
| INFRARED CEILING SENSOR, WITH INTELIDAPT . FREE 2 YEAR RADWELL WARRANTY | |
| KEYENCE CORP Sensors & Switches OP-87461 | |
| LABEL SENSOR, BROWN 12-24 VAC, BLUE GROUND, WHITE NPN OUTPUT, BLACK PNP OUTPUT, BARE SHIELDED GROUND, 4 BUTTONS, LED INDICATORS, (LRD6300C). FREE 2 YEAR RADWELL WARRANTY | |
| LABEL SENSOR, LRD2100C, 5 PIN,M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| LABEL SENSOR, ULTRASONIC TECHNOLOGY, 425 MICRO-SECOND RESPONSE TIME, 12-24 VDC POWER INPUT, NPN/PNP OPEN COLLECTOR OUTPUTS, WIDE FORK (3 MM), WITH BAR GRAPH DISPLAY, WITH LRD MOUNTING ADAPTER BRACKET. FREE... | |
| LASER DISTANCE SENSOR, 2 SWITCHING OUTPUTS, IO-LINK INTERFACE, 10 ... 30VDC, 10HZ, SWITCHING OUTPUT 100MA, DETECT UP TO 10 M. FREE 2 YEAR RADWELL WARRANTY | |
| LEUZE Sensors & Switches ODSL 8/V66-500-S12 | |
| LEUZE Sensors & Switches ODSL 96B M/C6.04-2000-S12 | |
| LEVITON Sensors & Switches OSC10-RMW | |
| LEVITON Sensors & Switches OSFHP-ILW | |
| LION PRECISION Sensors & Switches P015-3775 | |
| LION PRECISION Sensors & Switches P017-6300 | |
| LION PRECISION Sensors & Switches P017-6301 | |
| LION PRECISION Sensors & Switches P017-9901 | |
| OBSOLETE, (56950), DIFFUSE, VISIBLE BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON , ORE-XS10Z-1M, OREXS10Z1M, PHOTOELECTRIC SWITCH, 1M. FREE 2 YEAR RADWELL WARRANTY | |
| OPTI-EYE®, RED, 4-WIRE M12 CONNECTOR AND F4 GLASS FIBEROPTICS BLOCK. 12 TO 24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED. MAXIMUM SENSING RANGE DEPENDS ON FIBEROPTIC.. FREE 2 YEAR RADWELL WARRANTY | |
| OPTICAL DISTANCE SENSOR, ODS 10 SERIES, 50-8000 MM MEASUREMENT RANGE, OLED DISPLAY, IO-LINK, ANALOG CURRENT OUTPUT, MULTIFUNCTION INPUT, M12 CONNECTOR, (50127853). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTO ELECTRIC SENSOR, 3 AMP, 12-265V/VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTO EYE, 10-30V, DC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOCONTROL SENSOR, FOR FACADE FLOODLIGHT, BUTTON TYPE, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOECLECTRIC SENSOR 200MM. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC ,SENSING RANGE 0-20000MM,RETRO-REFL ECTOR 50MMX50MM,LIGHT/DARK ON,SWITCHABLE,12-240 VDC/24-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC AMPLIFIER ,WITH TIMER, 115VAC,10SEC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC BEAM SENSOR, SINGLE BEAM, 33 FEET/10 METER CABLES, GRAY AND RED CONNECTOR CORDS, RED LED OPERATION INDICATOR, 10-30 VDC, 45 MA OR LESS, OUTPUT 30 VAC/DC, 0.3 AMP, 1... | |
| PHOTOELECTRIC DETECTOR TRANSMITTER W/LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC DIFFUSE SENSOR, W/ BACKGROUND SUPPRESSION, MINIATURE, 3-130 MM SENSING RANGE,11-30 VDC, 100 MA, PNP, M8 4 PIN CONNECTOR, LIGHT / DARK OPERATE, LED INDICATORS, -10 TO +50 DEGREE C,... | |
| PHOTOELECTRIC DISCONNECT SENSOR, 333, N/O, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC LASER SENSOR, DIFFUSE, 50 X 50 X 20MM, CLASS 1 LASER LIGHT EMISSION, 0.05-3.05M SENSING DISTANCE, 18-30 VDC OPERATING VOLTAGE, NPN/PNP, 0-10 VDC OR 4-20 MA ANALOG OUTPUT, 4-PIN... | |
| PHOTOELECTRIC LASER SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC PRESENCE PLUS, WITHOUT LENS. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC RECEIVER .2AMP 10/40VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC RECEIVER YELLOW PAINTED QD 9M RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC RETRO REFLECTIVE SENSOR 200MA 10-30V. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC RETRO REFLECTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC RETRO-REFLEX 2M 24-240VDC 90-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR - M18 DIFFUSE PHOTOELECTRIC, 500 MM RANGE, PLASTIC BODY, M18 CYLINDRICAL, PNP, WITH M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 1 METER, PD30 SERIES, PNP, NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 5/24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, DIFFUSE TYPE, BACKGROUND SUPPRESSION, 20-350MM RANGE, LASER CLASS 2, 650NM, 10-30VDC, 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, DIFFUSE, BACKGROUND SUPPRESSION, 200MM SENSING RANGE, 10-30 VDC, PNP LO DO, M12 CONNECTOR, -40 TO +60 DEGREE C, IP67/68, REPLACES HN22PA3. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, FOR ROLLER CONVEYOR, 18-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, INDUCTIVE TYPE, 10-30 VDC, 200 MA, PNP OUTPUT, M8 CONNECTION, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, LASER DISTANCE SENSOR, LONG-RANGE, 0 TO 1000 MM WORKING RANGE, 10-30 VDC, 30 MA, -40 TO +50 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, LASER DISTANCE SENSOR, LONG-RANGE, 0 TO 1500 MM WORKING RANGE, 10-30 VDC, 15 MA, -30 TO +50 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, M18 CYLINDRICAL SERIES, 18MM DIAMETER, M12 CONNECTOR, 3-WIRE, NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, M18 CYLINDRICAL SERIES, M12 CONNECTOR OUTPUT, NO/NC, 18MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, OPTI-EYE, RED, 4-WIRE, M12 CONNECTOR, NO OPTICAL BLOCK, DIN RAIL, 12-24 VDC, NPN / PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, PHOTO RR PL, M18, PNP, NO+NC, CAB. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RECTANGULAR, RETROREFLECTIVE, VISIBLE RED LIGHT EMISSION, 0-7M SENSING DISTANCE, COMPLEMENTARY LIGHT-ON/DARK-ON, PNP, ADJUSTABLE, 4-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, REFLEX SENSOR, 150 MM RANGE, 30-150 MM SETTING RANGE, 10-30 VDC, 20 MA, M8 3-PIN CONNECTION, PNP N/O, WITH BACKGROUND SUPPRESSION, -40 TO +60 DEGREE C, IP67/IP68. FREE... | |
| PHOTOELECTRIC SENSOR, REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 120 MM RANGE, 10-30 VDC, 200 MA, M8 4 PIN CONNECTION, -40 TO +60 DEGREE C, IP67/68. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 120 MM RANGE, LASER (RED), 10-30 VDC, 15 MA, 0.5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL... | |
| PHOTOELECTRIC SENSOR, REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 150 MM RANGE, 10-30 VDC, 20 MA, 0.5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 200 MM RANGE, 15-30 VDC, 20 MA, 1000 HZ SWITCHING FREQUENCY, RED LIGHT, -40 TO + 60 DEGREES C, IP67/IP68. FREE 2 YEAR... | |
| PHOTOELECTRIC SENSOR, RETRO REFLEX SENSOR, 5000 MM RANGE, 10-30 VDC, 20 MA, RED LIGHT, NPN/PNP, NO + NC, IO-LINK 1.1 INTERFACE, M8 4 PIN CONNECTOR, -40 TO +60 DEGREE C,... | |
| PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, 1M, NPN NO/NC DU PLG. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, 7.5M RANGE, 10-30VDC, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, POLARIZED, 1M, NPN NO/NC RT PLG. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, POLARIZED, 1M, PNP NO/NC RT CAB. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RETRO-REFLEX SENSOR, 5000 MM RANGE, 10-30 VDC, 2000 HZ, SWITCHING FREQUENCY, LOCKABLE, M8X1 / 3 PIN CONNECTION, IP67/68, REPLACES LK89PB8. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RETRO-REFLEX SENSOR, UNIVERSAL, 12000 MM RANGE, 10-30 VDC, 15 MA, 0.25 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RETRO-REFLEX SENSOR, UNIVERSAL, 12000 MM RANGE, 18-30 VDC, 15 MA, IO-LINK 1.1, LASER(RED), PLASTIC HOUSING, -40 TO +60 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RETRO-REFLEX SENSOR, UNIVERSAL, 5000 MM RANGE, 10-30 VDC, 20 MA, 0.25 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RETRO-REFLEX, 1030VDC, 200MA, 5000MM. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, SET: LIGHT SOURCE OPE-S10L AND RECEIVER OPE-S10D. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, THROUGH-BEAM SENSOR, 6000 MM RANGE, 10-30 VDC, 20 MA, RED LIGHT, -40 TO +60 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, THROUGH-BEAM, RECEIVER, 6000 MM RANGE, 10-30 VDC, 20 MA, 0.5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSORS, RETRO REFLECTIVE,0.2AMP,10 /30VDC,200MA. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH AMPLIFIER, 100/220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH, DIFFUSE REFLECTIVE, 10-28VDC, AMBIENT TEMPERATURE 40 DEGREES C, SUPPLY CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH, DIFFUSE-REFLECTIVE, 10-28VDC, 1M, PNP NO/NC DU CAB. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH, DIFFUSE-REFLECTIVE,1 M, 10-28VDC, AMBIENT TEMPERATURE 40 DEGREES C, SUPLY CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH, POLARIZED RETRO REFLECTIVE, 10--28VDC, AMBIENT TEMPERATURE 40 DEGREES C, SUPPLY CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH, RETRO-REFLECTIVE, 10-28VDC, 1M, AMBIENT TEMPERATURE 40 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH, RETRO-REFLECTIVE, POLARIZED, 10-28VDC, AMBIENT TEMPERATURE 40 DEGREES C, 1M, NPN NO/NC MU CAB. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH, SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC THROUGH-BEAM 3M 24-240VDC 90-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC. FREE 2 YEAR RADWELL WARRANTY | |
| PIEZOELECTRIC TRANSDUCER CONDITIONER PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| PLASTIC FIBER, DIFFUSE REFLECTIVE, 1 MM CORE DIAMETER, 2 M FIBER LENGTH, M6 THREAD, FLEX RELIEF, FREE CUT, VANTAGE LINE, 87514. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION PHOTOELECTRIC SENSOR, DIFFUSE, 300 MM DETECTION RANGE, PNP, 675 MM WAVE LENGTH, 30 VDC, 200 MA, IP67, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION PHOTOELECTRIC SENSORS, DIFFUSE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK OMNI-BEAM DISCRETE 18-30VDC 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK, 120VAC/200VDC OUT MULTI-BEAM, 3 AND 4 WIRE POWER BLOCK, RANGE: DEPENDS ON SENSOR; OUTPUT: SPST ISOLATED SOLID-STATE SWITCH WIRING CHAMBER. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK, MULTI-BEAM, 3 AND 4 WIRE, RANGE DEPENDS ON SENSOR, INPUT: 10-30 VDC, OUTPUT: ONE OPEN-COLLECTOR PNP TRANSISTOR, WIRING CHAMBER, PART NUMBER 16392, (16392). FREE 2 YEAR RADWELL WARRANTY... | |
| PRECISION LABEL SENSOR, MODEL LRD6300, 2 METER CABLE, CAPACITIVE, 10 KHZ MAXIMUM SWITCHING SPEED, BAR GRAPH DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| PROSENSE INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 53.9MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 1000 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2... | |
| PROX SWITCH, 12 TO 240 VDC / 24 TO 240 VAC, VOLTAGE FREE CHANGEOVER RELAY 3A 240V MAXIMUM, 5 HZ (300 PPM). FREE 2 YEAR RADWELL WARRANTY | |
| PROX, INDUC, PNP, 10-30VDC, 3MM, 3PIN QD, WORKS W/ RA-15RP-11/ RP-12/ RP-15/ RP-05/ RP-10/ RPS-11/ RPS-12/ RPS-15/ DPW-250M-1/ DPW-250M-2/ DPW-375M-1/ DPW-375M-2/ DPW-500M-1/ DPW-500M-2/ DPG-10M-1/ DPG-10M-2/ DPG-10M-3/ DPG-10M-4/ RPE-100/ RPE-101/ RP-50P. | |
| PROXIMITY CAPACITIVE SENSOR, PALM BUTTON, 24 V DC, 100 MA, HAND SENSITIVE ACTUATION, 094145. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY READER AND CARD, XSF, MULLION MOUNT, DUAL ENCODED, 4.5-14 V DC, 45 MA, 6.5 INCH READ RANGE, 1.75 INCH WIDTH X 0.84 INCH DEPTH X 4.5 INCH HEIGHT. FREE... | |
| PROXIMITY SENSOR , HIGH PRESSURE RESISTANT, SS BODY & FACE, M12 WITH 1.5MM SENSING RANGE, 500BAR, 7250 PSI, N/O, M12, QD, REPLACES HTM PCC1-121.5P-ARS4. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXT RANGE, CYLINDRICAL, UNSHIELDED, 12MM THREADED BODY, 8MM RANGE, AC/DC, N/O OUTPUT, 3-PIN - REPLACES HTM PN: OCN2-1208U-AUL3. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXT RNG INDUCTIVE, UNSHIELDED M8 THREAD, 4MM SENSING RNG, PNP, 72MM BODY, N/O, M12 QD- REPLACES HTM PN: OCN2-0804P-ARL4 (72MM). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 12MM THREADED BODY, 8MM RANGE, N/O OUTPUT, 4-PIN, M12 QD - REPLACES HTM PN: OCN2-1208C-ARS. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 30MM THREADED BODY, 25 MM RANGE, PNP, N/O, 4-PIN, M12 QD - REPLACES HTM PN: OCN2-3025P-ARS. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, CP BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, DC 2-WIRE OUTPUT, N/O, CABLE- REPLACES HTM PN: OCN21208CA2S. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M12, UNSHIELDED 8MM SENSING RANGE, REGULAR BODY, 3-PIN AC MICRO DUAL KEYWAY CONNECTOR, NORMALLY OPEN , AC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M18, UNSHIELDED 16MM SENSING RANGE, REGULAR BODY, 3-PIN AC MINI CONNECTOR, NORMALLY OPEN , AC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M18, UNSHIELDED, 16MM RANGE, 1M CABLE TO AN M12 CONNECTOR - REPLACES HTM PN: OCN2-1816N-A3L1/P12. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M30, UNSHIELDED 25MM SENSING RANGE, REGULAR BODY, 2M PRE-WIRED CABLE, NORMALLY OPEN , AC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M30, UNSHIELDED 25MM SENSING RANGE, REGULAR BODY, 3-PIN AC MINI CONNECTOR, NORMALLY OPEN , AC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR 12VDC 10MA. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, 10-60 VDC, 400 MA, 3 WIRE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, 12VDC 10MA. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, M8, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 4MM RANGE, PNP N/C, 2M PRE-WIRED, REPLACES HTM OCN2-0804P-A3U2. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 1.5 MM SENSING DISTANCE, NPN, N.O. OUTPUT, 3 KHZ SWITCHING FREQUENCY, PIGTAIL ELECTRICAL TERMINATION, TUBULAR, 5 MM DIAMETER X 25MM BODY, STAINLESS STEEL HOUSING, FLUSH MOUNT, IP67. | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 8MM RANGE, DC 2 WIRE OUTPUT, N/O OUTPUT, M12 QUICK DISCONNECT (WIRED ON PINS 1 AND 4) ,... | |
| PROXIMITY SENSOR, M30, EXTENDED RANGE, UNSHIELDED, 29MM SENSING RANGE, N/O, NPN, 2M PRE-WIRED CABLE, REPLACES HTM OCN2-3025N-A3L2. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH 4MM RANGE PNP NO 4PIN M12 57MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH MAGNETORESISTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 4MM, QD, 8MM, RANGE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, CYLINDRICAL UNSHIELDED CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, NPN, 100MA, 5-24VDC, 0.5MM RANGE, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH,CYLINDRICAL UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches OHSP-017-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches OISN-019-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches OP-73865-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches OP-75721-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches P8S-GPCHX-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches P8S-GPMHX-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches P8S-GPSHX-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches P8S-GRSHX-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches PBM-AP-2H-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches PD1-AP-3A-SUB | |
| REFLECTOR, ACTIVE REFLECTOR FIELD 44 MM X 44 MM, WITH SURFACE MOUNTED POLARIZATION FILTER. FREE 2 YEAR RADWELL WARRANTY | |
| REFLECTOR, SQUARE, 100 X 100MM. FOR USE WITH PHOTOELECTRIC LASER SENSORS.. FREE 2 YEAR RADWELL WARRANTY | |
| REFLEX SENSOR, 500 MM RANGE, INFRARED LIGHT, SUPPLY VOLTAGE 10 ... 30 V DC, 500 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 1200 MM RANGE, 15-30 VDC, 20 MA, 600 HZ SWITCHING FREQUENCY, RED LIGHT, -40 TO +60 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY | |
| REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 400 MM RANGE, 10-30 VDC, 15 MA, 600 HZ SWITCHING FREQUENCY, LASER (RED), -25TO + 60 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY | |
| REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 700 MM RANGE, 10-30 VDC, 30 MA, 500 HZ SWITCHING FREQUENCY, RED LIGHT, -40 TO + 60 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY... | |
| REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 12-30 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, -40 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 12-30 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, 5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL... | |
| REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 12-30 VDC, 16 MA, 5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 20.6-30 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, -40 TO +60 DEGREES C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 23-27.8 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, 5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP65. FREE 2 YEAR RADWELL... | |
| REFLEX SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT FOR HTM OCN2-1208P-S4S2, PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 8MM RANGE, PNP, N/O/CLOSED, 2M PRE-WIRED . FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF DOVER CORPORATION OISN-019, SENSOR, INDUCTIVE, SHIELDED, 3MM, M5 & M8,10-30V DC, NPN, N/O, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EFECTOR OGP-HPKG/US/90, PHOTOELECTRIC SENSOR - MINI RECTANGULAR W/ M18 NOSETHREAD FOR UNIV MOUNTING , RETROREFLECTIVE , UP TO 3M RANGE W/ POLARIZED BEAM, PNP, 4-PIN M12 QD. FREE... | |
| REPLACEMENT OF EFECTOR OGP-HPKG/US100-OGP20 1, PHOTOELECTRIC SENSOR - MINI RECTANGULAR W/ M18 NOSETHREAD FOR UNIV MOUNTING , RETROREFLECTIVE , UP TO 3M RANGE W/ POLARIZED BEAM, PNP, 4-PIN M12 QD. | |
| REPLACEMENT OF EFECTOR OGPLFPKG/US100-OGP70 1, PHOTOELECTRIC, M18 LASER CYLINDRICAL, RETRO REFLECTIVE, 18M RANGE - PNP,LIGHT ON/DARK ON, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PARKER P8S-GPMHX, CYLINDER SENSOR, UNIVERSAL MOUNT , PNP, N/O, 0.3M PIGTAIL TO M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| RETRO-REFLEX SENSOR, 5000 MM RANGE, RED LIGHT, OPENING ANGLE 5, TWO LENS OPTIC, SWITCHING FREQUENCY 1 KHZ, HOUSING MATERIAL:PLASTIC, SUPPLY VOLTAGE 10-30 VDC, POLARIZATION FILER, PI67, IP68. FREE 2 YEAR... | |
| RETRO-REFLEX SENSOR, 5000 MM RANGE, RED LIGHT, POLARIZED FILTER,10-30 VDC, 700 HZ SWITCHING FREQUNCY, PNP / 200 MA. FREE 2 YEAR RADWELL WARRANTY | |
| RETRO-REFLEX SENSOR, FOR CLEAR GLASS RECOGNITION. FREE 2 YEAR RADWELL WARRANTY | |
| RETRO-REFLEX SENSOR, FOR ROLLER CONVEYOR SYSTEMS, 6500 MM RANGE, 18-30 VDC, 30 MA, 100 HZ SWITCHING FREQUENCY, -25 TO +60 DEGREES C, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| RETRO-REFLEX SENSOR, IO-LINK 1.1,NO BLIND SPOT FROM SINGLE-LENS OPTICS, SPECIAL FOR GLASS, PET AND FILMS. FREE 2 YEAR RADWELL WARRANTY | |
| RETRO-REFLEX SENSOR, UNIVERSAL, 9500 MM RANGE, 10-30 VDC, 3500 HZ, 0.25 MS RESPONSE TIME, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| RETRO-REFLEX SENSOR, UNIVERSAL, RANGE: 11MM, WITH POLARIZATION FILTER, RED LIGHT, 100000 HOUR SERVICE LIFE, 10000 LUX AMBEINT LIGHT, 10-20 VDC, 2000-3500 HZ, M12 X 4-PIN CONNECTION. FREE 2 YEAR RADWELL... | |
| RETROREFLECTIVE BLOCK, OPTI-EYE, RED, 6FT, 4-WIRE CABLE, R5 POLARIZED, 12 TO 24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED, MAXIMUM SENSING RANGE IS 10 FEET.. FREE 2 YEAR RADWELL WARRANTY | |
| RETROREFLECTIVE SENSOR, NAMUR, 0-2 METER DETECTION RANGE, LED LIGHT SOURCE, 660 NM, 6-20 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RETROREFLECTIVE SENSOR, WITH POLARIZATION FILTER, 0-3000 MM DETECTION RANGE, LED LIGHT SOURCE, 10-30 VDC, 35 MA, 1X PNP OUTPUT, M16 TERMINAL COMPARTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SCANNER, ULTRAVIOLET, .375INCH, FLEX METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Sensors & Switches P8S-GPSHX | |
| SELET Sensors & Switches OCV81/DPSC | |
| SENSOR - T-SLOT CYLINDER, PNP, N/O, 0.3M PIGTAILED CBL TO M8 3-PIN PICO CONN. - INSERT FROM ABOVE INTO SLOT- REPLACES HTM PN: PCDT-09/25P-A3U0.3/P 8. FREE 2 YEAR RADWELL WARRANTY... | |
| SENSOR AMPLIFIER 10/24V 14PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR COVER, FRONT REPLACEMENT, O RING SHAPED, IV SERIES, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR HEAD CABLE, IL, IG, GV-T SERIES HEAD, M8 STRAIGHT ECON, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR INFRARED PASSIVE 28V 25MA. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR PHOTOELECTRIC 1-3AMP 24V 50/60HZ 1.5VA. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, FLUSH MOUNT, 10 METER FLYING LEAD, NPN, FOR USE W/ P5G-A/P5G-R SERIES, (PICTURE DOES NOT REPRESENT RUE LENGTH). FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, HIGH-PERFORMANCE, DISTANCE SENSOR, 250-4000 MM ADJUSTABLE SENSING RANGE, RED LASER LIGHT, 660 NM WAVELENGTH, LASER CLASS 2, 10-30 VDC, 70 MA CURRENT, 1000 HZ, 500 US RESPONSE TIME, 200... | |
| SENSOR, OPTICAL DISTANCE SENSOR, SERIES 8, ANALOG VOLTAGE OUTPUT, GLASS COVER, 20-500 MM MEASUREMENT RANGE, 0.1-0.5 MM RESOLUTION, 18-30 VDC SUPPLY, 5-PIN M12 CONNECTOR, IP67/69K, (50101879). FREE 2 YEAR RADWELL... | |
| SENSOR, PHOTOELECTRIC RETRO REFLEX, CMOS LINE ARRAY, MINIMAL SWITCHING HYSTERESIS, RANGE: 240 MM, ADJUSTABLE RANGE: 40...240 MM, SUPPLY: 10 ~ 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTOELECTRIC SENSOR, RETRO-REFLEX, UNIVERSAL, 5000 MM RANGE, 10 - 30 VDC, PNP, 100 MA, M8 4 PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT PBK-AP-1H, INDUCTIVE PROXIMITY SENSOR, PNP OUTPUT (NORMALLY OPEN), 5 MM RANGE, 4-PIN M12 QUICK DISCONNECT, 18 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT PBK-AP-2H, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, M18 , 8MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT PBK6-AP-2H, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QD, SLIGHTLY LONGER THAN OEM, (SUB =... | |
| SUBSTITUTE FOR AUTOMATION DIRECT PBM-AN-2H, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD, (AUTOMATION DIRECT = 60MM / RADWELL... | |
| SUBSTITUTE FOR AUTOMATION DIRECT PBM-AP-2H, PROXIMITY SENSOR, M12 INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, PNP, N/O, SHORT BODY, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT PD1-AP-3A, PROXIMITY SENSOR, M5 MINIATURE, INDUCTIVE, SHIELDED 1.5MM SENSING RANGE, , N/O, PNP, 2M PRE-WIRED PUR CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR DESTACO OHSP-017, SLOT CYLINDER SENSOR, INSERT FROM THE SIDE, PNP, 0.3M PIGTAIL TO M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR DESTACO OISP-019, PROXIMITY SENSOR, INDUCTIVE, SHIELDED, 3MM, M5 & M8,10-30V DC, PNP, N/O, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR DI SORIC OGU-050-P3K-TSSL, FORK SENSOR. 50MM OPTICAL , 50MM SENSING GAP, PNP OUTPUT, 3-PIN, M8 PIC CONNECTOR . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR DI SORIC OGU-051-P3K-TSSL, FORK SENSOR, 50MM OPTICAL, 50MM SENSING GAP, PNP OUTPUT, 3-PIN, M8 PIC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR OPU-FNKG/IO-LINK/AS (OPU209), FORK SENSOR. 50MM OPTICAL , 50MM SENSING GAP, PNP OUTPUT, 3-PIN, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR OPU209, FORK SENSOR. 50MM OPTICAL , 50MM SENSING GAP, PNP OUTPUT, 3-PIN, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM ELECTRONICS OCN2-3025U-AUL3, PROXIMITY SENSOR, M30, UNSHIELDED (NOT FLUSH MOUNT), 25MM LONG RANGE, AC/DC, NORMALLY OPEN, 3-PIN AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM OCN2-3025P-ARL4, PROXIMITY SENSOR, M30, INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 25MM RANGE, 3-WIRE PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS OCN2-0804P-ARL4/57MM , PROXIMITY SENSOR, M8 INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, PNP, N/O, SPECIAL 57MM BODY LENGTH, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS OCN2-0804P-ARS4, PROX SENSOR - EXTENDED RANGE, CYLINDRICAL UNSHIELDED, 8MM THREADED BODY, 4MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS OCN2-1208N-A3S2, PROXIMITY SENSOR -EXT RANGE, CYLINDRICAL, UNSHIELDED, 12MM THREADED, 8MM RANGE, NPN, N/O, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS OCN2-1208N-ARL4, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 12MM THREADED BODY, 8MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS OCN2-1208N-ARS4, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 12MM THREADED BODY, 8MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS OCN2-1208P-ARL4, PROXIMITY SENSOR, M12 INDUCTIVE, CYLINDRICAL, CP BRASS, UNSHIELDED, THREADED, 8MM RNG,PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS OCN2-1208P-ARS4, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 12MM THREADED BODY, 8MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS OCN2-1816N-A3S2, PROXIMITY SENSOR, M18 INDUCTIVE, UNSHIELDED 16MM SENSING RANGE, NPN, N/O, SHORT BODY,2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS OCN2-1816N-ARL4, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 18MM THREADED, 16MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS OCN2-1816P-ARL4, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 18MM THREADED BODY, 16MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS OCN2-1816P-ARS4, PROXIMITY SENSOR, EXT RANGE, CYLINDRICAL, CP BRASS, UNSHIELDED, 18MM THREADED, 16MM RANGE, PNP. N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS OCN2-3025A-AUL3, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 25MM RANGE, AC, N/O, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HTM SENSORS PCSC-04/25P-A3U0.3/P 8, SLOT CYLINDER SENSOR, INSERT FROM THE SIDE, PNP, 0.3 METER PIGTAIL TO M8 3-PIN CONNECTOR -,REPLACES HTM PCSC-04/25P-A3U0.3/P 8. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR HTM SENSORS PCSU-06/35P-A3U0.3/P 8, PNEUMATIC CYLINDER SENSOR, UNIVERSAL SLOT FITTING, PNP, 30CM PIGTAIL W/ M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR IFM OG5098, PHOTOELECTRIC SENSOR, M18, DIFFUSE, 150 MM RANGE, NICKEL-PLATED BRASS BODY, M18 CYLINDRICAL, PNP, WITH M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR KEYENCE OP-73865, CONNECTOR CABLE M8, 10 METER, STRAIGHT, M8 4 PIN STRAIGHT·10M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR KEYENCE OP-75721, CORD SET, M12, FEMALE STRAIGHT, 4-PIN, PVC, YELLOW, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PARKER P8S-GPCHX, PNEUMATIC CYLINDER SENSOR, UNIVERSAL SLOT FITTING, PNP, 30CM PIGTAIL W/ M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PARKER P8S-GPSHX, PNEUMATIC CYLINDER SENSOR, UNIVERSAL SLOT FITTING, PNP, 30CM PIGTAIL W/ M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PARKER P8S-GRSHX, REED SWITCH, UNIVERSAL SLOT FITTING, 30CM PIGTIAL M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR WENGLOR P1KH009, PHOTOELECTRIC SENSOR, LASER BACKGROUND SUPPRESION, 30CM RANGE, PNP, 4-PIN M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH CABLE KIT PNP NO 10-30VDC .188IN RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| T-SLOT CYLINDER SENSOR, INSERT FROM THE TOP, PNP, N/O, 0.3M PIGTAIL TO M12 CONNECTOR . FREE 2 YEAR RADWELL WARRANTY | |
| THROUGH-BEAM SENSOR, 60000 MM RANGE, RED LED, 10-30 VDC, 1000 HZ, 0.5 MS RESPONSE TIME, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| THROUGH-BEAM SENSOR, RANGE : 8000 MM, LIGHT SOURCE : RED LIGHT, OPENING ANGLE : 5 , SENSOR TYPE : EMITTER. FREE 2 YEAR RADWELL WARRANTY | |
| THROUGH-BEAM, SENSOR, RANGE : 8000 MM, OPENING ANGLE : 4 , SENSOR TYPE : RECEIVER, SUPPLY VOLTAGE : 10...30 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| VISION SENSOR, SEALED, OMNI, 1.3 MEGAPIXEL,RIGHT ANGLE, 10-30 VDC,W/BD, PART # 13849. FREE 2 YEAR RADWELL WARRANTY | |
| WENGLOR PHOTOELECTRIC SENSOR, RECTANGULAR, DIFFUSE, CLASS 2 LASER LIGHT EMISSION, 0.1-10.1M SENSING DISTANCE, SELECTABLE LIGHT-ON/DARK-ON, NPN/PNP, TEACH-IN BUTTON, 50 HZ SWITCHING FREQUENCY, POLYCARBONATE HOUSING, 8-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR... | |
| WENGLOR PHOTOELECTRIC SENSOR, SQUARE, POLYCARBONATE, DIFFUSE WITH BACKGROUND SUPPRESSION, 0-3M SENSING DISTANCE, COMPLEMENTARY LIGHT-ON/DARK-ON, PNP, TEACH-IN BUTTON, 1 KHZ SWITCHING FREQUENCY, 5-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| WENGLOR Sensors & Switches OLDK503A0002 | |
| WENGLOR Sensors & Switches OLWK503A0002 | |
| WENGLOR Sensors & Switches OPT1543 | |
| WENGLOR Sensors & Switches OPT2014 | |
| WENGLOR Sensors & Switches OPT2030 | |
| WENGLOR Sensors & Switches OTDK502A0002 | |
| WENGLOR Sensors & Switches OY2P303A0135 | |
| WENGLOR Sensors & Switches P1KE004 | |
| WENGLOR Sensors & Switches P1KH002 | |
| WENGLOR Sensors & Switches P1KH004 | |
| WENGLOR Sensors & Switches P1KH009 | |
| WENGLOR Sensors & Switches P1KH010 | |
| WENGLOR Sensors & Switches P1KH012 | |
| WENGLOR Sensors & Switches P1KH013 | |
| WENGLOR Sensors & Switches P1KH016 | |
| WENGLOR Sensors & Switches P1KH019 | |
| WENGLOR Sensors & Switches P1KL002 | |
| WENGLOR Sensors & Switches P1KL004 | |
| WENGLOR Sensors & Switches P1KL006 | |
| WENGLOR Sensors & Switches P1KS002 | |
| WENGLOR Sensors & Switches P1NH302 | |
| WENGLOR Sensors & Switches P1NL302 | |
| WENGLOR Sensors & Switches P1PH603 | |
| WENGLOR Sensors & Switches P1PY101 |
| << Prev | Next >> |