Banner Engineering Corp. Photoelectric LR400VH

Description
DISCONTINUED BY MANUFACTURER, REMOTE SENSOR EMITTER, LR400, 2.4 M RANGE, 1 INCH BARREL, SCANNER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REMOTE SENSOR EMITTER, LR400, 2.4 M RANGE, 1 INCH BARREL, SCANNER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 5036 - Radwell International
Willingboro, NJ, United States
Photoelectric
5036
Photoelectric 5036
DISCONTINUED BY MANUFACTURER, REMOTE SENSOR EMITTER, LR400, 2.4 M RANGE, 1 INCH BARREL, SCANNER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REMOTE SENSOR EMITTER, LR400, 2.4 M RANGE, 1 INCH BARREL, SCANNER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 5036
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2064814 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Inductive Proximity Sensors - 5000001789-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details