NationSkander California Corporation Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| 13mm Cam Follower Needle Roller Bearing, inner diameter is 5mm, outer diameter is 13mm and the length is 23mm.Thread standard is M5x0.8, the size of this bearing is 5 x... | |
| 16 Inline Skate bearings use in rollerblades, roller hockey and some quad roller skates, the bearings are Deep Groove Sealed and have 2 Rubber Seals, Bearings are made of Chrome... | |
| 16 skate bearings are Deep Groove Oil Preserved Radial Ball Bearings with BRONZE cage, The Bronze material is one of the least friction and less friction means higher speeds. Bearings... | |
| 19mm Cam Follower Needle Roller Bearing, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size of this bearing is 8 x... | |
| 20 Bearings 608-2RS VXB Brand bearings, each bearing is tested to match specifications, bearings are made from Chrome Steel, each bearing has 2 rubber seals to protect the bearing from... | |
| 22214CDW33 Spherical roller bearing FLT Brand, the inner diameter is 70mm, outer diameter is 125mm and the width is 31mm, this is a popular size that could be used in... | |
| 22216 Spherical roller bearing FLT Brand, the inner diameter is 80mm, outer diameter is 140mm and the width is 33mm, this is a popular size that could be used in... | |
| 22222K Spherical roller bearing FLT Brand, the inner diameter is 110mm, outer diameter is 200mm and the width is 53mm, this is a popular size that could be used in... | |
| 22224 Spherical roller bearing FLT Brand, the inner diameter is 120mm, outer diameter is 215mm and the width is 58mm, this is a popular size that could be used in... | |
| 22230K Spherical roller bearing FLT Brand, the inner diameter is 150mm, outer diameter is 270mm and the width is 72mm, this is a popular size that could be used in... | |
| 22230W33 Spherical roller bearing FLT Brand, the inner diameter is 150mm, outer diameter is 270mm and the width is 73mm, this is a popular size that could be used in... | |
| 22308 Spherical roller bearing FLT Brand, the inner diameter is 40mm, outer diameter is 90mm and the width is 33mm, Item: 22308 bearing Type: Spherical roller bearing Brand: FLT Size:... | |
| 22309CK Spherical roller bearing, the inner diameter is 45mm, outer diameter is 100mm and the width is 36mm, this is a popular size that could be used in many applications. | |
| 22310C Spherical roller bearings - 223K Series FLT Brand, the inner diameter is 50mm, outer diameter is 110mm and the width is 40mm, this is a popular size that could... | |
| 22324K Spherical roller bearing FLT Brand, the inner diameter is 120mm, outer diameter is 260mm and the width is 86mm, this is a popular size that could be used in... | |
| 22mm Cam Follower Needle Roller Bearing, inner diameter is 10mm, outer diameter is 22mm and the length is 36mm.Thread standard is M10x1.25, the size of this bearing is 10 x... | |
| 23032 CDE4C3S11 spherical Roller Bearing which has have two rows of rollers with a common sphered raceway in the outer ring, this is a popular size that could be used... | |
| 23072EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23072EW33 inner diameter is 380mm, the 23072EW33 outer diameter is 560mm and the 23072EW33 width is 135mm. Item: 23072EW33... | |
| 23084EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23084EW33 inner diameter is 420mm, the 23084EW33 outer diameter is 620mm and the 23084EW33 width is 150mm. Item: 23084EW33... | |
| 23136AXW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23136AXW33 inner diameter is 180mm, the 23136AXW33 outer diameter is 300mm and the 23136AXW33 width is 96mm. Item: 23136AXW33... | |
| 23152EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23152EW33 inner diameter is 260mm, the 23152EW33 outer diameter is 440mm and the 23152EW33 width is 144mm. Item: 23152EW33... | |
| 23164EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23164EW33 inner diameter is 320mm, the 23164EW33 outer diameter is 540mm and the 23164EW33 width is 176mm. Item: 23164EW33... | |
| 23184EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23184EW33 inner diameter is 420mm, the 23184EW33 outer diameter is 700mm and the 23184EW33 width is 224mm. Item: 23184EW33... | |
| 25580/25520 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing... | |
| 26mm Cam Follower Needle Roller Bearing, inner diameter is 10mm, outer diameter is 26mm and the length is 36mm.Thread standard is M10x1.25, the size of this bearing is 10 x... | |
| 30206 Taper Roller Wheel Bearing, it ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used in... | |
| 30mm Cam Follower Needle Roller Bearing, inner diameter is 13mm, outer diameter is 30mm and the length is 40mm.Thread standard is M12x1.5, the size of this bearing is 13 x... | |
| 32314 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used... | |
| 32mm Cam Follower Needle Roller Bearing, inner diameter is 12mm, outer diameter is 32mm and the length is 40mm.Thread standard is M12x1.5, the size of this bearing is 12 x... | |
| 35mm Cam Follower Needle Roller Bearing, inner diameter is 16mm, outer diameter is 35mm and the length is 52mm.Thread standard is M16x1.5, the size of this bearing is 16 x... | |
| 47mm Cam Follower Needle Roller Bearing, inner diameter is 20mm, outer diameter is 47mm and the length is 66mm.Thread standard is M20x1.5, the size of this bearing is 20 x... | |
| 52mm Cam Follower Needle Roller Bearing, inner diameter is 20mm, outer diameter is 52mm and the length is 66mm.Thread standard is M20x1.5, the size of this bearing is 20 x... | |
| 62mm Cam Follower Needle Roller Bearing, inner diameter is 24mm, outer diameter is 62mm and the length is 80mm.Thread standard is M24x1.5, the size of this bearing is 24 x... | |
| 72mm Cam Follower Needle Roller Bearing, inner diameter is 24mm, outer diameter is 72mm and the length is 80mm.Thread standard is M24x1.5, the size of this bearing is 24 x... | |
| 800 Skate bearings Work in RollerBlades and Scooters, Bearings are Deep Groove Radial Ball Bearings, bearings have nylon cage that would make them faster, bearings have 2 Removable Seals, Bearings... | |
| 800 skateboard bearings has 800 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearings has 2 Metal... | |
| 80mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 80mm and the length is 100mm.Thread standard is M24x1.5, the size of this bearing is 30 x... | |
| 85mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 85mm and the length is 100mm.Thread standard is M30x1.5, the size of this bearing is 30 x... | |
| 90mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 90mm and the length is 100mm.Thread standard is M30x1.5, the size of this bearing is 30 x... | |
| AXK1024 Thrust Needle Roller Bearing Item: AXK1024 Bearing Type: Thrust Needle Roller Bearing Size: 10mmx 24mmx 2mm Quantity: One Bearing Dynamic load rating: 800 KGF Static load rating: 2,440 KGF... | |
| AXK1226 Thrust Needle Roller Bearing Item: AXK1226 Bearing Type: Thrust Needle Roller Bearing Size: 12mm x 26mm x 2mm Quantity: One Bearing Dynamic load rating: 850 KGF Static load rating:... | |
| AXK2035 Thrust Needle Roller Bearing Item: AXK2035 Bearing Type: Thrust Needle Roller Bearing Size: 20mm x 35mm x 2mm Quantity: One Bearing Dynamic load rating: 1,200 KGF Static load rating:... | |
| AXK2542 thrust Needle Roller Bearing Item: AXK2542 Bearing Type: Thrust Needle Roller Bearing Size: 25mmx 42mmx 2mmm Quantity: One Bearing Dynamic load rating: 1,470 KGF Static load rating: 6,600 KGF... | |
| AXK3047 Thrust Needle Roller Bearing Item: AXK3047 Bearing Type: Thrust Needle Roller Bearing Size: 30mmx 47mmx 2mm Quantity: One Bearing Dynamic load rating: 1,570 KGF Static load rating: 7,470 KGF... | |
| AXK3552 Thrust Needle Roller Bearing Item: AXK3552 Bearing Type: Thrust Needle Roller Bearing Size: 35mm x 52mm x 2mm Quantity: One Bearing Dynamic load rating: 1,670 KGF Static load rating:... | |
| AXK4060 Thrust Needle Roller Bearing Item: AXK4060 Bearing Type: Thrust Needle Roller Bearing Size: 40mm x 60mm x 3mm Quantity: One Bearing Dynamic load rating: 2,470 KGF Static load rating:... | |
| AXK4565 Thrust Needle Roller Bearing Item: AXK4565 Bearing Type: Thrust Needle Roller Bearing Size: 45mm x 65mm x 3mm Quantity:One Bearing Dynamic load rating: 2,640 KGF Static load rating: 12,400... | |
| AXK5070 Thrust Needle Roller Bearing Item: AXK5070 Bearing Type: Thrust Needle Roller Bearing Size: 50mm x 70mm x 3mm Quantity:One Bearing Dynamic load rating: 2,810 KGF Static load rating: 13,700... | |
| HF0306 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 3mm x 6.5mm x 6mm. Item: HF0306 Needle... | |
| HF0406 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 4mm x 8mm x 6mm. Item: HF0406 Needle... | |
| HF1416 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 14mm x 20mm x 16mm. Item: HF1416 Needle... | |
| HF1616 Needle Roller Bearing, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 16mm. Item: HF1616 Roller Bearing Type:... | |
| HF1816 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 18mm x 24mm x 16mm. Item: HF1816 Needle... | |
| HF2016 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 20mm x 26mm x 16mm. Item: HF2016 Needle... | |
| HF2520 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 25mm x 32mm x 20mm. Item: HF2520 Needle... | |
| HF3020 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 30mm x 37mm x 20mm. Item: HF3020 Needle... | |
| HFL-1426 Needle Roller Bearing Shell Type, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 26mm. Item: HFL-1426 Bearing... | |
| HFL-1626 Needle Roller Bearing Shell Type, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 26mm. Item: HFL-1626 Bearing... | |
| HFL-2026 Needle Roller Bearing Shell Type, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 26mm. Item: HFL-2026 Bearing... | |
| High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 2.5mm. Bearings are made of... | |
| High Quality Needle Roller Bearing Shell Type HFL-0822 , this is a popular size that could be used in many application that uses this size 8mm x 12mm x 22mm. | |
| High Quality Needle Roller Bearing Shell Type HFL-1226 , this is a popular size that could be used in many application that uses this size 12mm x 18mm x 26mm. | |
| JL69349/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing... | |
| KT589 One Needle Cages Bearing, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 9mm. Item: KT589 Ball Bearing... | |
| L44643/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing... | |
| LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing. Item: LFR50/5-4NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 1.27 KN Load rating Cow:... | |
| LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing. Item: LFR50/8NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 3.67 KN Load rating Cow:... | |
| LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing. Item: LFR5201NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 8.5 KN Load rating Cow:... | |
| LM11749/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing... | |
| LM28584/21 Single-row tapered roller bearing (cone and cup), bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in... | |
| Lot of 800 skateboard bearings, these are Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has... | |
| LR203NPP Track Roller Single Row Bearing, bearing is a Sealed Item: LR203NPP Bearing Type: Track Roller Single Row Bearing Size: 17mmx 47mmx 12mm Inner Diameter: 17mm Outer Diameter: 47mm Width... | |
| LR50/8NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR50/8NPP Bearing Type: Track Roller Double Row Bearing Size: 8mmx 24mmx 11mm Inner Diameter: 8mm Outer Diameter: 24mm Width... | |
| LR5000NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5000NPP Bearing Type: Track Roller Double Row Bearing Size: 10mmx 28mmx 12mm Inner Diameter: 10mm Outer Diameter: 28mm Width... | |
| LR5002NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5002NPP Bearing Type: Track Roller Double Row Bearing Size: 15mmx 35mmx 13mm Inner Diameter: 15mm Outer Diameter: 35mm Width... | |
| LR5004NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5004NPP Bearing Type: Track Roller Double Row Bearing Size: 20mmx 47mmx 16mm Inner Diameter: 20mm Outer Diameter: 47mm Width... | |
| LR5005NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5005NPP Bearing Type: Track Roller Double Row Bearing Size: 25mmx 52mmx 16mm Inner Diameter: 25mm Outer Diameter: 52mm Width... | |
| LR5006NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5006NPP Bearing Type: Track Roller Double Row Bearing Size: 30mmx 62mmx 19mm Inner Diameter: 30mm Outer Diameter: 62mm Width... | |
| LR5007NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5007NPP Bearing Type: Track Roller Double Row Bearing Size: 35mmx 68mmx 20mm Inner Diameter: 35mm Outer Diameter: 68mm Width... | |
| Machined needle roller bearing NA4900, the inner diameter is 10mm, the outer diameter is 22mm, width of the cone (inner ring) is 13mm, and the outer ring width is 13mm. | |
| Machined needle roller bearing NA4908, the inner diameter is 40mm, the outer diameter is 62mm, width of the cone (inner ring) is 22mm and the outer ring width is 22mm. | |
| Machined needle roller bearing NA6900UU , the inner diameter is 10mm, the outer diameter is 22mm, width of the cone (inner ring) is 23mm, and the outer ring width is... | |
| Machined needle roller bearing NA6901UU , the inner diameter is 12mm, the outer diameter is 24mm, width of the cone (inner ring) is 23mm, and the outer ring width is... | |
| Machined needle roller bearing NA6902UU , the inner diameter is 15mm, the outer diameter is 28mm, width of the cone (inner ring) is 24mm, and the outer ring width is... | |
| Machined needle roller bearing NA6903UU , the inner diameter is 17mm, the outer diameter is 30mm, width of the cone (inner ring) is 24mm, and the outer ring width is... | |
| Machined needle roller bearing NA6904UU, the inner diameter is 20mm, the outer diameter is 37mm, width of the cone (inner ring) is 31mm, and the outer ring width is 30mm. | |
| Machined needle roller bearing NA6906UU, the inner diameter is 30mm, the outer diameter is 47mm, width of the cone (inner ring) is 31mm, and the outer ring width is 30mm. | |
| Machined needle roller bearing RNA4900UU , the inner diameter is 14mm, the outer diameter is 22mm and width is 13mm. Item: RNA4900UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed... | |
| Machined needle roller bearing RNA4901UU , the inner diameter is 16mm, the outer diameter is 24mm and width is 13mm. Item: RNA4901UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed... | |
| Machined needle roller bearing RNA4902UU, the inner diameter is 20mm, the outer diameter is 28mm and width is 13mm. Item: RNA4902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both... | |
| Machined needle roller bearing RNA4904UU, the inner diameter is 25mm, the outer diameter is 37mm and width is 17mm. Item: RNA4904UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both... | |
| Machined needle roller bearing RNA4905UU, the inner diameter is 30mm, the outer diameter is 42mm and width is 17mm. Item: RNA4905UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both... | |
| Machined needle roller bearing RNA4906UU, the inner diameter is 35mm, the outer diameter is 47mm and width is 17mm. Item: RNA4906UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both... | |
| Machined needle roller bearing RNA6900UU, the inner diameter is 14mm, the outer diameter is 22mm and width is 22mm. Item: RNA6900UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both... | |
| Machined needle roller bearing RNA6901UU, the inner diameter is 16mm, the outer diameter is 24mm and width is 23mm. Item: RNA6901UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both... | |
| Machined needle roller bearing RNA6902UU , the inner diameter is 20mm, the outer diameter is 28mm and width is 23mm. Item: RNA6902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed... | |
| Machined needle roller bearing RNA6903UU, the inner diameter is 22mm, the outer diameter is 30mm and width is 23mm. Item: RNA6903UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both... | |
| Machined needle roller bearing RNA6904UU, the inner diameter is 25mm, the outer diameter is 37mm and width is 30mm. Item: RNA6904UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both... | |
| Machined needle roller bearing RNA6905UU, the inner diameter is 35mm, the outer diameter is 47mm and width is 30mm. Item: RNA6905UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both... | |
| Machined needle roller bearing RNA6906UU, the inner diameter is 35mm, the outer diameter is 47mm and width is 30mm. Item: RNA6906UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both... | |
| Machined type needle roller bearing NA4901, the inner diameter is 12mm, the outer diameter is 24mm, width of the cone (inner ring) is 13mm, and the outer ring width is... | |
| Machined type needle roller bearing NA4901UU, the NA4901UU inner diameter is 12mm, the outer diameter is 24mm, width of the cone (inner ring) is 14mm and the outer ring width... | |
| Machined type needle roller bearing NA4902, the inner diameter is 15mm, the outer diameter is 28mm, width of the cone (inner ring) is 13mm, and the outer ring width is... | |
| Machined type needle roller bearing NA4902UU, the NA4902UU inner diameter is 15mm, the outer diameter is 28mm, width of the cone (inner ring) is 14mm and the outer ring width... | |
| Machined type needle roller bearing NA4903, the inner diameter is 17mm, the outer diameter is 30mm, width of the cone (inner ring) is 13mm, and the outer ring width is... | |
| Machined type needle roller bearing NA4903UU, the NA4903UU inner diameter is 20mm, the outer diameter is 37mm, width of the cone (inner ring) is 14mm and the outer ring width... | |
| Machined type needle roller bearing NA4904, the inner diameter is 20mm, the outer diameter is 37mm, width of the cone (inner ring) is 17mm, and the outer ring width is... | |
| Machined type needle roller bearing NA4904UU, the NA4904UU inner diameter is 20mm, the outer diameter is 37mm, width of the cone (inner ring) is 18mm and the outer ring width... | |
| Machined type needle roller bearing NA4905, the inner diameter is 25mm, the outer diameter is 42mm, width of the cone (inner ring) is 17mm, and the outer ring width is... | |
| Machined type needle roller bearing NA4905UU, the NA4905UU inner diameter is 25mm, the outer diameter is 42mm, width of the cone (inner ring) is 18mm and the outer ring width... | |
| Machined type needle roller bearing NA4906UU, the NA4906UU inner diameter is 30mm, the outer diameter is 47mm, width of the cone (inner ring) is 18mm and the outer ring width... | |
| Machined type needle roller bearing NA4907, the inner diameter is 35mm, the outer diameter is 55mm, width of the cone (inner ring) is 20mm, and the outer ring width is... | |
| Needle Roller Bearing Shell Type FCB10, this is a popular size that could be used in many application that uses this size 10mm x 16mm x 20mm. Item: FCB10 Roller... | |
| Needle Roller Bearing Shell Type HF0812, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 12mm. Item: HF0612 Roller... | |
| Needle Roller Bearing Shell Type HFL0308, this is a popular size that could be used in many applications that uses this size 3mm x 6.5mm x 8mm. Item: HFL0308 Needle... | |
| Needle Roller Bearing Shell Type HFL0408, this is a popular size that could be used in many applications that uses this size 4mm x 8mm x 8mm. Item: HFL0408 Needle... | |
| Needle Roller Bearing Shell Type HFL0615, this is a popular size that could be used in many applications that uses this size 6mm x 10mm x 15mm. Item: HFL0615 Needle... | |
| Needle Roller Bearing Shell Type HFL1022, this is a popular size that could be used in many applications that uses this size 10mm x 14mm x 22mm. Item: HFL1022 Needle... | |
| Needle Roller Bearing Shell Type HFL1426, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 26mm. Item: HFL1426 Needle... | |
| Needle Roller Bearing Shell Type HFL1626, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 26mm. Item: HFL1626 Needle... | |
| Needle Roller Bearing Shell Type HFL1826, this is a popular size that could be used in many application that uses this size 18mm x 24mm x 26mm. Item: HFL1826 Needle... | |
| Needle Roller Bearing Shell Type HFL2026, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 26mm. Item: HFL2026 Needle... | |
| Needle Roller Bearing Shell Type HFL2530, this is a popular size that could be used in many application that uses this size 25mm x 32mm x 30mm. Item: HFL2530 Needle... | |
| Needle Roller Bearing Shell Type HFL2530, this is a popular size that could be used in many applications that uses this size 25mm x 32mm x 30mm. Item: HFL2530 Needle... | |
| Needle Roller Bearing Shell Type HFL3030, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 30mm. Item: HFL3030 Needle... | |
| Needle Roller Bearing Shell Type HFL3030, this is a popular size that could be used in many applications that uses this size 30mm x 37mm x 30mm. Item: HFL3030 Needle... | |
| Needle Roller Bearing Shell Type HFL3530, this is a popular size that could be used in many applications that uses this size 35mm x 42mm x 30mm. Item: HFL3530 Needle... | |
| Needle Roller Bearing Shell Type HK0408, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 8mm. HK0408 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK0509, this is a popular size that could be used in many application that uses this size 5mm x 9mm x 9mm. HK0509 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK0608, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 8mm. HK0608 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK0609, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 9mm. HK0609 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK0609, this is a popular size that could be used in many application that uses this size 6mm x10mm x9mm. Iterm: HK0609 Roller Bearing Type:... | |
| Needle Roller Bearing Shell Type HK0709, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 9mm. HK0709 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK0709, this is a popular size that could be used in many application that uses this size 7mm x11mm x 9mm. Item: HK0709 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK0808, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 8mm. Item: HK0808 Roller... | |
| Needle Roller Bearing Shell Type HK0810, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 10mm. HK0810 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK0908, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 8mm. Item: HK0908 Roller... | |
| Needle Roller Bearing Shell Type HK0910, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 10mm. Item: HK0910 Roller... | |
| Needle Roller Bearing Shell Type HK0912, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 12mm. Item: HK0912 Roller... | |
| Needle Roller Bearing Shell Type HK1010, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 10mm. HK1010 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK1210, this is a popular size that could be used in many application that uses this size 12mm x 16mm x 10mm. Item: HK1210 Roller... | |
| Needle Roller Bearing Shell Type HK1212, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 12mm. Iterm: HK1212 Roller... | |
| Needle Roller Bearing Shell Type HK1312, this is a popular size that could be used in many application that uses this size 13mm x 19mm x 12mm. Item: HK1312 Roller... | |
| Needle Roller Bearing Shell Type HK1412, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 12mm. Iterm: HK1412 Roller... | |
| Needle Roller Bearing Shell Type HK1512OH with oil hole, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 12mm. | |
| Needle Roller Bearing Shell Type HK1516OH with oil hole, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 16mm. | |
| Needle Roller Bearing Shell Type HK1522, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 22mm. Item: HK1522 Roller... | |
| Needle Roller Bearing Shell Type HK1612, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 12mm. Item: HK1612 Roller... | |
| Needle Roller Bearing Shell Type HK1616, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 16mm. Item: HK1616 Roller... | |
| Needle Roller Bearing Shell Type HK1622, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 22mm. Item: HK1622 Roller... | |
| Needle Roller Bearing Shell Type HK1712, this is a popular size that could be used in many application that uses this size 17mm x 23mm x 12mm. Item: HK1712 Roller... | |
| Needle Roller Bearing Shell Type HK1812, this is a popular size that could be used in many application that uses this size 18mm x 24mm x 12mm. Item: HK1812 Roller... | |
| Needle Roller Bearing Shell Type HK1816, this is a popular size that could be used in many application that uses this size 18mm x 24mm x 16mm. Item: HK1816 Roller... | |
| Needle Roller Bearing Shell Type HK2010, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 10mm. Item: HK2010 Roller... | |
| Needle Roller Bearing Shell Type HK2012, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 12mm. Item: HK2012 Roller... | |
| Needle Roller Bearing Shell Type HK2016, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 16mm. Item: HK2016 Roller... | |
| Needle Roller Bearing Shell Type HK2020UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 20mm. each bearing are... | |
| Needle Roller Bearing Shell Type HK202720UU, this is a popular size that could be used in many application that uses this size 20mm x 27mm x 20mm. Each bearing is... | |
| Needle Roller Bearing Shell Type HK2216, this is a popular size that could be used in many application that uses this size 22mm x 28mm x 16mm. Item: HK2216 Roller... | |
| Needle Roller Bearing Shell Type HK2512, this is a popular size that could be used in many application that uses this size 25mm x 32mm x 12mm. Item: HK2512 Roller... | |
| Needle Roller Bearing Shell Type HK2520, this is a popular size that could be used in many application that uses this size 25mm x 32mm x 20mm. HK2520 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK3012, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 12mm. HK3012 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK3016, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 16mm. HK3016 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK3020, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 20mm. HK3020 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK3026, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 26mm. HK3026 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK3512, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 12mm. HK3512 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK3516, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 16mm. HK3516 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK3520, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 20mm. HK3520 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK4012, this is a popular size that could be used in many application that uses this size 40mm x 47mm x 12mm. HK4012 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK4016, this is a popular size that could be used in many application that uses this size 40mm x 47mm x 16mm. HK4016 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK4020, this is a popular size that could be used in many application that uses this size 40mm x 47mm x 20mm. HK4020 Roller Bearing... | |
| Needle Roller Bearing Shell Type HK4520, this is a popular size that could be used in many application that uses this size 45mm x52mm x20mm. Item: HK4520 Roller Bearing Type:... | |
| Needle Roller Bearing Shell Type HK5020, this is a popular size that could be used in many application that uses this size 50mm x 58mm x 20mm. Item: HK5020 Roller... | |
| Needle Roller Bearing Shell Type HK6012, this is a popular size that could be used in many application that uses this size 60mm x 68mm x 12mm. Item: HK6012 Roller... | |
| Needle Roller Bearing Shell Type RCB061014, this is a popular size that could be used in many applications that uses this size 3/8" x 5/8" x 7/8" Inch. Item: RCB061014... | |
| Needle Roller Bearing Shell Type RCB162117, this is a popular size that could be used in many applications that uses this size 1" x 1-5/16" x 1-1/16" Inch. Item: RCB162117... | |
| Needle Roller Bearing Shell Type TA2020UU, this is a popular size that could be used in many application that uses this size 20mm x 27mm x 20mm. each bearing is... | |
| Needle Roller Bearing Shell Type TLA2020UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 20mm. Each bearing is... | |
| Needle Roller Bearing Type HK1216UU, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 16mm.each bearing has 2 Rubber... | |
| Needle Roller Bearing Type HK1414UU, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 14mm.each bearing has 2 Rubber... | |
| Needle Roller Bearing Type HK1416UU, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 16mm.each bearing has 2 Rubber... | |
| Needle Roller Bearing Type HK2030UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 30mm.each bearing has 2 Rubber... | |
| Needle Roller Bearing Type HK2220UU, this is a popular size that could be used in many application that uses this size 22mm x 28mm x 20mm.each bearing has 2 Rubber... | |
| Needle Roller Bearing Type TLA2220UU, this is a popular size that could be used in many application that uses this size 22mm x 28mm x 20mm.each bearing has 2 Rubber... | |
| NJ204 Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 20mm x 47mm x 14mm. Bearing... | |
| NJ306MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ306MY, the NJ306MY inner diameter is 30mm, the NJ306MY outer diameter is 72mm, NJ306MY... | |
| NJ307MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ307MY, the NJ307MY inner diameter is 35mm, the NJ307MY outer diameter is 80mm, NJ307MY... | |
| NJ308MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ308MY, the NJ308MY inner diameter is 40mm, the NJ308MY outer diameter is 90mm, NJ308MY... | |
| NJ309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ309MY, the NJ309MY inner diameter is 45mm, the NJ309MY outer diameter is 100mm, NJ309MY... | |
| NJ310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ310MY, the NJ310MY inner diameter is 50mm, the NJ310MY outer diameter is 110mm, NJ310MY... | |
| NJ311EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ311EG, the NJ311EG inner diameter is 55mm, the NJ311EG outer diameter is 120mm, NJ311EG... | |
| NJ311MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ311MY, the NJ311MY inner diameter is 55mm, the NJ311MY outer diameter is 120mm, NJ311MY... | |
| NJ312EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ312EG, the NJ312EG inner diameter is 60mm, the NJ312EG outer diameter is 130mm, NJ312EG... | |
| NJ312MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ312MY, the NJ312MY inner diameter is 60mm, the NJ312MY outer diameter is 130mm, NJ312MY... | |
| NJ313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ313MY, the NJ313MY inner diameter is 65mm, the NJ313MY outer diameter is 140mm, NJ313MY... | |
| NJ314EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ314EG, the NJ314EG inner diameter is 70mm, the NJ314EG outer diameter is 150mm, NJ314EG... | |
| NJ314MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ314MY, the NJ314MY inner diameter is 70mm, the NJ314MY outer diameter is 150mm, NJ314MY... | |
| NJ315EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ315EG, the NJ315EG inner diameter is 75mm, the NJ315EG outer diameter is 160mm, NJ315EG... | |
| NJ315MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ315MY, the NJ315MY inner diameter is 75mm, the NJ315MY outer diameter is 160mm, NJ315MY... | |
| NJ316EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ316EG, the NJ316EG inner diameter is 80mm, the NJ316EG outer diameter is 170mm, NJ316EG... | |
| NJ318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ318EG, the NJ318EG inner diameter is 90mm, the NJ318EG outer diameter is 190mm, NJ318EG... | |
| NJ318MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ318MY, the NJ318MY inner diameter is 90mm, the NJ318MY outer diameter is 190mm, NJ318MY... | |
| NJ319EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ319EG, the NJ319EG inner diameter is 95mm, the NJ319EG outer diameter is 200mm, NJ319EG... | |
| NJ319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ319MY, the NJ319MY inner diameter is 95mm, the NJ319MY outer diameter is 200mm, NJ319MY... | |
| NJ320EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ320EG, the NJ320EG inner diameter is 100mm, the NJ320EG outer diameter is 215mm, NJ320EG... | |
| NJ320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ320MY, the NJ320MY inner diameter is 100mm, the NJ320MY outer diameter is 215mm, NJ320MY... | |
| NJ321EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ321EG, the NJ321EG inner diameter is 105mm, the NJ321EG outer diameter is 225mm, NJ321EG... | |
| NJ321MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ321MY, the NJ321MY inner diameter is 105mm, the NJ321MY outer diameter is 225mm, NJ321MY... | |
| NJ322EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ322EG, the NJ322EG inner diameter is 110mm, the NJ322EG outer diameter is 240mm, NJ322EG... | |
| NJ324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ324EG, the NJ324EG inner diameter is 120mm, the NJ324EG outer diameter is 260mm, NJ324EG... | |
| NJ326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ326EG, the NJ326EG inner diameter is 130mm, the NJ326EG outer diameter is 280mm, NJ326EG... | |
| NJ326MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ326MY, the NJ326MY inner diameter is 130mm, the NJ326MY outer diameter is 280mm, NJ326MY... | |
| NJ328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ328EG, the NJ328EG inner diameter is 140mm, the NJ328EG outer diameter is 300mm, NJ328EG... | |
| NU203M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 17mm x 40mm x 12mm. Bearing... | |
| NU204M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 20mm x 47mm x 14mm. Bearing... | |
| NU205M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 25mm x 52mm x 15mm. Bearing... | |
| NU206 Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 30mm x 62mm x 16mm. Bearing... | |
| NU207M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 35mm x 72mm x 17mm. Bearing... | |
| NU208M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 40mm x 80mm x 18mm. Bearing... | |
| NU209M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 45mm x 85mm x 19mm. Bearing... | |
| NU210M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 50mm x 90mm x 20mm. Bearing... | |
| NU211M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 55mm x 100mm x 21mm. Bearing... | |
| NU303 Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 17mm x 47mm x 14mm. Bearing... | |
| NU307M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 35mm x 80mm x 21mm. Bearing... | |
| NU307MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU307MY, the NU307MY inner diameter is 35mm, the NU307MY outer diameter is 80mm, NU307MY... | |
| NU308M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 40mm x 90mm x 23mm. Bearing... | |
| NU308MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU308MY, the NU308MY inner diameter is 40mm, the NU308MY outer diameter is 90mm, NU308MY... | |
| NU309M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 45mm x 100mm x 25mm. Bearing... | |
| NU309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU309MY, the NU309MY inner diameter is 45mm, the NU309MY outer diameter is 100mm, NU309MY... | |
| NU310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU310MY, the NU310MY inner diameter is 50mm, the NU310MY outer diameter is 110mm, NU310MY... | |
| NU311M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 55mm x 120mm x 29mm. Bearing... | |
| NU311MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU311MY, the NU311MY inner diameter is 55mm, the NU311MY outer diameter is 120mm, NU311MY... | |
| NU312EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU312EG, the NU312EG inner diameter is 60mm, the NU312EG outer diameter is 130mm, NU312EG... | |
| NU312M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 60mm x 130mm x 31mm. Bearing... | |
| NU312MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU312MY, the NU312MY inner diameter is 60mm, the NU312MY outer diameter is 130mm, NU312MY... | |
| NU313EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU313EG, the NU313EG inner diameter is 65mm, the NU313EG outer diameter is 140mm, NU313EG... | |
| NU313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU313MY, the NU313MY inner diameter is 65mm, the NU313MY outer diameter is 140mm, NU313MY... | |
| NU314MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU314MY, the NU314MY inner diameter is 70mm, the NU314MY outer diameter is 150mm, NU314MY... | |
| NU315EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU315EG, the NU315EG inner diameter is 75mm, the NU315EG outer diameter is 160mm, NU315EG... | |
| NU315MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, the NU315MY inner diameter is 75mm, the NU315MY outer diameter is 160mm, NU315MY width is 37mm. Item: NU315MY Cylindrical Roller... | |
| NU316EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU316EG, the NU316EG inner diameter is 80mm, the NU316EG outer diameter is 170mm, NU316EG... | |
| NU316MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU316MY, the NU316MY inner diameter is 80mm, the NU316MY outer diameter is 170mm, NU316MY... | |
| NU317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU317EG, the NU317EG inner diameter is 85mm, the NU317EG outer diameter is 180mm, NU317EG... | |
| NU317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU317MY, the NU317MY inner diameter is 85mm, the NU317MY outer diameter is 180mm, NU317MY... | |
| NU318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU318EG, the NU318EG inner diameter is 90mm, the NU318EG outer diameter is 190mm, NU318EG... | |
| NU318MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU318MY, the NU318MY inner diameter is 90mm, the NU318MY outer diameter is 190mm, NU318MY... | |
| NU319EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU319EG, the NU319EG inner diameter is 95mm, the NU319EG outer diameter is 200mm, NU319EG... | |
| NU319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU319MY, the NU319MY inner diameter is 95mm, the NU319MY outer diameter is 200mm, NU319MY... | |
| NU320EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU320EG, the NU320EG inner diameter is 100mm, the NU320EG outer diameter is 215mm, NU320EG... | |
| NU320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU320MY, the NU320MY inner diameter is 100mm, the NU320MY outer diameter is 215mm, NU320MY... | |
| NU321EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU321EG, the NU321EG inner diameter is 105mm, the NU321EG outer diameter is 225mm, NU321EG... | |
| NU321MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU321MY, the NU321MY inner diameter is 105mm, the NU321MY outer diameter is 225mm, NU321MY... | |
| NU322EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU322EG, the NU322EG inner diameter is 110mm, the NU322EG outer diameter is 240mm, NU322EG... | |
| NU324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU324EG, the NU324EG inner diameter is 120mm, the NU324EG outer diameter is 260mm, NU324EG... | |
| NU326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU326EG, the NU326EG inner diameter is 130mm, the NU326EG outer diameter is 280mm, NU326EG... | |
| NU328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU328EG, the NU328EG inner diameter is 140mm, the NU328EG outer diameter is 300mm, NU328EG... | |
| NU330EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU330EG, the NU330EG inner diameter is 150mm, the NU330EG outer diameter is 320mm, NU330EG... | |
| One Needle Roller Bearing Shell Type HK1012, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 12mm. Item: HK1012... | |
| One Needle Roller Bearing Shell Type HK1015, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 15mm. Item: HK1015... | |
| One Needle Roller Bearing Shell Type HK121612, this is a popular size that could be used in many application that uses this size 12mm x 16mm x 12mm. Item: HK121612... | |
| One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=35.3mm, the mechanical drawing and the table above shows all the dimensions,... | |
| one Stainless Steel skate ball bearing with Nylon cage, 8x22x7 mm S608-2RS is a popular size that could be used in many applications that uses this size 8mm x 22mm... | |
| RC02 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/8" x 9/32" x 0.236". Item: RC02 Needle... | |
| RC061008 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 3/8" x 5/8" x 1/2" inch. Item: RC061008... | |
| RC081208 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/2" x 3/4" x 1/2" inch. Item: RC081208... | |
| RC162110 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1" x 1 5/16" x 5/8" inch. Item:... | |
| S608-2RS Ball Bearings are double sealed, radial and deep groove ball bearings, S608-2RS bearings are made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearings are closed with... | |
| S608-2RS sealed, radial and deep groove ball bearing, S608-2RS bearing is made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing is closed with rubber seals to protect... | |
| S627-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S627-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is... | |
| set of 16 Deep Groove Radial Ball Bearings and quality inline skate. Bearings are blacked and bearings have nylon cage that would make them faster, bearings have 2 Removable yellow... | |
| Set of 16 free spin Stainless Steel sealed Inline Skate Ball Bearings with Nylon cage, the dimensions are 8mm x 22mm x 7mm. 8x22x7 mm S608-2RS Bearings are made of... | |
| Set of 16 skateboard bearings, the set has 16 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard... | |
| Set of 2 Needle Cages Bearings KT101412, this is a popular size that could be used in many applications that uses this size 10mm x 14mm x 12mm. Item: KT101412... | |
| Set of 2 Needle Cages Bearings KT121616, this is a popular size that could be used in many applications that uses this size 12mm x 16mm x 16mm. Item: KT121616... | |
| Set of 2 Needle Cages Bearings KT162015, this is a popular size that could be used in many applications that uses this size 16mm x 20mm x 15mm. Item: KT162015... | |
| Set of 2 Needle Cages Bearings KT162019.5, this is a popular size that could be used in many applications that uses this size 16mm x 20mm x 19.5mm. Item: KT162019.5... | |
| Set of 2 Needle Cages Bearings KT162123, this is a popular size that could be used in many applications that uses this size 16mm x 21mm x 23mm. Item: KT162123... | |
| Set of 2 Needle Cages Bearings KT182224, this is a popular size that could be used in many applications that uses this size 18mm x 22mm x 24mm. Item: KT182224... | |
| Set of 2 Needle Cages Bearings KT182322, this is a popular size that could be used in many applications that uses this size 18mm x 23mm x 22mm. Item: KT182322... | |
| Set of 2 Needle Cages Bearings KT232917, this is a popular size that could be used in many applications that uses this size 23mm x 29mm x 17mm. Item: KT232917... | |
| Set of 2 Needle Cages Bearings KT576720, this is a popular size that could be used in many application that uses this size 57mm x 67mm x 20mm. Item: KT576720... | |
| Set of 2 Needle Roller Bearings Shell Type TLA2229UU, this is a popular size that could be used in many applications that uses this size 22mm x 28mm x 29mm. | |
| set of 8 Deep Groove Radial Ball Bearings, bearings are blacked and have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of... | |
| This is a single 608-2RS Ball Bearing, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is... | |
| Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 10mm x 24mm x 4mm Quantity:One Bearing Dynamic load rating: 800 KGF Static load rating: 2,440 KGF | |
| Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 12mm x 26mm x 4mm Quantity: One Bearing Dynamic load rating: 850 KGF Static load rating: 2,750 KGF | |
| Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 15mm x 28mm x 4mm Quantity: One Bearing Dynamic load rating: 900 KGF Static load rating: 3,050 KGF | |
| Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 20mm x 35mm x 4mm Quantity:One Bearing Dynamic load rating: 1,200 KGF Static load rating: 4,740 KGF | |
| Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 25mm x 42mm x 4mm Quantity:One Bearing Dynamic load rating: 1,470 KGF Static load rating: 6,600 KGF | |
| Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 30mm x 47mm x 4mm Quantity:One Bearing Dynamic load rating: 1,570 KGF Static load rating: 7,470 KGF | |
| Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 35mm x 52mm x 4mm Quantity: One Bearing Dynamic load rating: 1,670 KGF Static load rating: 8,350 KGF | |
| Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 40mm x 60mm x 5mm Quantity:One Bearing Dynamic load rating: 2,470 KGF Static load rating: 11,000 KGF | |
| Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 45mm x 65mm x 5mm Quantity: One Bearing Dynamic load rating: 2,640 KGF Static load rating: 12,400 KGF | |
| Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 50mm x 70mm x 5mm Quantity: One Bearing Dynamic load rating: 2,810 KGF Static load rating: 13,700 KGF | |
| 608ZZ Sealed Inline Ball Bearings, 608ZZ is a popular size that is used for Skateboards, in-line skate, roller blade and even scooters. each bearing has 2 metal shields to protect... |