NationSkander California Corporation NJ318MY Nachi Cylindrical Roller Bearing 90x190x43 Bronze Kit10421

Description
NJ318MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ318MY, the NJ318MY inner diameter is 90mm, the NJ318MY outer diameter is 190mm, NJ318MY width is 43mm. Item: NJ318MY Cylindrical Roller Bearings Dimensions: 90*190*43 mm/Metric Dynamic load rating Cr: 240,000 N Static load rating Cor: 265,000 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM
Description
NJ318MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ318MY, the NJ318MY inner diameter is 90mm, the NJ318MY outer diameter is 190mm, NJ318MY width is 43mm. Item: NJ318MY Cylindrical Roller Bearings Dimensions: 90*190*43 mm/Metric Dynamic load rating Cr: 240,000 N Static load rating Cor: 265,000 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ318MY Nachi Cylindrical Roller Bearing 90x190x43 Bronze - Kit10421 - NationSkander California Corporation
Anaheim, CA, USA
NJ318MY Nachi Cylindrical Roller Bearing 90x190x43 Bronze
Kit10421
NJ318MY Nachi Cylindrical Roller Bearing 90x190x43 Bronze Kit10421
NJ318MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ318MY, the NJ318MY inner diameter is 90mm, the NJ318MY outer diameter is 190mm, NJ318MY width is 43mm. Item: NJ318MY Cylindrical Roller Bearings Dimensions: 90*190*43 mm/Metric Dynamic load rating Cr: 240,000 N Static load rating Cor: 265,000 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM

NJ318MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ318MY, the NJ318MY inner diameter is 90mm, the NJ318MY outer diameter is 190mm, NJ318MY width is 43mm.

  • Item: NJ318MY Cylindrical Roller Bearings
  • Dimensions: 90*190*43 mm/Metric
  • Dynamic load rating Cr: 240,000 N
  • Static load rating Cor: 265,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,200 RPM
    • Oil Lubrication: 3,800 RPM
Supplier's Site
NJ318MY Nachi Cylindrical Roller Bearing 90x190x43 Bronze - Kit10421 - NationSkander California Corporation
Anaheim, CA, USA
NJ318MY Nachi Cylindrical Roller Bearing 90x190x43 Bronze
Kit10421
NJ318MY Nachi Cylindrical Roller Bearing 90x190x43 Bronze Kit10421
NJ318MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ318MY, the NJ318MY inner diameter is 90mm, the NJ318MY outer diameter is 190mm, NJ318MY width is 43mm. Item: NJ318MY Cylindrical Roller Bearings Dimensions: 90*190*43 mm/Metric Dynamic load rating Cr: 240,000 N Static load rating Cor: 265,000 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM

NJ318MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ318MY, the NJ318MY inner diameter is 90mm, the NJ318MY outer diameter is 190mm, NJ318MY width is 43mm.

  • Item: NJ318MY Cylindrical Roller Bearings
  • Dimensions: 90*190*43 mm/Metric
  • Dynamic load rating Cr: 240,000 N
  • Static load rating Cor: 265,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,200 RPM
    • Oil Lubrication: 3,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10421
Product Name NJ318MY Nachi Cylindrical Roller Bearing 90x190x43 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details