NationSkander California Corporation NU208M Cylindrical Roller Bearing 40x80x18 Kit8692

Description
NU208M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 40mm x 80mm x 18mm. Bearing is made of Chrome Steel. Item: NU208M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 40mm x 80mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 43,500 N Static load rating Cor: 43,000 N Limiting Speed: Grease Lubrication: 8,500 RPM Oil Lubrication: 10,000 RPM
Description
NU208M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 40mm x 80mm x 18mm. Bearing is made of Chrome Steel. Item: NU208M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 40mm x 80mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 43,500 N Static load rating Cor: 43,000 N Limiting Speed: Grease Lubrication: 8,500 RPM Oil Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
NU208M Cylindrical Roller Bearing 40x80x18 - Kit8692 - NationSkander California Corporation
Anaheim, CA, USA
NU208M Cylindrical Roller Bearing 40x80x18
Kit8692
NU208M Cylindrical Roller Bearing 40x80x18 Kit8692
NU208M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 40mm x 80mm x 18mm. Bearing is made of Chrome Steel. Item: NU208M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 40mm x 80mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 43,500 N Static load rating Cor: 43,000 N Limiting Speed: Grease Lubrication: 8,500 RPM Oil Lubrication: 10,000 RPM

NU208M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 40mm x 80mm x 18mm. Bearing is made of Chrome Steel.

  • Item: NU208M Bearing
  • Type: Cylindrical Roller Bearing
  • Cage: BRONZE
  • Size: 40mm x 80mm x 18mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 43,500 N
  • Static load rating Cor: 43,000 N
  • Limiting Speed:
    • Grease Lubrication: 8,500 RPM
    • Oil Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8692
Product Name NU208M Cylindrical Roller Bearing 40x80x18
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA15008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Roller Bearings - 1469299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Aerospace Bearings, CHRS(Smith) - CHRS6 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details