NationSkander California Corporation 22309CK Spherical roller Bearing FLT 45x100x36 Kit8488

Description
22309CK Spherical roller bearing, the inner diameter is 45mm, outer diameter is 100mm and the width is 36mm, this is a popular size that could be used in many applications. Item: 22309CK Roller Ball Bearing Type: Spherical Roller Ball Bearing FLT Brand Size: 45mm x 100mm x 36mm Dynamic load rating Cr: 230,000 N Static load rating Cor: 182,000 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,600 RPM
Description
22309CK Spherical roller bearing, the inner diameter is 45mm, outer diameter is 100mm and the width is 36mm, this is a popular size that could be used in many applications. Item: 22309CK Roller Ball Bearing Type: Spherical Roller Ball Bearing FLT Brand Size: 45mm x 100mm x 36mm Dynamic load rating Cr: 230,000 N Static load rating Cor: 182,000 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,600 RPM

Suppliers

Company
Product
Description
Supplier Links
22309CK Spherical roller Bearing FLT 45x100x36 - Kit8488 - NationSkander California Corporation
Anaheim, CA, USA
22309CK Spherical roller Bearing FLT 45x100x36
Kit8488
22309CK Spherical roller Bearing FLT 45x100x36 Kit8488
22309CK Spherical roller bearing, the inner diameter is 45mm, outer diameter is 100mm and the width is 36mm, this is a popular size that could be used in many applications. Item: 22309CK Roller Ball Bearing Type: Spherical Roller Ball Bearing FLT Brand Size: 45mm x 100mm x 36mm Dynamic load rating Cr: 230,000 N Static load rating Cor: 182,000 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,600 RPM

22309CK Spherical roller bearing, the inner diameter is 45mm, outer diameter is 100mm and the width is 36mm, this is a popular size that could be used in many applications.

  • Item: 22309CK Roller Ball Bearing
  • Type: Spherical Roller Ball Bearing
  • FLT Brand
  • Size: 45mm x 100mm x 36mm
  • Dynamic load rating Cr: 230,000 N
  • Static load rating Cor: 182,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,500 RPM
    • Oil Lubrication: 5,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8488
Product Name 22309CK Spherical roller Bearing FLT 45x100x36
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
Rotation - Cross Roller Ring - RB20030UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details