NationSkander California Corporation LR50/8NPP Track Roller Double Row Bearing 8x24x11 Kit8387

Description
LR50/8NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR50/8NPP Bearing Type: Track Roller Double Row Bearing Size: 8mmx 24mmx 11mm Inner Diameter: 8mm Outer Diameter: 24mm Width : 11mm Quantity: One bearing Load rating Cw: 4,200 N Load rating Cow: 2,360 N
Description
LR50/8NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR50/8NPP Bearing Type: Track Roller Double Row Bearing Size: 8mmx 24mmx 11mm Inner Diameter: 8mm Outer Diameter: 24mm Width : 11mm Quantity: One bearing Load rating Cw: 4,200 N Load rating Cow: 2,360 N

Suppliers

Company
Product
Description
Supplier Links
LR50/8NPP Track Roller Double Row Bearing 8x24x11 - Kit8387 - NationSkander California Corporation
Anaheim, CA, USA
LR50/8NPP Track Roller Double Row Bearing 8x24x11
Kit8387
LR50/8NPP Track Roller Double Row Bearing 8x24x11 Kit8387
LR50/8NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR50/8NPP Bearing Type: Track Roller Double Row Bearing Size: 8mmx 24mmx 11mm Inner Diameter: 8mm Outer Diameter: 24mm Width : 11mm Quantity: One bearing Load rating Cw: 4,200 N Load rating Cow: 2,360 N

LR50/8NPP Track Roller Double Row Bearing, bearing is a Sealed

  • Item: LR50/8NPP Bearing
  • Type: Track Roller Double Row Bearing
  • Size: 8mmx 24mmx 11mm
  • Inner Diameter: 8mm
  • Outer Diameter: 24mm
  • Width : 11mm
  • Quantity: One bearing
  • Load rating Cw: 4,200 N
  • Load rating Cow: 2,360 N
Supplier's Site
LR50/8NPP Track Roller Double Row Bearing 8x24x11 - Kit8387 - NationSkander California Corporation
Anaheim, CA, USA
LR50/8NPP Track Roller Double Row Bearing 8x24x11
Kit8387
LR50/8NPP Track Roller Double Row Bearing 8x24x11 Kit8387
LR50/8NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR50/8NPP Bearing Type: Track Roller Double Row Bearing Size: 8mmx 24mmx 11mm Inner Diameter: 8mm Outer Diameter: 24mm Width : 11mm Quantity: One bearing Load rating Cw: 4,200 N Load rating Cow: 2,360 N

LR50/8NPP Track Roller Double Row Bearing, bearing is a Sealed

  • Item: LR50/8NPP Bearing
  • Type: Track Roller Double Row Bearing
  • Size: 8mmx 24mmx 11mm
  • Inner Diameter: 8mm
  • Outer Diameter: 24mm
  • Width : 11mm
  • Quantity: One bearing
  • Load rating Cw: 4,200 N
  • Load rating Cow: 2,360 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8387
Product Name LR50/8NPP Track Roller Double Row Bearing 8x24x11
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F6225G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details